- Connector Type
- Contact Finish Mating
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Termination
- Contact Type
Attribute column
Manufacturer
JST Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Gender | UL Flammability Code | Overall Contact Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Stack Height (Mating) | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B06B-XASK-1N(LF)(SN) JST Sales America Inc. | 3544 |
| - | 18 Weeks | - | - | Through Hole | Circular | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2008 | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 6 | 1 | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | 0.346 8.80mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 94V-0 | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() BM16B-SURS-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 30V | -25°C~85°C | Tape & Reel (TR) | - | SUR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 1 | - | - | Push-Pull | - | - | - | - | Outer Shroud Contact | - | - | 0.2A 0.5A | - | - | - | 0.106 2.70mm | Board to Cable/Wire | All | - | 0.031 0.80mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | Solder Retention | - | - | - | - | 3.95mm | UL94 V-0 | RoHS Compliant | - | ||
![]() B12B-ZR-3.4(LF)(SN) JST Sales America Inc. | 28512 |
| - | 18 Weeks | - | - | Through Hole | Circular | - | Tin | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 50V | -25°C~85°C | Bulk | - | ZH | e3 | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 12 | 1 | - | 8536.69.40.40 | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.177 4.50mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 5.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() S12B-CZHK-B-1(LF)(SN) JST Sales America Inc. | 6732 |
| Datasheet | 16 Weeks | Copper, Lead, Tin | - | Through Hole, Right Angle | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 100V | -25°C~85°C | Bulk | - | CZ | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 12 | 2 | SIDE ENTRY, SHROUDED | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 1.5mm | 0.165 4.20mm | Board to Cable/Wire | All | 2A | 0.059 1.50mm | Natural | 0.079 (2.00mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | 94V-0 | - | - | 4.2mm | 21mm | 9.1mm | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S2P-VH-GZ JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2008 | VH | - | - | Active | - | Solder | - | Header | 2 | 1 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 10A | - | - | - | 0.547 13.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Natural | - | 0.142 3.60mm | Shrouded - 1 Wall | - | - | - | Board Guide | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() BS13P-SHF-1AA(LF)(SN) JST Sales America Inc. | 1000 | - | - | 18 Weeks | - | - | Through Hole, Right Angle | Square | - | Tin | 0.217 5.50mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 13 | 1 | SIDE ENTRY | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 2.5mm | 0.220 5.60mm | Board to Cable/Wire | All | 3A | 0.098 2.50mm | Natural | - | 0.118 3.00mm | Unshrouded | - | 94V-0 | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S18B-PHDSS-B(LF)(SN) JST Sales America Inc. | 2655 |
| Datasheet | 16 Weeks | Copper, Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.114 2.90mm | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2008 | PHD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | 2 | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.197 5.00mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 94V-0 | - | - | 5mm | 19.9mm | 9.5mm | - | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() B7B-PH-KL(LF)(SN) JST Sales America Inc. | 9539 |
| - | 18 Weeks | - | Through Hole | Through Hole | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 100V | -25°C~85°C | Bulk | 2008 | PH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 7 | 1 | TOP ENTRY | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | - | 2mm | 0.236 6.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Gray | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 94V-0 | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() B14P-SHF-1AA(LF)(SN) JST Sales America Inc. | 1267 |
| - | 18 Weeks | - | - | Through Hole | Square | - | Tin | 0.236 6.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | 1 | TOP ENTRY | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.5mm | 0.126 3.20mm | Board to Cable/Wire | All | 3A | 0.098 2.50mm | Natural | - | 0.134 3.40mm | Unshrouded | - | 94V-0 | 0.496 12.60mm | - | - | - | - | - | 14.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() SM14B-SHLS-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | Rectangular | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | 50V | -25°C~85°C | Cut Tape (CT) | - | SHL | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 1A | 14 | - | - | 0.069 1.75mm | Board to Cable/Wire | All | - | 0.039 1.00mm | Natural | - | - | Shrouded - 4 Wall | MALE | 94V-0 | - | Solder Retention | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B7B-EH-TS(LF)(SN) JST Sales America Inc. | 4753 |
| - | 18 Weeks | - | - | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Tape & Box (TB) | - | EH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 7 | 1 | POLARIZED | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | 0.256 6.50mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | - | 0.110 2.79mm | Shrouded - 3 Wall | - | 94V-0 | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B5B-PH-SM3-TBT JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Surface Mount | Surface Mount | Square | Nylon | Tin-Lead | 0.130 3.30mm | Copper Alloy | Polyamide (PA46), Nylon 4/6 | 100V | -25°C~85°C | Tape & Reel (TR) | 2012 | PH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 2A | - | - | - | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | Pick and Place, Solder Retention | 6.6mm | 13.9mm | 5mm | - | 8.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() B3B-PH-SM4-K-TBT(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Square | - | Tin | 0.130 3.30mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 100V | -25°C~85°C | Bulk | 2012 | PH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 2A | - | - | - | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | - | Shrouded - 4 Wall | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 8.6mm | UL94 V-0 | RoHS Compliant | - | ||
![]() BM04B-GHS-GJ-TBT(LF)(SN)(N) JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | - | Surface Mount | Rectangular | - | - | - | Phosphor Bronze | Polyamide (PA9T), Nylon 9T | 50VAC/DC | -25°C~85°C | Tape & Reel (TR) | - | GH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Locking Ramp | - | - | - | - | Outer Shroud Contact | - | - | 1A | - | - | - | 0.159 4.05mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 7.3mm | UL94 V-0 | RoHS Compliant | - | ||
![]() S2B-ZR-SM2-TF(LF)(SN)(P) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Surface Mount, Right Angle | Circular | - | Tin | 0.094 2.40mm | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 50V | -25°C~85°C | Tape & Reel (TR) | - | ZH | - | - | Active | - | Solder | - | Header | 2 | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | Board Guide | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() SM13B-PASS-TBT (LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2012 | PA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | 1 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() BM13B-PASS-1-TFT(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2012 | PA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | 1 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | 11.1mm 16mm 16.2mm | UL94 V-0 | RoHS Compliant | - | ||
![]() SM02(8.0)B-BHS-1R-TB(LF)(SN) JST Sales America Inc. | 11721 |
| - | 18 Weeks | - | - | Surface Mount, Right Angle | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 600V | -25°C~85°C | Tape & Reel (TR) | - | BH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | 2 | - | 8mm | 0.126 3.20mm | Board to Cable/Wire | All | - | 0.315 8.00mm | Natural | - | - | Shrouded - 4 Wall | - | 94V-0 | - | Solder Retention | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S7B-ZR-SM2-TF(LF)(SN)(P) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Surface Mount, Right Angle | Circular | - | Tin | 0.094 2.40mm | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 50V | -25°C~85°C | Tape & Reel (TR) | - | ZH | - | - | Active | - | Solder | - | Header | 7 | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | Board Guide | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S8B-ZR-SM2-TF(LF)(SN)(P) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Surface Mount, Right Angle | Circular | - | Tin | 0.094 2.40mm | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 50V | -25°C~85°C | Tape & Reel (TR) | - | ZH | - | - | Active | - | Solder | - | Header | 8 | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | - | Shrouded - 4 Wall | - | - | - | Board Guide | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - |