- Connector Type
- Contact Finish Mating
- Contact Materials
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Rows
- Packaging
- Part Status
- RoHS Status
- Termination
- Contact Type
Attribute column
Manufacturer
JST Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Length - Post | Shrouding | Mating Information | Contact Gender | UL Flammability Code | Overall Contact Length | Features | Stack Height (Mating) | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM12B-XASS-TF JST Sales America Inc. | In Stock |
| Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | - | Circular | Tin-Lead | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2005 | XA | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 12 | 1 | TOP ENTRY, SHROUDED | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 12 | - | 2.5mm | 0.370 9.40mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | - | Shrouded - 4 Wall | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | Solder Retention | 11.9mm | UL94 V-0 | Non-RoHS Compliant | Contains Lead | ||
![]() B02B-ZESK-1D(LF)(SN) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | - | Rectangular | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 100V | -25°C~85°C | Bulk | - | ZE | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | 1 | SHROUDED, TOP ENTRY | - | Locking Ramp | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 2A | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | 0.134 3.40mm | Shrouded - 4 Wall | - | MALE | 94V-0 | - | Board Guide | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B05B-XASK-1N-A(LF)(SN) JST Sales America Inc. | 315 |
| - | 18 Weeks | - | - | Through Hole | - | Circular | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 5 | 1 | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.346 8.80mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 94V-0 | - | Board Guide | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B7B-XH-2(LF)(SN) JST Sales America Inc. | 1064 |
| - | 18 Weeks | - | - | Through Hole | - | Square | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 7 | 1 | SHROUDED, TOP ENTRY | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | 0.276 7.00mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 94V-0 | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B03B-ZESK-1D(LF)(SN) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | - | Rectangular | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 100V | -25°C~85°C | Bulk | - | ZE | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | 1 | SHROUDED, TOP ENTRY | - | Locking Ramp | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 2A | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | 0.134 3.40mm | Shrouded - 4 Wall | - | MALE | 94V-0 | - | Board Guide | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S10B-ZESK-2D(T)(LF)(SN) JST Sales America Inc. | 604 | - | - | 18 Weeks | - | - | Through Hole, Right Angle | - | Rectangular | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 100V | -25°C~85°C | Bulk | - | ZE | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 10 | 1 | - | - | Locking Ramp | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 2A | - | - | - | 0.248 6.30mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | 0.134 3.40mm | Shrouded - 4 Wall | - | MALE | 94V-0 | - | Board Guide | - | UL94 V-0 | RoHS Compliant | - | ||
![]() SM10B-SRSS-G-TB(LF)(SN) JST Sales America Inc. | 2720 | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | - | SR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.7A | - | - | - | 0.114 2.90mm | Board to Cable/Wire | All | - | 0.039 1.00mm | Natural | - | Shrouded - 4 Wall | - | - | - | - | Solder Retention | - | UL94 V-0 | RoHS Compliant | - | ||
![]() BS16P-SHF-1AA(LF)(SN) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | Termination | Through Hole, Right Angle | - | Square | Tin | 0.217 5.50mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | 1 | SIDE ENTRY | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 2.5mm | 0.220 5.60mm | Board to Cable/Wire | All | 3A | 0.098 2.50mm | Natural | 0.118 3.00mm | Unshrouded | - | - | 94V-0 | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S6P-VH(LF)(SN) JST Sales America Inc. | 513 | - | - | 18 Weeks | - | - | Through Hole, Right Angle | - | Square | Tin | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | VH | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 1 | SIDE ENTRY | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Natural | 0.142 3.60mm | Shrouded - 1 Wall | - | - | 94V-0 | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B07B-XASK-1N(LF)(SN) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | - | Circular | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 7 | 1 | TOP ENTRY, SHROUDED | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | 0.346 8.80mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 94V-0 | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() SM22B-SHLS-TF(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | - | Rectangular | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | - | SHL | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 22 | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | 1A | 22 | - | - | 0.069 1.75mm | Board to Cable/Wire | All | - | 0.039 1.00mm | Natural | - | Shrouded - 4 Wall | - | MALE | 94V-0 | - | Solder Retention | - | UL94 V-0 | RoHS Compliant | - | ||
![]() BS12P-SHF-1AA(LF)(SN) JST Sales America Inc. | 8820 |
| - | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Tin | 0.217 5.50mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | NH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | 1 | SIDE ENTRY | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 2.5mm | 0.220 5.60mm | Board to Cable/Wire | All | 3A | 0.098 2.50mm | Natural | 0.118 3.00mm | Unshrouded | - | - | 94V-0 | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() SM02(8.0)B-BHS-1N-TB(LF)(SN) JST Sales America Inc. | 6647 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Square | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 600V | -25°C~85°C | Tape & Reel (TR) | - | BH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | 2 | - | 8mm | 0.126 3.20mm | Board to Cable/Wire | All | - | 0.315 8.00mm | Natural | - | Shrouded - 4 Wall | - | - | 94V-0 | - | Solder Retention | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B24P-SHF-1AA(LF)(SN) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | Termination | Through Hole | - | Square | Tin | 0.236 6.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | NH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | 1 | TOP ENTRY | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.5mm | 0.126 3.20mm | Board to Cable/Wire | All | 3A | 0.098 2.50mm | Natural | 0.134 3.40mm | Unshrouded | - | - | 94V-0 | 0.496 12.60mm | - | 14.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() S4B-PH-K-S-GZ JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole, Right Angle | - | Square | Tin-Lead | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 100V | -25°C~85°C | Bulk | - | PH | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 4 | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 2A | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Natural | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() SM12B-GHS-GJ-TB(LF)(SN) JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | - | Surface Mount, Right Angle | - | Rectangular | - | - | Phosphor Bronze | Polyamide (PA9T), Nylon 9T | 50VAC/DC | -25°C~85°C | Tape & Reel (TR) | - | GH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 1 | - | - | Locking Ramp | - | - | - | - | Outer Shroud Contact | - | - | 1A | - | - | - | 0.167 4.25mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | Shrouded - 4 Wall | - | - | - | - | Solder Retention | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B08B-XASK-1N-A(LF)(SN) JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | - | Circular | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 8 | 1 | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | 0.346 8.80mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 94V-0 | - | Board Guide | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S9B-ZR-SM2-TF(LF)(SN)(P) JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | - | Surface Mount, Right Angle | - | Circular | Tin | 0.094 2.40mm | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 50V | -25°C~85°C | Tape & Reel (TR) | - | ZH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | Shrouded - 4 Wall | - | - | - | - | Board Guide | - | UL94 V-0 | RoHS Compliant | - | ||
![]() S3B-ZR-SM2-TF(LF)(SN)(P) JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | - | Surface Mount, Right Angle | - | Circular | Tin | 0.094 2.40mm | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 50V | -25°C~85°C | Tape & Reel (TR) | - | ZH | - | - | Active | - | Solder | - | Header | 3 | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | Shrouded - 4 Wall | - | - | - | - | Board Guide | - | UL94 V-0 | RoHS Compliant | - | ||
![]() B06B-XASS-1-A-T(LF)(SN) JST Sales America Inc. | 4346 |
| - | 18 Weeks | - | - | Through Hole | - | Circular | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | - | XA | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 6 | 1 | TOP ENTRY, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.5mm | 0.346 8.80mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | 0.110 2.79mm | Shrouded - 4 Wall | - | - | 94V-0 | - | Board Guide | - | UL94 V-0 | RoHS Compliant | - |