- Number of Rows
- Series
- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
JST Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Contact Length - Post | UL Flammability Code | Features | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08JQ-ST JST Sales America Inc. | 4455 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | Square | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2012 | JQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 8 | 1 | SIDE ENTRY | - | Friction Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 8 | 2.5mm | 0.236 6.00mm | Board to Board | All | 0.098 2.50mm | Natural | - | 94V-0 | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 05JQ-ST JST Sales America Inc. | 480 | - | Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | Square | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2005 | JQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 5 | 1 | SIDE ENTRY | - | Friction Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 5 | - | 0.236 6.00mm | Board to Board | All | 0.098 2.50mm | Natural | - | 94V-0 | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 06JL-BT-E(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Square | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | JQ | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Receptacle | 6 | 1 | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.374 9.50mm | Board to Board | All | 0.098 2.50mm | Blue | 0.134 3.40mm | 94V-0 | Board Guide | UL94 V-0 | RoHS Compliant | - | ||
![]() 15JL-BT-E(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Square | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2010 | JL | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Receptacle | 15 | 1 | POLARIZED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.374 9.50mm | Board to Board | All | 0.098 2.50mm | Blue | 0.134 3.40mm | 94V-0 | Board Guide | UL94 V-0 | RoHS Compliant | - | ||
![]() 13JQ-ST JST Sales America Inc. | 1592 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | Square | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2012 | JQ | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 13 | 1 | SIDE ENTRY | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 13 | 2.5mm | 0.236 6.00mm | Board to Board | All | 0.098 2.50mm | Natural | - | 94V-0 | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 09JQ-ST JST Sales America Inc. | 5390 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | Square | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2012 | JQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | - | Receptacle | 9 | 1 | SIDE ENTRY | - | Friction Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 9 | 2.5mm | 0.236 6.00mm | Board to Board | All | 0.098 2.50mm | Natural | - | - | - | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 12P-SHVQ JST Sales America Inc. | In Stock | - | - | 18 Weeks | - | Board Edge, Through Hole, Right Angle | Square | Tin | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | - | HVQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | 1 | SIDE ENTRY | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | 2.5mm | 0.189 4.80mm | Board to Board | All | 0.098 2.50mm | Natural | 0.118 3.00mm | 94V-2 | - | UL94 V-2 | RoHS Compliant | - |