- Color
- Connector Type
- Contact Termination
- Contact Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Note
- Number of Rows
- Packaging
- Part Status
Attribute column
Manufacturer
JST Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Contact Resistance | Insulation Resistance | Row Spacing | Note | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Termination | Height | Length | Width | Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHR-14 JST Sales America Inc. | 13787 |
| Datasheet | 16 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | - | NOT SPECIFIED | Bronze, Tin | 85°C | -25°C | - | Bulk | 2008 | PH | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 14 | - | - | Natural | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 14 | - | - | - | 2A | - | 2mm | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Crimp | 6.4mm | 29.8mm | 4.5mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() XADRP-16V JST Sales America Inc. | 10340 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2005 | XAD | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 16 | 85°C | -25°C | Natural | 2 | - | COMPATIBLE CONTACT: SXA-001T-P0.6, POLARIZED | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 16 | Straight | 12mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | - | - | - | - | 0.098 (2.50mm) | Contacts Not Included | PLUG | 250V | 3A | 28 AWG | 20 AWG | - | - | Crimp | - | 24.7mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() VLR-04V JST Sales America Inc. | 70290 | - | Datasheet | 18 Weeks | Tin | Cable, Free Hanging, Panel | Free Hanging (In-Line) | POLYAMIDE66 | - | Nylon | - | NOT SPECIFIED | Bronze, Tin | - | - | - | Bulk | 2002 | VL | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 4 | 90°C | -25°C | White | 2 | - | - | - | Latch Holder | 600V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.244 6.20mm | 4 | Straight | 29.5mm | unknown | 18A | - | 6.2mm | - | FEMALE | - | - | NO | 600V | 10mOhm | 1GOhm | 8.2804 mm | Contacts Not Included | - | 600V | 20A | 22 AWG | 12 AWG | 12 AWG | - | Crimp | 18.2mm | 20.2mm | 29.5mm | 1.6mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() PUDP-10V-S JST Sales America Inc. | 79991 |
| Datasheet | 16 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | Copper | - | - | - | Bulk | 2010 | PUD | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 10 | - | - | Natural | 2 | - | - | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 10 | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() XAP-07V-1 JST Sales America Inc. | 116400 | - | Datasheet | 18 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Nylon | Polyamide | 28.349523g | NOT SPECIFIED | Brass | - | - | - | Bulk | 2004 | XA | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 7 | 85°C | -25°C | Natural | 1 | Female | - | 8536.69.40.40 | Latch Lock | 250V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 7 | Straight | 9.5mm | unknown | 3A | 250V | - | - | - | 94V-0 | White | - | - | 10mOhm | 1GOhm | - | Contacts Not Included | PLUG | 250V | 3A | 28 AWG | 20 AWG | 20 AWG | 250V | Crimp | 9.5mm | 19.8mm | 6.9mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PHDR-30VS JST Sales America Inc. | 3435 |
| Datasheet | 18 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | - | NOT SPECIFIED | Brass | - | - | - | Bulk | 2008 | PHD | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 30 | - | - | Natural | 2 | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 30 | - | - | - | - | - | 2mm | - | - | 94V-0 | - | - | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() XARP-06V JST Sales America Inc. | 349697 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2010 | XA | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 6 | 85°C | -25°C | Natural | 1 | Female | - | - | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 6 | Straight | 9.5mm | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | - | - | - | - | - | Contacts Not Included | PLUG | 250V | 3A | - | - | 20 AWG | - | Crimp | - | 17.3mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() VAR-2 JST Sales America Inc. | 77136 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | PA6 | - | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2010 | VA | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 2 | 85°C | -25°C | Natural | 1 | - | - | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.312 7.92mm | 2 | Straight | 14.3mm | unknown | - | - | - | - | - | 94V-0 | White | NO | - | - | - | - | Contacts Not Included | - | 250V | 7A | 20 AWG | 18 AWG | - | - | Crimp | - | 12.92mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() PALR-02VF JST Sales America Inc. | 39925 |
| Datasheet | 12 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | Brass | - | - | - | Bulk | 2008 | PA | no | Active | 1 (Unlimited) | EAR99 | Plug | 2 | - | - | Natural | 1 | Male | - | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 2 | - | - | - | - | - | 2mm | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() XARP-03V JST Sales America Inc. | 53615 | - | Datasheet | 16 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2010 | XA | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 3 | 85°C | -25°C | Natural | 1 | Female | - | - | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 3 | Straight | 9.5mm | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | White | - | - | - | - | - | Contacts Not Included | PLUG | 250V | 3A | - | - | 20 AWG | - | Crimp | - | 9.8mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SHR-10V-S JST Sales America Inc. | 1713 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2005 | SH | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 10 | - | - | Natural | 1 | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 10 | - | - | - | - | - | 1mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SYP-02TV-1 JST Sales America Inc. | 177210 |
| Datasheet | 16 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | Bronze, Tin | - | - | - | Bulk | 2008 | RCY | no | Active | 1 (Unlimited) | EAR99 | Plug | 2 | - | - | White | 1 | Male | - | 8536.69.40.30 | Locking Ramp | - | - | - | - | - | Female Socket | - | - | 0.098 2.50mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() EHR-9 JST Sales America Inc. | 178200 |
| Datasheet | 16 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Nylon | - | NOT SPECIFIED | Brass | - | - | - | Bulk | 2002 | EH | yes | Active | 1 (Unlimited) | - | Receptacle | 9 | - | - | Natural | 1 | - | POLARIZED | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 9 | Straight | 7.1mm | - | - | - | 2.5mm | - | - | - | White | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | 24.5mm | 3.8mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PALR-05VF JST Sales America Inc. | 10232 |
| Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2011 | PA | no | Active | 1 (Unlimited) | EAR99 | Plug | 5 | - | - | Natural | 1 | Male | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 5 | - | - | - | - | - | 2mm | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() GHR-15V-S JST Sales America Inc. | 3000 | - | Datasheet | 18 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | NOT SPECIFIED | Bronze | - | - | - | Bulk | 2005 | GH | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 15 | 85°C | -25°C | Natural | 1 | - | COMPATIBLE CONTACT: SSHL-002T-P0.2 | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.049 1.25mm | 15 | - | 5.7mm | unknown | 1A | 50V | 1.25mm | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | 26 AWG | - | Crimp | - | 20mm | 4.15mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PHDR-22VS JST Sales America Inc. | 13104 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Nylon | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2005 | PHD | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 22 | - | - | Natural | 2 | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 22 | - | - | - | - | - | 2mm | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() GHR-13V-S JST Sales America Inc. | 83719 |
| Datasheet | 18 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | Bulk | 2005 | GH | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 13 | 85°C | -25°C | Natural | 1 | - | COMPATIBLE CONTACT: SSHL-002T-P0.2 | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.049 1.25mm | 13 | - | - | - | 1A | 50V | 1.25mm | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | 26 AWG | - | Crimp | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PUDP-14V-S JST Sales America Inc. | 10100 |
| Datasheet | 16 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | Copper | - | - | - | Bulk | 2008 | PUD | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 14 | - | - | Natural | 2 | - | - | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 14 | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ZER-03V-S JST Sales America Inc. | 20541 | - | Datasheet | 18 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene | - | NOT SPECIFIED | Copper | - | - | - | Bulk | 2007 | ZE | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 3 | 85°C | -25°C | Natural | 1 | - | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.059 1.50mm | 3 | Straight | 7.5mm | unknown | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | - | 100V | 2A | 30 AWG | 24 AWG | - | - | Crimp | - | 6.3mm | 5.7mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() XARR-02V JST Sales America Inc. | 85164 |
| Datasheet | 18 Weeks | - | Panel | Panel Mount, Snap-In | - | - | Nylon | 9.071847g | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | Bulk | 2004 | XA | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 2 | 85°C | -25°C | Natural | 1 | - | - | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.098 2.50mm | 2 | Straight | 21.6mm | - | 3A | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | White | - | - | - | - | - | Contacts Not Included | - | 250V | 3A | 28 AWG | 20 AWG | - | - | Crimp | 23.876mm | 13.9mm | 23.876mm | - | No SVHC | RoHS Compliant | - | - |