- Connections
- Content
- Industrial packaging
- Manufacturer part #
- No. of rows
- Total number of pins
- Type
- Pins per row
- Series
- Connector contact surface
- Length
- RoHS-compliant
Attribute column
Manufacturer
JST Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Board contact surface | Case material | Connections | Connector contact surface | Content | CS | Dim | Factory colour | Industrial packaging | Manufacturer part # | Material (details) | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage (details) | Pin Ø | Pin shape | Pins | Pins per row | RoHS-compliant | Total number of pins | Series | Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 801036 JST | In Stock | - | - | Tin plated | Polyamide | Crimp | Tin plated | 1pc(s) | 2.50mm | (L x W x H) 9.9 x 5.75 x 10.4 mm | Ecru | No | 801036 | PA 66 UL94V-0 | 1 | 3A | 3A | 3A | 250V AC | 0.64mm | Square | 3 | 3 | Yes | 3 | XH | Connector pin strip, straight | 10.4mm | 9.9mm | 5.75mm | ||
![]() 800055 JST | In Stock | - | - | - | Polyamide | Crimp | Tin plated | 1pc(s) | 2.50mm | (L x W x H) 7.3 x 5.75 x 10.4 mm | Ecru | No | 800055 | PA 66 UL94V-0 | 1 | 3A | 3A | 3A | 250V AC | - | - | 2 | 2 | Yes | 2 | XH | Connector pin strip, straight | 10.4mm | 7.3mm | 5.75mm |