- Gender
- Insulation
- Length - Tab
- RoHS Status
- Terminal Type
- Termination
- Width - Tab
- Packaging
- Part Status
- Factory Lead Time
- Insulation Diameter
- Tab Thickness
Attribute column
Manufacturer
JST Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Material | Contact Materials | Insulation Materials | Insulator Material | Mounting Hole Dia | Operating Temperature (Max.) | Operating Temperature (Min.) | Tab Size | Termination Method | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Contact Finish | Approval Agency | Contact Resistance | Wire Gauge | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Rated Current | Wire Cross Section | Assembly Item Name | Cable Entry-Max | Length - Tab | Rated Voltage(DC) | Cable Entry-Min | Overall Length | Rated Voltage(AC) | Terminal Plating | Length | Width | Length - Overall | Tab Thickness | Width - Tab | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPS-21T-250 JST Sales America Inc. | 113975 | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | NO | NO | NO | - | Straight | Tin | CSA; TUV; UL | 6mOhm | 18-22 AWG | CONNECTOR ACCESSORY | 22 AWG | 18 AWG | - | 0.059 ~ 0.122 (1.50mm ~ 3.10mm) | Non-Insulated | Standard | 25A | - | CONTACT | 0.122 inch | 0.250 6.35mm | 250V | 0.059 inch | - | 250V | - | 20.8026mm | 7.6mm | 0.819 20.80mm | 0.032 0.81mm | 0.250 6.35mm | RoHS Compliant | Lead Free | ||
![]() SPS-01T-187 JST Sales America Inc. | 838748 | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | NO | NO | NO | - | Straight | Tin | CSA; TUV; UL | 6mOhm | 20-26 AWG | CONNECTOR ACCESSORY | 26 AWG | 20 AWG | - | 0.051 ~ 0.134 (1.30mm ~ 3.40mm) | Non-Insulated | Standard | 25A | - | CONTACT | 0.134 inch | 0.252 6.40mm | 250V | 0.051 inch | - | 250V | - | 17.1958mm | - | 0.677 17.20mm | 0.020 0.51mm | 0.187 4.75mm | RoHS Compliant | Lead Free | ||
![]() SFPS-61T-250 JST Sales America Inc. | 12655 | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | - | - | - | Right Angle | Tin | - | - | 14-18 AWG | - | 18 AWG | 14 AWG | WIRE TERMINAL | 0.083 ~ 0.154 (2.11mm ~ 3.91mm) | Non-Insulated | Angled - 90°, Flag | - | 2 mm2 | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | RoHS Compliant | Lead Free | ||
![]() SPS-61T-250 JST Sales America Inc. | 3528000 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | NO | NO | NO | - | Straight | Tin | CSA; TUV; UL | 6mOhm | 14-18 AWG | CONNECTOR ACCESSORY | 18 AWG | 14 AWG | - | 0.083 ~ 0.154 (2.11mm ~ 3.91mm) | Non-Insulated | Standard | 25A | - | CONTACT | 0.154 inch | 0.252 6.40mm | 250V | 0.083 inch | - | 250V | - | 20.8026mm | - | 0.819 20.80mm | 0.032 0.81mm | 0.250 6.35mm | RoHS Compliant | Lead Free | ||
![]() SFPS-41T-187 JST Sales America Inc. | 318500 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | - | - | - | Right Angle | Tin | - | - | 16-22 AWG | - | 22 AWG | 16 AWG | WIRE TERMINAL | 0.067 ~ 0.134 (1.70mm ~ 3.40mm) | Non-Insulated | Angled - 90°, Flag | - | 1.25 mm2 | - | - | 0.248 6.30mm | - | - | - | - | - | - | - | - | 0.020 0.51mm | 0.187 4.75mm | RoHS Compliant | Lead Free | ||
![]() SPS-51T-187 JST Sales America Inc. | 531075 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | NO | NO | NO | - | Straight | Tin | CSA; TUV; UL | 6mOhm | 14-20 AWG | CONNECTOR ACCESSORY | 20 AWG | 14 AWG | - | 0.075 ~ 0.142 (1.91mm ~ 3.61mm) | Non-Insulated | Standard | 25A | - | CONTACT | 0.142 inch | 0.252 6.40mm | 250V | 0.075 inch | - | 250V | - | 17.1958mm | - | 0.677 17.20mm | 0.020 0.51mm | 0.187 4.75mm | RoHS Compliant | Lead Free | ||
![]() SFO-61T-250A JST Sales America Inc. | 10748 |
| Datasheet | 16 Weeks | - | Free Hanging (In-Line), Right Angle | - | Brass | - | - | - | - | - | - | - | Reel | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | 14-18 AWG | - | - | - | TAB TERMINAL | 0.110 ~ 0.150 (2.79mm ~ 3.81mm) | Non-Insulated | Angled - 90°, Flag | - | 2 mm2 | - | - | 0.307 7.80mm | - | - | - | - | - | 16.1mm | 8mm | - | 0.031 0.79mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() SPS-91T-250 JST Sales America Inc. | 12000 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | 105°C | -40°C | - | - | Reel | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | NO | NO | NO | - | - | Tin | CSA; TUV; UL | 6mOhm | 10-14 AWG | CONNECTOR ACCESSORY | 14 AWG | 10 AWG | - | 0.118 ~ 0.185 (3.00mm ~ 4.70mm) | Non-Insulated | Standard | 25A | - | CONTACT | 0.185 inch | 0.252 6.40mm | 250V | 0.118 inch | - | 250V | - | 20.8026mm | - | 0.819 20.80mm | 0.032 0.81mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Brass | - | - | - | 1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Quick Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Quick Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Quick Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Copper | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Quick Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Copper | Vinyl | - | - | - | - | 6.35 x 0.8mm | Crimp | - | - | FLVDDF | - | - | - | - | - | Receptacle | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | ||
![]() SFPS-41T-187-8 JST Sales America Inc. | 247000 |
| Datasheet | 16 Weeks | - | Free Hanging (In-Line), Right Angle | - | Brass | - | - | - | - | - | - | - | Reel | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | 16-22 AWG | - | - | - | WIRE TERMINAL | 0.067 ~ 0.134 (1.70mm ~ 3.40mm) | Non-Insulated | Angled - 90°, Flag | - | 1.25 mm2 | - | - | 0.248 6.30mm | - | - | - | - | - | - | - | - | 0.031 0.79mm | 0.187 4.75mm | RoHS Compliant | - | ||
![]() SRSF-61T-250A JST Sales America Inc. | 15000 |
| - | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | Female | - | - | - | - | 5mm | Straight | Tin | - | - | 14-18 AWG | CONNECTOR ACCESSORY | 18 AWG | 14 AWG | - | - | Non-Insulated | Standard | - | - | - | - | 0.252 6.40mm | - | - | - | - | - | 20.9042mm | - | 0.823 20.90mm | - | 0.250 6.35mm | RoHS Compliant | Lead Free | ||
![]() STO-41T-187N JST Sales America Inc. | 186385 |
| Datasheet | 16 Weeks | - | Free Hanging (In-Line) | - | Brass | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | 16-20 AWG | - | - | - | TAB TERMINAL | 0.102 ~ 0.138 (2.59mm ~ 3.51mm) | Non-Insulated | Standard | - | 1.25 mm2 | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | 0.591 15.00mm | 0.032 0.81mm | 0.187 4.75mm | RoHS Compliant | - | ||
![]() STO-01-187N JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | - | - | - | - | - | Reel | 2010 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | - | - | - | - | - | - | - | 20-24 AWG | - | 24 AWG | 20 AWG | TAB TERMINAL | 0.059 ~ 0.102 (1.50mm ~ 2.59mm) | Non-Insulated | Standard | - | 0.5 mm2 | - | - | 0.248 6.30mm | - | - | - | - | - | 15.0114mm | - | 0.591 15.00mm | 0.020 0.51mm | 0.187 4.75mm | RoHS Compliant | - | ||
![]() FVDDFM2-250B JST Sales America Inc. | 10000 |
| Datasheet | 16 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Blue | Female and Male | 8536.90.40.00 | - | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | WIRE TERMINAL | 0.170 (4.32mm) | Non-Mating End Insulated | Stacked | - | 2.63 mm2 | - | - | 0.307 7.80mm | - | - | - | - | - | - | - | 0.874 22.20mm | - | 0.248 6.30mm | RoHS Compliant | - | ||
![]() FVDDF2-187A-5 JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | yes | Active | - | Standard | EAR99 | - | Blue | Female | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | 16 AWG | 14 AWG | PUSH-ON TERMINAL | 4.2926 mm | Non-Mating End Insulated | - | - | 2.63 mm2 | - | - | 5.9944mm | - | - | - | - | - | 18.6944mm | - | - | 508μm | 4.7498mm | RoHS Compliant | - |