- Gender
- Insulation
- Length - Tab
- RoHS Status
- Terminal Type
- Termination
- Width - Tab
- Packaging
- Part Status
- Factory Lead Time
- Insulation Diameter
- Tab Thickness
Attribute column
Manufacturer
JST Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Reach Compliance Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Length - Tab | Length | Length - Overall | Tab Thickness | Width - Tab | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIM-41T-110B JST Sales America Inc. | 3910 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | Brass | Reel | 2010 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Male | 8536.90.40.00 | - | - | 16-20 AWG | 20 AWG | 16 AWG | TAB TERMINAL | - | Non-Insulated | Standard | 1.25 mm2 | 0.472 12.00mm | 20.5994mm | 0.811 20.60mm | 0.020 0.51mm | 0.110 2.79mm | RoHS Compliant | Lead Free | ||
![]() SFO-41T-P187N-8 JST Sales America Inc. | 4438 |
| - | 18 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Phosphor Bronze | Reel | - | SFO | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | Tin | 16-20 AWG | 20 AWG | 16 AWG | - | 0.102 ~ 0.138 (2.59mm ~ 3.51mm) | Non-Insulated | Angled - 90°, Flag | - | 0.252 6.40mm | - | - | 0.020 0.51mm | 0.187 4.75mm | RoHS Compliant | - | ||
![]() FVDDF5.5-250A-TOR(S)(LF) JST Sales America Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | Copper | Reel | - | - | - | Active | Not Applicable | Crimp | - | Yellow | Female | - | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | 0.244 (6.20mm) | Non-Mating End Insulated | Standard | - | 0.307 7.80mm | 24.511mm | 0.965 24.51mm | 0.031 0.79mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() FVDDF2-375A JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | - | - | Tape & Reel (TR) | 2015 | - | yes | Active | - | Standard | EAR99 | Blue | Female | 8536.90.40.00 | unknown | - | - | 16 AWG | 14 AWG | PUSH-ON TERMINAL | 4.2926 mm | Non-Mating End Insulated | - | 2.63 mm2 | 11.9888mm | 25.1968mm | - | 1.0668mm | 9.525mm | RoHS Compliant | - | ||
![]() FLVZDF1.25-250A-TOR(S)(LF) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Free Hanging (In-Line) | - | Bulk | - | - | - | Active | - | Crimp | - | Red | Female | - | - | - | 16-22 AWG | - | - | - | 0.142 (3.61mm) | Fully Insulated | Standard | - | 0.307 7.80mm | - | 0.886 22.50mm | 0.031 0.79mm | 0.250 6.35mm | RoHS Compliant | Lead Free | ||
![]() LVDDF5.5-250A(LF) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | 0.550 (13.97mm) | Fully Insulated | Standard | - | 0.307 7.80mm | 24.9936mm | 0.984 25.00mm | 0.032 0.81mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() FVDDF1.25-110B-5(BZ)-TOR(LF) JST Sales America Inc. | In Stock | - | Datasheet | - | Free Hanging | - | - | Bulk | - | - | - | Active | Not Applicable | Standard | - | Yellow | Female | - | - | - | - | - | - | - | 3.2004 mm | Non-Mating End Insulated | - | - | 6.4008mm | 17.907mm | - | 508μm | 2.794mm | RoHS Compliant | - | ||
![]() FLVDDF2-250A(S)K JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | - | Free Hanging (In-Line) | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | - | 14-16 AWG | - | - | - | 0.169 (4.29mm) | Fully Insulated | Standard | - | 0.307 7.80mm | - | 0.827 21.00mm | 0.032 0.81mm | 0.250 6.35mm | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | Free Hanging | - | - | - | - | - | - | - | - | Standard | - | Blue | Female | - | - | - | - | 16 AWG | 14 AWG | - | 4.2926 mm | Fully Insulated | - | - | 7.7978mm | 21.0058mm | - | 812.8μm | 6.35mm | RoHS Compliant | - |