- Insulation
- Thickness
- Packaging
- RoHS Status
- Termination
- Part Status
- Moisture Sensitivity Level (MSL)
- Wire Gauge
- ECCN Code
- HTS Code
- Mounting Type
- Pbfree Code
Attribute column
Manufacturer
JST Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Materials | Insulation Materials | Insulator Material | Product Depth (mm) | Rad Hardened | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | HTS Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Stud Size | Overall Length | Features | Product Length (mm) | Length | Width | Thickness | Length - Overall | Width - Outer Edges | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-S8 JST Sales America Inc. | 4045 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2005 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 4 AWG | - | - | 4 AWG | RING TERMINAL | - | Non-Insulated | Flat Sided | 26.66 mm2 | 5/16 Stud | - | - | - | Brazed Seam | - | 29.9974mm | - | 0.071 1.80mm | 1.181 30.00mm | 0.472 12.00mm | Unknown | RoHS Compliant | - | ||
![]() SRA-51T-4 JST Sales America Inc. | 1171800 | - | Datasheet | 16 Weeks | - | Free Hanging (In-Line) | Brass | - | - | - | - | Bulk | 2010 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | Tin | 14-20 AWG | - | - | - | WIRE TERMINAL | 0.102 ~ 0.150 (2.59mm ~ 3.81mm) | Non-Insulated | Circular | 2 mm2 | - | FEMALE | - | - | - | - | 16.8mm | 7.5mm | 0.020 0.51mm | 0.661 16.80mm | 0.295 7.49mm | - | RoHS Compliant | Lead Free | ||
![]() SRA-51T-3 JST Sales America Inc. | 152186 |
| Datasheet | 16 Weeks | - | Free Hanging (In-Line) | Brass | - | - | - | - | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | Tin | 14-20 AWG | - | - | - | WIRE TERMINAL | 0.102 ~ 0.150 (2.59mm ~ 3.81mm) | Non-Insulated | Circular | 2 mm2 | - | FEMALE | - | - | - | - | - | - | 0.020 0.51mm | 0.661 16.80mm | 0.295 7.49mm | - | RoHS Compliant | - | ||
![]() R5.5-5 JST Sales America Inc. | 15470 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 10-12 AWG | 12 AWG | 10 AWG | 10 AWG | RING TERMINAL | - | Non-Insulated | Circular | 6.64 mm2 | 10 Stud | - | - | - | Brazed Seam | - | 19.812mm | - | 0.039 0.99mm | 0.780 19.81mm | 0.374 9.50mm | - | RoHS Compliant | - | ||
![]() 2-M4 JST Sales America Inc. | 296289 |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 14-16 AWG | 16 AWG | 14 AWG | 14 AWG | RING TERMINAL | - | Non-Insulated | Circular | 2.63 mm2 | 8 Stud | - | - | - | Brazed Seam | - | 14.4018mm | - | 0.031 0.79mm | 0.567 14.40mm | 0.260 6.60mm | No SVHC | RoHS Compliant | - | ||
![]() R1.25-5 JST Sales America Inc. | 61610 |
| Datasheet | 18 Weeks | Box | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 16-22 AWG | - | - | 16 AWG | RING TERMINAL | - | Non-Insulated | Circular | 1.65 mm2 | 10 Stud | - | - | - | Brazed Seam | - | 15.8mm | - | 0.031 0.79mm | 0.622 15.80mm | 0.315 8.00mm | - | RoHS Compliant | - | ||
![]() 8-4NS JST Sales America Inc. | 400 |
| - | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2010 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 8 AWG | - | - | 8 AWG | RING TERMINAL | - | Non-Insulated | Circular | 10.52 mm2 | 8 Stud | - | - | - | Brazed Seam | - | 16.51mm | - | 0.047 1.19mm | 0.650 16.51mm | 0.315 8.00mm | - | RoHS Compliant | - | ||
![]() R8-5 JST Sales America Inc. | 67330 | - | Datasheet | 16 Weeks | Box | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 8 AWG | - | - | 8 AWG | RING TERMINAL | - | Non-Insulated | D-Shaped | 10.52 mm2 | 10 Stud | - | - | - | Brazed Seam | - | 23.8mm | - | 0.047 1.19mm | 0.937 23.80mm | 0.472 12.00mm | - | RoHS Compliant | - | ||
![]() FV0.52LFK JST | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-S3 JST | 3860 | - | - | - | - | - | - | - | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uninsulated | - | - | - | - | 3.5mm | 12.3mm | - | - | - | - | 0.8mm | - | - | - | - | - | ||
| Tiny WHSL | 2600 |
| - | - | - | - | Copper | Vinyl | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | 5mm | 20.6mm | - | - | - | - | 0.8mm | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | Copper | Vinyl | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | 4mm | 27mm | - | - | - | - | 1mm | - | - | - | - | - | ||
![]() N1.25-3.7 JST | 6930 |
| - | - | - | - | - | Nylon | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | 3.5mm | 15.7mm | - | - | - | - | 0.8mm | - | - | - | - | - | ||
![]() R2-8 JST | 393 | - | - | - | - | - | - | - | - | 12(mm) | No | Box | - | - | - | - | - | - | - | Ring Tongue Terminal | Not Required | - | - | 14-16(AWG) | - | - | - | - | - | Non-Insulated | - | - | - | - | 8(mm) | 21.8mm | - | 21.8(mm) | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 2272 |
| - | - | - | - | Copper | Vinyl | - | - | - | - | - | R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | 4mm | 23.5mm | - | - | - | - | 1mm | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 156 | - | - | - | - | - | - | - | Uninsulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38-S8 JST Sales America Inc. | In Stock |
| Datasheet | 16 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2016 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 2 AWG | - | - | 2 AWG | RING TERMINAL | - | Non-Insulated | Flat Sided | 42.42 mm2 | 5/16 Stud | - | - | - | Brazed Seam | - | 37.9984mm | - | 0.071 1.80mm | 1.496 38.00mm | 0.610 15.49mm | - | RoHS Compliant | - | ||
![]() R2-5 JST Sales America Inc. | 79140 |
| Datasheet | 16 Weeks | Box | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 14-16 AWG | - | - | 14 AWG | RING TERMINAL | - | Non-Insulated | Circular | 2.63 mm2 | 10 Stud | - | - | - | Brazed Seam | - | 16.8mm | - | 0.031 0.79mm | 0.661 16.80mm | 0.374 9.50mm | - | RoHS Compliant | - |