- Package
- RoHS
- Colour
- Number of PINs Per Row
- Number of Rows
- Operating Temperature Range
- Pitch
- With Locker
- Reference Series
- With Wings
- Contact Materials
- Flame Retardant Rating
Attribute column
Manufacturer
JST Terminals - Wire to Board Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Mount | Number of pins | Certificates | Colour | Connector | Connector pinout layout | Connector series | Connector variant | Connector variant1 | Contact Materials | Contacts pitch | Electrical mounting | Flame Retardant Rating | Gross weight | Kind of connector | Number of PINs Per Row | Package | Plastic Material | Reference Series | RoHS | Type of connector | Wire size | With Locker | With Wings | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Number of Rows | HTS Code | Pitch | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Cable length | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Terminal Type | Operating Temperature Range | Hole Diameter | Wire Cross Section | Terminal Gender | Length | Length - Overall | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIN-41T-2.4S JST Sales America Inc. | 4030135 |
| Datasheet | 12 Weeks | - | Cable | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SIN | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.90.40.00 | - | Tin | 16-18 AWG | 18 AWG | 16 AWG | - | - | WIRE TERMINAL | 0.110 ~ 0.134 (2.79mm ~ 3.40mm) | Through Board | - | 0.094 (2.39mm) | 1.31 mm2 | FEMALE | 8.3058mm | 0.327 8.31mm | RoHS Compliant | Lead Free | ||
![]() SIN-81T-3.6S JST Sales America Inc. | 798000 |
| Datasheet | 16 Weeks | - | Cable | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SIN | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.90.40.00 | - | Tin | 12 AWG | - | - | - | 12 AWG | WIRE TERMINAL | 0.157 ~ 0.165 (3.99mm ~ 4.19mm) | Through Board | - | 0.140 (3.55mm) | 3.3 mm2 | FEMALE | 9.1948mm | 0.362 9.19mm | RoHS Compliant | Lead Free | ||
![]() SIN-002T-1.0 JST Sales America Inc. | 72170 |
| Datasheet | 16 Weeks | - | Cable | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SIN | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.90.40.00 | - | Tin | 26-28 AWG | 28 AWG | 26 AWG | - | - | WIRE TERMINAL | 0.031 ~ 0.051 (0.79mm ~ 1.30mm) | Through Board | - | 0.039 (1.00mm) | 0.13 mm2 | FEMALE | 5.7912mm | 0.228 5.79mm | RoHS Compliant | Lead Free | ||
![]() SIN-61T-2.6S JST Sales America Inc. | 798302 | - | Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SIN | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.90.40.00 | - | Tin | 14 AWG | - | - | - | 14 AWG | WIRE TERMINAL | 0.134 ~ 0.150 (3.40mm ~ 3.81mm) | Through Board | - | 0.098 (2.49mm) | 2 mm2 | FEMALE | 8.3058mm | 0.327 8.31mm | RoHS Compliant | Lead Free | ||
![]() SIN-21T-1.8S JST Sales America Inc. | 1261558 | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SIN | yes | Active | 1 (Unlimited) | Crimp | EAR99 | 1 | - | 8536.90.40.00 | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | WIRE TERMINAL | 0.059 ~ 0.118 (1.50mm ~ 3.00mm) | Through Board | - | 0.071 (1.80mm) | 0.83 mm2 | FEMALE | 7.5946mm | 0.299 7.59mm | RoHS Compliant | Lead Free | ||
![]() SIN-21T-1.8 JST Sales America Inc. | 36210 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SIN | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.90.40.00 | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | WIRE TERMINAL | 0.067 ~ 0.150 (1.70mm ~ 3.81mm) | Through Board | - | 0.071 (1.80mm) | 0.83 mm2 | FEMALE | 12.5984mm | 0.496 12.60mm | RoHS Compliant | Lead Free | ||
![]() PARP-12V JST | 11008 |
| Datasheet | - | - | - | - | - | White | - | - | - | - | - | - | - | - | UL94V-0 | - | - | 12 | Bag-packed | PA66 | PA | true | - | - | With locking buckle | Without Wings | - | - | - | - | - | - | - | - | 1 | - | 2mm | - | - | - | - | - | - | - | - | - | -25℃~+85℃ | - | - | - | - | - | - | - | ||
![]() XARP-07V-R JST | 370 |
| Datasheet | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | UL94V-0 | - | - | 7 | Bag-packed | PA66 | XA | true | - | - | With locking buckle | Without Wings | - | - | - | - | - | - | - | - | 1 | - | 2.5mm | - | - | - | - | - | - | - | - | - | -25℃~+85℃ | - | - | - | - | - | - | - | ||
| Tiny WHSL | 47 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YLR-04V-B JST | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLP-01V-E JST | In Stock | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | UL94V-0 | - | - | 1 | Bag-packed | PA66 | VL | true | - | - | With locking buckle | Without Wings | - | - | - | - | - | - | - | - | 1 | - | 6.2mm | - | - | - | - | - | - | - | - | - | -25℃~+90℃ | - | - | - | - | - | - | - | ||
![]() ZNDP-08V-A-S JST | 985 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLIP-02V-R JST | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | 2 | RoHS compliant | - | plug | 1x2 | SUR | contacts on both sides of wire | with lead | - | 0.8mm | - | - | 2g | female | - | - | - | - | - | wire-board | 32AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSH-11-PK-N JST | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XARR-05V-R JST | 300000 |
| - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | UL94V-0 | - | - | 5 | Bag-packed | PA66 | XA | true | - | - | Without a buckle | With Wings | - | - | - | - | - | - | - | - | 1 | - | 2.5mm | - | - | - | - | - | - | - | - | - | -25℃~+85℃ | - | - | - | - | - | - | - | ||
![]() YLP-04V-B JST | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10B-PHDSS-G JST | In Stock | - | - | - | gold flash | - | 10 | RoHS compliant | - | socket | 2x5 | PHD | - | - | - | 2mm | THT | - | 5g | male | - | - | - | - | - | wire-board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLR-02VF-E JST | 4800 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |