- Applications
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Kaga Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Control Features | Voltage - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT12A-4805WI Kaga Electronics USA | In Stock | - | Datasheet | 12 Weeks | Through Hole | 24-DIP Module, 9 Leads | -40°C~85°C | Tube | MTA12A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 12W | 2 | 83% | 1.6kV | 75V | 36V | Enable, Active High | -5V | Remote On/Off, OCP, OVP, SCP | RoHS Compliant | ||
![]() MT12A-4815SI Kaga Electronics USA | In Stock | - | Datasheet | 12 Weeks | Through Hole | 24-DIP Module, 9 Leads | -40°C~85°C | Tube | MTA12A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 12W | 1 | 87% | 1.6kV | 75V | 36V | Enable, Active High | - | Remote On/Off, OCP, OVP, SCP | RoHS Compliant | ||
![]() MT12A-2415WI Kaga Electronics USA | In Stock | - | Datasheet | 12 Weeks | Through Hole | 24-DIP Module, 9 Leads | -40°C~85°C | Tube | MTA12A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 12W | 2 | 88% | 1.6kV | 36V | 18V | Enable, Active High | -15V | Remote On/Off, OCP, OVP, SCP | RoHS Compliant |