- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- Series
- Size / Dimension
- Type
- Voltage - Isolation
- Current - Output (Max)
Attribute column
Manufacturer
Kaga Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPN30-12S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C | SPN30 (30W) | 4.39Lx2.95W x 1.26 H 111.5mmx75.0mmx32.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 30W | 1 | CB, CE | 78% | 3kV | 3A | - | - | No | Adjustable Output, Universal Input | ||
![]() SPN100-15S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN100 (100W) | 7.36Lx3.66W x 1.54 H 187.0mmx93.0mmx39.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 100W | 1 | CE, CSA, cUL, UL | 86% | 3kV | 7A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | ||
![]() SPN75-05S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN75 (75W) | 6.38Lx3.47W x 1.52 H 162.0mmx88.0mmx38.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 75W | 1 | CE, CSA, cUL, UL | 78% | 3kV | 15A | - | - | - | Adjustable Output, PFC, Universal Input | ||
![]() SPN150-12S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN150 (150W) | 7.72Lx4.21W x 1.77 H 196.0mmx107.0mmx45.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 150W | 1 | CE, CSA, cUL, UL | 86% | 3kV | 13A | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | ||
![]() SP50U-0533T Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SP50U-T (50W) | 6.46Lx3.66W x 1.30 H 164.0mmx93.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 50W | 3 | CE, CSA, cUL, UL | 70% | 3kV | 6A 1.4A 1A | 15V | -15V | - | Adjustable Output, DC Input Capable, Universal Input | ||
![]() SX15U-05S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SX15U (15W) | 3.31Lx2.72W x 1.34 H 84.0mmx69.0mmx34.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CSA, UL | 73% | 2kV | 3A | - | - | - | Adjustable Output | ||
![]() SP15U-05S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SP15U (15W) | 4.21Lx2.95W x 1.30 H 107.0mmx75.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CE, cUL, TUV, UL | 73% | 3kV | 3A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | ||
![]() SP15U-0533T Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SP15U-T (15W) | 4.21Lx2.95W x 1.30 H 107.0mmx75.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 3 | CE, cUL, TUV, UL | 73% | 3kV | 2A 450mA 450mA | 15V | -15V | - | Adjustable Output, DC Input Capable, Universal Input | ||
![]() KLT30F-0522 Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C | KLT15F (15W) | 5.00Lx1.97W x 0.89 H 127.0mmx50.0mmx22.6mm | Obsolete | Not Applicable | Open Frame | ITE (Commercial) | 15W | 3 | CE | 70% | 3kV | 4A 1.2A 500mA | 12V | -12V | Yes | Universal Input | ||
![]() SPN75-48S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN75 (75W) | 6.38Lx3.47W x 1.52 H 162.0mmx88.0mmx38.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 75W | 1 | CE, CSA, cUL, UL | 83% | 3kV | 1.6A | - | - | - | Adjustable Output, PFC, Universal Input | ||
![]() SPN15-24S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C | SPN15 (15W) | 3.41Lx2.80W x 1.26 H 86.5mmx71.0mmx32.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CB, CE | 80% | 3kV | 650mA | - | - | No | Adjustable Output, DC Input Capable, Universal Input | ||
![]() SPN30-15S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C | SPN30 (30W) | 4.39Lx2.95W x 1.26 H 111.5mmx75.0mmx32.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 30W | 1 | CB, CE | 79% | 3kV | 2.1A | - | - | No | Adjustable Output, Universal Input | ||
![]() SPN75-12S-M Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN75 (75W) | 6.38Lx3.47W x 1.52 H 162.0mmx88.0mmx38.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 75W | 1 | CE, CSA, cUL, UL | 82% | 3kV | 7A | - | - | - | Adjustable Output, PFC, Universal Input | ||
![]() SPN100-12S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN100 (100W) | 7.36Lx3.66W x 1.54 H 187.0mmx93.0mmx39.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 100W | 1 | CE, CSA, cUL, UL | 85% | 3kV | 8.6A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | ||
![]() SPN15-05S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C | SPN15 (15W) | 3.41Lx2.80W x 1.26 H 86.5mmx71.0mmx32.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CB, CE | 75% | 3kV | 3A | - | - | No | Adjustable Output, DC Input Capable, Universal Input | ||
![]() SPN100-48S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN100 (100W) | 7.36Lx3.66W x 1.54 H 187.0mmx93.0mmx39.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 100W | 1 | CE, CSA, cUL, UL | 87% | 3kV | 2.2A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | ||
![]() SPN75-12S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN75 (75W) | 6.38Lx3.47W x 1.52 H 162.0mmx88.0mmx38.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 75W | 1 | CE, CSA, cUL, UL | 82% | 3kV | 7A | - | - | - | Adjustable Output, PFC, Universal Input | ||
![]() SPN150-24S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN150 (150W) | 7.72Lx4.21W x 1.77 H 196.0mmx107.0mmx45.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 150W | 1 | CE, CSA, cUL, UL | 87% | 3kV | 7A | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | ||
![]() SPN75-15S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SPN75 (75W) | 6.38Lx3.47W x 1.52 H 162.0mmx88.0mmx38.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 75W | 1 | CE, CSA, cUL, UL | 83% | 3kV | 5.2A | - | - | - | Adjustable Output, PFC, Universal Input | ||
![]() SP30U-05S Kaga Electronics USA | In Stock | - | Datasheet | Chassis Mount | 0°C~60°C With Derating | SP30U (30W) | 4.88Lx3.11W x 1.30 H 124.0mmx79.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 30W | 1 | CE, cUL, TUV, UL | 72% | 3kV | 6A | - | - | - | Adjustable Output, DC Input Capable, Universal Input |