- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- Series
- Size / Dimension
- Type
- Voltage - Isolation
- Current - Output (Max)
Attribute column
Manufacturer
Kaga Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP50U-24S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP50U (50W) | 6.46Lx3.66W x 1.30 H 164.0mmx93.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 50W | 1 | CE, CSA, cUL, UL | 78% | 3kV | 2.3A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() SP30U-0533T Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP30U-T (30W) | 5.87Lx3.50W x 1.30 H 149.0mmx88.9mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 30W | 3 | CE, cUL, TUV, UL | - | 3kV | 4A 1A 500mA | 15V | -15V | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() SPN15-48S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C | SPN15 (15W) | 3.41Lx2.80W x 1.26 H 86.5mmx71.0mmx32.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CB, CE | 80% | 3kV | 300mA | - | - | No | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() SPN30-05S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C | SPN30 (30W) | 4.39Lx2.95W x 1.26 H 111.5mmx75.0mmx32.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 30W | 1 | CB, CE | 75% | 3kV | 6A | - | - | No | Adjustable Output, Universal Input | - | ||
![]() SPN50-12S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C | SPN50 (50W) | 5.30Lx3.17W x 1.46 H 134.5mmx80.5mmx37.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 50W | 1 | CB, CE | 78% | 3kV | 4.2A | - | - | No | Adjustable Output, Universal Input | - | ||
![]() SPN50-24S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C | SPN50 (50W) | 5.30Lx3.17W x 1.46 H 134.5mmx80.5mmx37.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 50W | 1 | CB, CE | 80% | 3kV | 2.1A | - | - | No | Adjustable Output, Universal Input | - | ||
![]() SP15U-0522T Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP15U-T (15W) | 4.69Lx3.29W x 1.27 H 119.0mmx83.6mmx32.3mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 3 | CE, cUL, TUV, UL | 73% | 3kV | 2A 500mA 500mA | 12V | -12V | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() SPN100-05S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SPN100 (100W) | 7.36Lx3.66W x 1.54 H 187.0mmx93.0mmx39.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 100W | 1 | CE, CSA, cUL, UL | 81% | 3kV | 20A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | ||
![]() WRT23FWX-U Kaga Electronics USA | In Stock | - | - | 24 Weeks | Chassis Mount | -5°C~40°C | WR (30W) | 3.88Lx1.32W x 3.82 H 98.5mmx33.5mmx97.0mm | Active | - | Linear | ITE (Commercial) | 30W | 2 | - | 79% | 2.5kV | 1A 1A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | Non-RoHS Compliant | ||
![]() SP30U-15S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP30U (30W) | 4.88Lx3.11W x 1.30 H 124.0mmx79.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 30W | 1 | CE, cUL, TUV, UL | 77% | 3kV | 2.1A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() SX30U-05S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C | SX30U (30W) | 4.09Lx2.72W x 1.38 H 104.0mmx69.0mmx35.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 30W | 1 | CSA, UL | 72% | 2kV | 6A | - | - | - | Adjustable Output | Non-RoHS Compliant | ||
![]() SX15U-15S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C | SX15U (15W) | 3.31Lx2.72W x 1.34 H 84.0mmx69.0mmx34.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CSA, UL | 76% | 2kV | 1A | - | - | - | Adjustable Output | - | ||
![]() SP50U-48S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP50U (50W) | 6.46Lx3.66W x 1.30 H 164.0mmx93.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 50W | 1 | CE, CSA, cUL, UL | 78% | 3kV | 1.2A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | Non-RoHS Compliant | ||
![]() SP50U-12S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP50U (50W) | 6.46Lx3.66W x 1.30 H 164.0mmx93.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 50W | 1 | CE, CSA, cUL, UL | 77% | 3kV | 4.6A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() SP50U-03S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP50U (50W) | 6.46Lx3.66W x 1.30 H 164.0mmx93.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 50W | 1 | CE, CSA, cUL, UL | 70% | 3kV | 10A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | Non-RoHS Compliant | ||
![]() SP50U-05S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP50U (50W) | 6.46Lx3.66W x 1.30 H 164.0mmx93.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 50W | 1 | CE, CSA, cUL, UL | 72% | 3kV | 10A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() SP80U-0522T Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP80U-T (80W) | 7.48Lx3.94W x 1.58 H 190.0mmx100.0mmx40.1mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 80W | 3 | CE, CSA, cUL, UL | - | 3kV | 10A 3A 1.5A | 12V | -12V | - | Adjustable Output, DC Input Capable, PFC, Universal Input | Non-RoHS Compliant | ||
![]() SP15U-15S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C With Derating | SP15U (15W) | 4.21Lx2.95W x 1.30 H 107.0mmx75.0mmx33.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CE, cUL, TUV, UL | 77% | 3kV | 1A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | ||
![]() SX30U-15S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C | SX30U (30W) | 4.09Lx2.72W x 1.38 H 104.0mmx69.0mmx35.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 30W | 1 | CSA, UL | 77% | 2kV | 2.1A | - | - | - | Adjustable Output | Non-RoHS Compliant | ||
![]() SX15U-24S Kaga Electronics USA | In Stock | - | Datasheet | - | Chassis Mount | 0°C~60°C | SX15U (15W) | 3.31Lx2.72W x 1.34 H 84.0mmx69.0mmx34.0mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 15W | 1 | CSA, UL | 78% | 2kV | 700mA | - | - | - | Adjustable Output | - |