- Part Status
- Series
- Applications
- Efficiency
- Form
- Input Type
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Voltage - Output
- Region Utilized
- Cord Length
Attribute column
Manufacturer
Kaga Electronics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTPS24-48005WA-VI-P2 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS24 (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 24W | cUL, PSE, UL | Level VI | Positive Center | Fixed Blade | 48V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | RoHS Compliant | ||
![]() KTPS65-1543DT-3P-VI-C-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS65 (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 65W | CB, CE, cUL, GS, PSE, UL | Level VI | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | RoHS Compliant | ||
![]() KTPS65-2032DT-3P-VI-C-P1 Kaga Electronics USA | In Stock | - | Datasheet | 12 Weeks | 0.684lb 310.26g | 0°C~40°C | KTPS65 (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 65W | CB, CE, cUL, GS, PSE, UL | Level VI | Positive Center | Cord (Sold Separately) | 20V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | RoHS Compliant | ||
![]() KUSB1052 Kaga Electronics USA | In Stock | - | Datasheet | - | - | 10°C~40°C | - | 2.05Lx1.14W x 1.81 H 52.0mmx28.9mmx46.0mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | cULus | Level V | - | Fixed Blade | 5V | Wall Mount (Class II) | - | - | NEMA 1-15P | USB A Receptacle | 300mW Max | - | ||
![]() KTPS24-1220DT 2P Kaga Electronics USA | In Stock | - | Datasheet | - | 0.366lb 166.01g | 0°C~40°C | KTPS24 (24W) | 3.46Lx1.97W x 1.34 H 88.0mmx50.0mmx34.0mm | Obsolete | Not Applicable | ITE (Commercial) | 24W | CB, CE | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS05-07510U Kaga Electronics USA | In Stock | - | Datasheet | - | 0.243lb 110.22g | 0°C~40°C | KTPS05 (5W) | 2.05Lx1.14W x 1.81 H 52.0mmx29.0mmx46.0mm | Obsolete | Not Applicable | ITE (Commercial) | 7.5W | - | Level V | Positive Center | Fixed Blade | 7.5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS05-05015U-MICROB Kaga Electronics USA | In Stock | - | Datasheet | - | 0.243lb 110.22g | 0°C~40°C | KTPS05-MICROB (7W) | 2.05Lx1.14W x 1.81 H 52.0mmx28.9mmx46.0mm | Obsolete | Not Applicable | ITE (Commercial) | 7.5W | - | Level V | - | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Micro | - | - | ||
![]() KTPS200-18110/S Kaga Electronics USA | In Stock | - | Datasheet | - | 1.9lbs 861.8g | 0°C~40°C | KTPS200 (200W) | 7.99Lx3.19W x 1.67 H 203.0mmx81.0mmx42.3mm | Obsolete | Not Applicable | ITE (Commercial) | 198W | CB, CE | Level V | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | - | ||
![]() KTPS200-24083 Kaga Electronics USA | In Stock | - | Datasheet | - | 1.9lbs 861.8g | 0°C~40°C | KTPS200 (200W) | 7.20Lx3.19W x 1.67 H 183.0mmx81.0mmx42.3mm | Obsolete | Not Applicable | ITE (Commercial) | 199W | CB, CE | Level V | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | - | ||
![]() KTPS200-18110-VI Kaga Electronics USA | In Stock | - | Datasheet | 12 Weeks | 1.9lbs 861.8g | 0°C~40°C | KTPS200 (200W) | 7.20Lx3.19W x 1.67 H 183.0mmx81.0mmx42.3mm | Active | Not Applicable | ITE (Commercial) | 198W | CB, CE, cUL, GS, PSE, UL | Level VI | - | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | RoHS Compliant | ||
![]() KTPS12-05920WA-VI-P1R Kaga Electronics USA | In Stock | - | Datasheet | 14 Weeks | 0.278lb 126.1g | 0°C~40°C | KTPS12 (12W) | 2.83Lx1.34W x 1.65 H 72.0mmx34.0mmx42.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 12W | cUL, PSE, UL | Level VI | Positive Center | Fixed Blade | 5.9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | RoHS Compliant | ||
![]() KTPS10-05020WA Kaga Electronics USA | In Stock | - | Datasheet | - | 0.278lb 126.1g | 0°C~40°C | KTPS10 (10W) | 2.83Lx1.34W x 1.65 H 72.0mmx34.0mmx42.0mm | Obsolete | Not Applicable | ITE (Commercial) | 10W | - | Level V | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS24-0925DT 2P Kaga Electronics USA | In Stock | - | Datasheet | - | 0.366lb 166.01g | 0°C~40°C | KTPS24 (24W) | 3.46Lx1.97W x 1.34 H 88.0mmx50.0mmx34.0mm | Obsolete | Not Applicable | ITE (Commercial) | 23W | CB, CE | Level V | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS24-1516DT 2P Kaga Electronics USA | In Stock | - | Datasheet | - | 0.366lb 166.01g | 0°C~40°C | KTPS24 (24W) | 3.46Lx1.97W x 1.34 H 88.0mmx50.0mmx34.0mm | Obsolete | Not Applicable | ITE (Commercial) | 24W | CB, CE | Level V | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS24-12020WA Kaga Electronics USA | In Stock | - | Datasheet | - | 0.327lb 148.32g | 0°C~40°C | KTPS24 (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Obsolete | Not Applicable | ITE (Commercial) | 24W | - | Level V | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS120-20060-VI Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS120 (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 120W | CB, CE, cUL, GS, PSE, UL | Level VI | - | Cord (Sold Separately) | 20V | Desktop (Class I) | International | 39.4 1.00m | - | - | - | RoHS Compliant | ||
![]() KTPS05-05015U Kaga Electronics USA | In Stock | - | Datasheet | - | 0.243lb 110.22g | 0°C~40°C | KTPS05 (5W) | 2.05Lx1.14W x 1.81 H 52.0mmx28.9mmx46.0mm | Obsolete | Not Applicable | ITE (Commercial) | 7.5W | - | Level V | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS40-1233DT 3P Kaga Electronics USA | In Stock | - | Datasheet | - | 0.613lb 278.05g | 0°C~40°C | KTPS40 (40W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Obsolete | Not Applicable | ITE (Commercial) | 40W | CB, CE | Level V | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS05-03315U Kaga Electronics USA | In Stock | - | Datasheet | - | 0.243lb 110.22g | 0°C~40°C | KTPS05 (5W) | 2.05Lx1.14W x 1.81 H 52.0mmx29.0mmx46.0mm | Obsolete | Not Applicable | ITE (Commercial) | 5W | - | Level V | Positive Center | Fixed Blade | 3.3V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | ||
![]() KTPS50-1827DT 3P Kaga Electronics USA | In Stock | - | Datasheet | - | 0.613lb 278.05g | 0°C~40°C | KTPS50 (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Obsolete | Not Applicable | ITE (Commercial) | 50W | CB, CE | Level V | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - |