- Part Status
- Series
- Applications
- Efficiency
- Form
- Input Type
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Voltage - Output
- Region Utilized
- Cord Length
Attribute column
Manufacturer
Kaga Electronics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTPS24-15016WA Kaga Electronics USA | In Stock | - | Datasheet | - | 0.327lb 148.32g | 0°C~40°C | KTPS24 (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Obsolete | Not Applicable | ITE (Commercial) | 24W | - | Level V | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() KTPS10-03320WA Kaga Electronics USA | In Stock | - | Datasheet | - | 0.278lb 126.1g | 0°C~40°C | KTPS10 (10W) | 2.83Lx1.34W x 1.65 H 72.0mmx34.0mmx42.0mm | Obsolete | Not Applicable | ITE (Commercial) | 6.6W | - | Level V | Positive Center | Fixed Blade | 3.3V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | ||
![]() KTPS18-05030WA-VI-P2 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS18 (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 15W | cUL, PSE, UL | Level VI | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS24-48005MP-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS24 (24W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | ITE (Commercial) | 24W | CB, CE, cUL, GS, PSE, RCM, UL | Level VI | Positive Center | Multi-Blade (Included) | 48V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS18-05930DT-2P-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS18 (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 18W | CB, CE, cUL, GS, PSE, RCM, UL | Level VI | Positive Center | Cord (Sold Separately) | 5.9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS18-18011DT-2P-VI-P2 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS18 (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CB, CE, cUL, GS, PSE, RCM, UL | Level VI | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS24-07030DT-2P-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS24 (24W) | 3.46Lx1.97W x 1.34 H 88.0mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 21W | CB, CE, cUL, GS, PSE, UL | Level VI | Positive Center | Cord (Sold Separately) | 7V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS24-09025DT-2P-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS24 (24W) | 3.46Lx1.97W x 1.34 H 88.0mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 23W | CB, CE, cUL, GS, PSE, UL | Level VI | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS24-48005DT-2P-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS24 (24W) | 3.46Lx1.97W x 1.34 H 88.0mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | - | Level VI | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS05-12006U-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | 0.243lb 110.22g | 0°C~40°C | KTPS05 (5W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | ITE (Commercial) | 7.2W | cUL, UL | Level VI | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS18-05930WA-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS18 (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 18W | cUL, PSE, UL | Level VI | Positive Center | Fixed Blade | 5.9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS18-07525WA-VI-P2 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS18 (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 19W | cUL, PSE, UL | Level VI | Positive Center | Fixed Blade | 7.5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS18-16012WA-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS18 (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 19W | cUL, PSE, UL | Level VI | Positive Center | Fixed Blade | 16V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS36-090334WA-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS36 (36W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 30W | cUL, UL | Level VI | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS18-12016MP-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 10 Weeks | - | 0°C~40°C | KTPS18 (18W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | ITE (Commercial) | 19W | CB, CE, cUL, GS, PSE, RCM, UL | Level VI | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS05-09006U-VI-P2 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | 0.243lb 110.22g | 0°C~40°C | KTPS05 (5W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 5.4W | cUL, UL | Level VI | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS05-05015U-VI-P3 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | 0.243lb 110.22g | 0°C~40°C | KTPS05 (5W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 7.5W | cUL, UL | Level VI | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS24-05040WA-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 10 Weeks | - | 0°C~40°C | KTPS24 (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 20W | cUL, PSE, UL | Level VI | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS18-05030MP-VI-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | 0°C~40°C | KTPS18 (18W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | ITE (Commercial) | 15W | CB, CE, cUL, GS, PSE, RCM, UL | Level VI | Positive Center | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant | ||
![]() KTPS12-05025WA-VI-P1R Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | 0.278lb 126.1g | 0°C~40°C | KTPS12 (12W) | 2.83Lx1.34W x 1.65 H 72.0mmx34.0mmx42.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 13W | cUL, PSE, UL | Level VI | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | RoHS Compliant |