- Diode Type
- ECCN Code
- HTS Code
- Moisture Sensitivity Level (MSL)
- Peak Reflow Temperature (Cel)
- RoHS Status
- Time@Peak Reflow Temperature-Max (s)
- Additional Feature
- Capacitance
- Configuration
- Current - Leakage
- Depth
Attribute column
Manufacturer
Kamaya Electric PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Direction | Current - Leakage | Voltage - Clamping | Voltage - Working | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSPC16701B02TP Kamaya Electric | 1195000 | - | - | SMD/SMT | - | 2 | - | - | Tape and Reel | e3 | yes | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | 8541.10.00.50 | 200FF | - | - | 250 | 800μm | 30 | - | - | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | Bidirectional | 1μA | 100V | 20V | 1.6mm | No | RoHS Compliant | ||
![]() SPC10501A01TH Kamaya Electric | 300000 | - | - | - | YES | - | SILICON | 1 | - | - | - | 1 (Unlimited) | 2 | EAR99 | - | - | - | LOW CAPACITANCE | 8541.10.00.50 | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-PDSO-R2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | Non-RoHS Compliant |