- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Body Orientation | Brand | Case Code - in | Case Code - mm | Contact Classification | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Gender | Subcategory | Power Rating | Technology | Termination Style | Number of Contacts | Contact Gender | Number of Ports | Family | Product Type | Current Rating (Max) | Shell Plating | Product | Features | Product Category | Strain Relief | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/20-333FPA Kamaya Electric | In Stock | - | - | Silver | 14 | Straight | Kamaya | 0201 | 0603 | 14Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Cable | -55C to 125C | 38.07(mm) | - | No | Details | 20-27 | Solder | 0.000006 oz | 700VDC/500VAC | MouseReel | RMC | 1 % | Standard | Circular | 33 kOhms | Automotive Grade | PL | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 14(POS) | SKT | 1(Port) | MS | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 67.41(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 31.75(mm) | ||
![]() RMC1/20-201FPA Kamaya Electric | In Stock | - | - | Gold | 21 | Straight | Kamaya | 0201 | 0603 | 21Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Wall | -65C to 175C | 43.3(mm) | Not Required(mm) | No | Details | 23-21 | Crimp | 0.000006 oz | 1250VDC/900VAC | MouseReel | RMC | 1 % | Standard | Circular | 200 Ohms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 21(POS) | PIN | 1(Port) | CTVP | Thick Film Resistors | 13(A) | Cadmium | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 32.66(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 43.3(mm) | ||
![]() RMC1/20-185FPA Kamaya Electric | In Stock | - | - | Gold | 6 | Straight | Kamaya | 0201 | 0603 | 6Signal | - | 15000 | Kamaya | + 155 C | - 55 C | Cable | -65C to 200C | - | 32.13(mm) | No | Details | 16-6 | Crimp | 0.000006 oz | 850VDC/600VAC | MouseReel | RMC | 1 % | Standard | Circular | 1.8 MOhms | Automotive Grade | PL | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 6(POS) | PIN | 1(Port) | MS27473 | Thick Film Resistors | - | Electroless Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 22.63(mm) | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/20-4R3FPA Kamaya Electric | In Stock | - | - | Gold | 5 | Straight | Kamaya | 0201 | 0603 | 5Signal | - | 15000 | Kamaya | + 155 C | - 55 C | Wall | -65C to 175C | 31.3(mm) | Not Required(mm) | No | Details | 15-5 | Crimp | 0.000006 oz | 1250VDC/900VAC | MouseReel | RMC | 1 % | Standard | Circular | 4.3 Ohms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 5(POS) | PIN | 1(Port) | TVP | Thick Film Resistors | - | Cadmium Over Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 32.74(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 31.3(mm) | ||
![]() RMC1/20-101FPA Kamaya Electric | In Stock | - | - | Silver | 3 | Straight | Kamaya | 0201 | 0603 | 3Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Box | -55C to 125C | 38(mm) | Not Required(mm) | No | Details | 20-3 | Solder | 0.000006 oz | 1250VDC/900VAC | MouseReel | RMC | 1 % | Standard | Circular | 100 Ohms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 3(POS) | PIN | 1(Port) | GT | Thick Film Resistors | - | Cadmium | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 33.8(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 38(mm) | ||
![]() RMC1/20-515FPA Kamaya Electric | In Stock | - | - | Silver | 2 | Right Angle | Kamaya | 0201 | 0603 | 2Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Cable | -55C to 125C | - | 36.5(mm) | No | Details | 18-3 | Solder | 0.000006 oz | 1250VDC/900VAC | MouseReel | RMC | 1 % | Standard | Circular | 5.1 MOhms | Automotive Grade | PL | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 2(POS) | PIN | 1(Port) | GT | Thick Film Resistors | - | Zinc Alloy | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 74.48(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 71.25(mm) | ||
![]() RMC1/20-473FPA Kamaya Electric | In Stock | - | - | Gold | 66 | Straight | Kamaya | 0201 | 0603 | 66Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Wall | -65C to 200C | 33.32(mm) | Not Required(mm) | No | Details | 18-35 | Crimp | 0.000006 oz | 500VDC/400VAC | MouseReel | RMC | 1 % | Standard | Circular | 47 kOhms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 66(POS) | PIN | 1(Port) | MS27497 | Thick Film Resistors | - | Electroless Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 24.05(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 33.32(mm) | ||
![]() RMC1/20-102FPA Kamaya Electric | In Stock | - | - | Silver | 2 | Straight | Kamaya | 0201 | 0603 | 2Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Box | -55C to 125C | - | - | No | Details | 16-11 | Crimp | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | Circular | 1 kOhms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 2(POS) | SKT | 1(Port) | AIBC | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/20-680FPA Kamaya Electric | In Stock | - | - | Gold | 11 | Straight | Kamaya | 0201 | 0603 | 11Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Box | -55C to 125C | 33.3(mm) | Not Required(mm) | No | - | 18-11 | Solder | 0.000006 oz | 1000VAC | MouseReel | RMC | 1 % | Standard | Circular | 68 Ohms | - | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 11(POS) | PIN | 1(Port) | PT | Thick Film Resistors | 13/Contact(A) | Cadmium Over Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 23.9(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 33.3(mm) | ||
![]() RMC1/20-510FPA Kamaya Electric | In Stock | - | - | Gold | 3 | Straight | Kamaya | 0201 | 0603 | 3Signal | - | 15000 | Kamaya | + 155 C | - 55 C | Wall | -65C to 200C | 20.62(mm) | Not Required(mm) | No | - | 8-98 | Crimp | 0.000006 oz | 850VDC/600VAC | MouseReel | RMC | 1 % | Standard | Circular | 51 Ohms | - | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 3(POS) | SKT | 1(Port) | MS27472 | Thick Film Resistors | - | Cadmium Over Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 22.35(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 20.62(mm) | ||
![]() RMC1/20-561FPA Kamaya Electric | In Stock | - | - | Gold | 26 | Straight | Kamaya | 0201 | 0603 | 26Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Jam Nut | -65C to 200C | 41.28(mm) | 44.73(mm) | No | Details | 17-26 | Crimp | 0.000006 oz | 850VDC/600VAC | MouseReel | RMC | 1 % | Standard | Circular | 560 Ohms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 26(POS) | PIN | 1(Port) | D38999 | Thick Film Resistors | - | Electroless Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 31.9(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 41.28(mm) | ||
![]() RMC1/20-474FPA Kamaya Electric | In Stock | - | - | Gold | 18 | Straight | Kamaya | 0201 | 0603 | 18Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Wall | -65C to 200C | 31.3(mm) | Not Required(mm) | No | Details | 15-18 | Crimp | 0.000006 oz | 850VDC/600VAC | MouseReel | RMC | 1 % | Standard | Circular | 470 kOhms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 18(POS) | SKT | 1(Port) | D38999 | Thick Film Resistors | - | Passivated | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 32.74(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 31.3(mm) | ||
![]() RMC1/20-204FPA Kamaya Electric | In Stock | - | - | Silver | 4 | Straight | Kamaya | 0201 | 0603 | (1/3)Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Box | -55C to 125C | 34.93(mm) | Not Required(mm) | No | - | 18-13 | Crimp | 0.000006 oz | 700VDC/500VAC | MouseReel | RMC | 1 % | Standard | Circular | 200 kOhms | - | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 4(POS) | SKT | 1(Port) | ACC | Thick Film Resistors | - | Electroless Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 40.18(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 34.93(mm) | ||
![]() RMC1/20-305FPA Kamaya Electric | In Stock | - | - | Gold | 23 | Straight | Kamaya | 0201 | 0603 | (2/21)Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Wall | -65C to 200C | 33.7(mm) | Not Required(mm) | No | Details | 17-99 | Crimp | 0.000006 oz | 850VDC/600VAC | MouseReel | RMC | 1 % | Standard | Circular | 3 MOhms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 23(POS) | PIN | 1(Port) | CTVPS | Thick Film Resistors | - | Electroless Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 32.69(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 33.7(mm) | ||
![]() RMC1/20-911FPA Kamaya Electric | In Stock | - | - | Gold Over Nickel | 15 | Straight | Kamaya | 0201 | 0603 | 15Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Cable | -55C to 125C | 50.9(mm) | Not Required(mm) | No | Details | 28-17 | Solder | 0.000006 oz | 25 V | MouseReel | RMC | 1 % | Standard | Circular | 910 Ohms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 15(POS) | SKT | 1(Port) | GT | Thick Film Resistors | - | Zinc Cobalt | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | Yes | 65(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 50.9(mm) | ||
![]() RMC1/20-133FPA Kamaya Electric | In Stock | - | - | Gold | 37 | Straight | Kamaya | 0201 | 0603 | 37Signal | - | 15000 | Kamaya | + 155 C | - 55 C | Cable | -65C to 200C | - | 28.98(mm) | No | Details | 14-35 | Crimp | 0.000006 oz | 500VDC/400VAC | MouseReel | RMC | 1 % | Standard | Circular | 13 kOhms | Automotive Grade | PL | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 37(POS) | SKT | 1(Port) | MS27473 | Thick Film Resistors | - | Cadmium | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 23.82(mm) | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/20-245FPA Kamaya Electric | In Stock | - | - | Silver | 19 | Straight | Kamaya | 0201 | 0603 | 19Signal | Copper Alloy | 15000 | Kamaya | + 155 C | - 55 C | Cable | -55C to 125C | Not Required(mm) | 43.1(mm) | No | Details | 22-14 | Solder | 0.000006 oz | 700VDC/500VAC | MouseReel | RMC | 1 % | Standard | Circular | 2.4 MOhms | Automotive Grade | PL | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 19(POS) | SKT | 1(Port) | AC | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 50(mm) | 0.23 mm | 0.6 mm | 0.3 mm | Not Required(mm) | ||
![]() RMC1/20-153FPA Kamaya Electric | In Stock | - | - | Gold | 15 | Straight | Kamaya | 0201 | 0603 | (1/14)Signal | - | 15000 | Kamaya | + 155 C | - 55 C | Jam Nut | -65C to 200C | 38.1(mm) | 41.55(mm) | No | Details | 15-15 | Crimp | 0.000006 oz | 850VDC/600VAC | MouseReel | RMC | 1 % | Standard | Circular | 15 kOhms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 15(POS) | PIN | 1(Port) | TV | Thick Film Resistors | 13/7.5(A) | Passivated | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 31.67(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 38.1(mm) | ||
![]() RMC1/20-155FPA Kamaya Electric | In Stock | - | - | Gold | 8 | Straight | Kamaya | 0201 | 0603 | 8Signal | - | 15000 | Kamaya | + 155 C | - 55 C | Flange | -65C to 200C | 33.32(mm) | Not Required(mm) | No | Details | 17-8 | Crimp | 0.000006 oz | 1250VDC/900VAC | MouseReel | RMC | 1 % | Standard | Circular | 1.5 MOhms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 8(POS) | SKT | 1(Port) | TVPS | Thick Film Resistors | 13(A) | Electroless Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 32.74(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 33.32(mm) | ||
![]() RMC1/20-121FPA Kamaya Electric | In Stock | - | - | Gold | 29 | Straight | Kamaya | 0201 | 0603 | 29Signal | - | 15000 | Kamaya | + 155 C | - 55 C | Flange | -65C to 200C | 46.02(mm) | Not Required(mm) | No | Details | 25-29 | Crimp | 0.000006 oz | 850VDC/600VAC | MouseReel | RMC | 1 % | Standard | Circular | 120 Ohms | Automotive Grade | RCP | Resistors | 50 mW (1/20 W) | Thick Film | SMD/SMT | 29(POS) | SKT | 1(Port) | TVPS | Thick Film Resistors | 13(A) | Electroless Nickel | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | No | 32.77(mm) | 0.23 mm | 0.6 mm | 0.3 mm | 46.02(mm) |