- Series
- Manufacturer
- Tolerance
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Resistance
- Technology
- Temperature Coefficient
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/16SC4533FTH Kamaya Electric | 17 |
| - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 453 kOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SF06Q_FTL Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | - | - | 5000 | Kamaya | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SF | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | Thin Film Resistors - SMD | - | - | - | - | - | ||
![]() RMC1/20-130FPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | 0.000006 oz | 25 V | - | MouseReel | RMC | - | 1 % | - | - | Standard | 13 Ohms | - | - | Automotive Grade | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/20-111FPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | 0.000006 oz | 25 V | - | MouseReel | RMC | - | 1 % | - | - | Standard | 110 Ohms | - | - | Automotive Grade | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() MF08Q_BTL Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | - | - | 5000 | Kamaya | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MF | - | 0.1 % | - | - | - | 1 MOhms | - | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - | - | Thin Film Resistors - SMD | - | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/20-755FPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | 0.000006 oz | 25 V | - | MouseReel | RMC | - | 1 % | - | - | Standard | 7.5 MOhms | - | - | Automotive Grade | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/16SC2701DTH Kamaya Electric | 46 |
| - | 0402 (1005 Metric) | - | - | 0402 | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | AEC-Q200 | Details | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | * | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | ±50ppm/°C | 2.7 kOhms | - | Thick Film | General Purpose | 0.063W, 1/16W | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() RMC1/32-2201FPA Kamaya Electric | In Stock | - | - | 01005 (0402 Metric) | - | - | 1005 | 2 | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.13 | 0.4 | - | SMT | 0.2 | - | Active | - | Non-Compliant | - | 15 V | -55°C ~ 125°C | MouseReel | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 2.2 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | Resistors | 30 mW (1/32 W) | Tape, Paper | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.03 | 15 | - | 1005 | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RGC1/16C624DTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/10C4872DTP Kamaya Electric | 42 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | AEC-Q200 | - | 0.000194 oz | 150 V | - | MouseReel | * | - | 0.5 | e3 | - | 50 | 48700 | TIN | - | General Purpose | - | PRECISION | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/32-5600FPA Kamaya Electric | 49 |
| - | 01005 (0402 Metric) | - | - | 1005 | 2 | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.13 | 0.4 | - | SMT | 0.2 | - | Active | - | - | - | 15 V | -55°C ~ 125°C | MouseReel | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 560 Ohms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | Resistors | 30 mW (1/32 W) | Tape, Paper | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.03 | 15 | - | 1005 | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/20-510JPA Kamaya Electric | 35 |
| - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | 2 | Kamaya | 0201 | 0603 | 15000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | - | Active | - | Details | 0.000006 oz | 25 V | -55°C ~ 155°C | MouseReel | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | e3 | 2 | ±200ppm/°C | 510 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.05 | 25 | - | 201 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/4-471JTE Kamaya Electric | 8 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 471 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-391JTE Kamaya Electric | 15 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | AEC-Q200 | Non-Compliant | 0.000564 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 391 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() WR04X4643FTL Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16C3303DTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | RGC1/16C334DTP | Active | AEC-Q200 | Details | 0.000071 oz | 50 V | - | MouseReel | * | - | 0.5 % | - | - | 50 PPM / C | 330 kOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K1501FTP Kamaya Electric | 9 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | RMC1/10K152FTP | Active | AEC-Q200 | Details | 0.000234 oz | 150 V | -55°C ~ 155°C | MouseReel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 1.5 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/2K15R0FTE Kamaya Electric | 28 |
| - | 2010 (5025 Metric) | WRAPAROUND | SURFACE MOUNT | 2010 | 2 | Kamaya | 2010 | 5025 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 5 | RECTANGULAR PACKAGE | SMT | 2.5 | RMC1/2K150FTE | Active | AEC-Q200 | - | 0.001236 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | e3 | 2 | ±100ppm/°C | 15 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.75W, 3/4W | - | Resistors | 750 mW (3/4 W) | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.75 | 200 | - | 2010 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | - | ||
![]() RGC1/20C2203BPA Kamaya Electric | 38 |
| - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | 25 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 220 kOhms | - | - | General Purpose | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/16SK2804FTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 50 V | - | - | RGC | - | 1 % | - | - | 100 PPM / C | 2.8 MOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - |