- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Failure Rate | Interface | Memory Size | RAM Size | Data Bus Width | Product Type | Max Frequency | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/8K3093DTP Kamaya Electric | 10 |
| - | - | 1206 (3216 Metric) | - | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 309 kOhms | - | - | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RMC1/10K3904FTP Kamaya Electric | 10 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 3.9 MOhms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | ||
![]() RGC1/16C1602DTP Kamaya Electric | 10 |
| - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 16 kOhms | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RMC1/10K3923BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K36R0DTP Kamaya Electric | 40 |
| - | Surface Mount | 0805 (2012 Metric) | 100 | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | FLASH | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Compliant | 150 V | -55°C ~ 155°C | Tape & Reel (TR) | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±100ppm/°C | 36 Ohms | 85 °C | -40 °C | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | Thick Film | SMD/SMT | - | I2C, SPI, UART | 128 kB | 12 kB | 32 b | Thick Film Resistors | 10 MHz | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | ||
![]() RGC1/16C3650FTP Kamaya Electric | 10 |
| - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 50 V | - | - | * | - | 1 % | - | 50 PPM / C | 365 Ohms | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RMC1/8K29R4DTP Kamaya Electric | 10 |
| - | - | 1206 (3216 Metric) | - | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 29.4 Ohms | - | - | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RMC1/8K2870DTP Kamaya Electric | 10 |
| - | - | 1206 (3216 Metric) | - | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 287 Ohms | - | - | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RGC1/16C4873BTP Kamaya Electric | 10 |
| - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 50 V | - | - | * | - | 0.1 % | - | 50 PPM / C | 487 kOhms | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RMC1/10K6R98FTP Kamaya Electric | 19 |
| - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | 150 V | - | - | RMC | - | 1 % | - | 100 PPM / C | 6.98 Ohms | - | - | - | General Purpose | - | Resistors | 125 mW (1/8 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() RGC1/16C1331DTP Kamaya Electric | 19 |
| - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 50 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 1.33 kOhms | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RMC1/10K6651DTP Kamaya Electric | 10 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±100ppm/°C | 6.65 kOhms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | ||
![]() RMC1/10K3303DTP Kamaya Electric | 10 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±100ppm/°C | 330 kOhms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | ||
![]() RMC1/10K3301BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16C1401FTP Kamaya Electric | 27 |
| - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | - | - | * | - | 1 % | - | 50 PPM / C | 1.4 kOhms | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RMC1/10K5622BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16C2742FTP Kamaya Electric | 27 |
| - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | - | Tape & Reel (TR) | * | - | 0.1 % | 2 | 50 ppm/°C | 137 Ω | - | - | Metal Film | General Purpose | - | Resistors | 125 mW | 125 mW | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Flame Retardant Coating, Military, Moisture Resistant | Thick Film Resistors - SMD | 0.45 mm | - | 6.096 mm | 2.29 mm | Contains Lead | - | ||
![]() RGC1/16C3601BTP Kamaya Electric | 10 |
| - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | - | - | * | - | 0.1 % | - | 50 PPM / C | 3.6 kOhms | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RGC1/10C1604FTP Kamaya Electric | In Stock | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 150 V | - | - | * | - | 1 % | - | 50 PPM / C | 1.6 MOhms | - | - | - | General Purpose | - | Resistors | 125 mW (1/8 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() RGC1/16C2490BTP Kamaya Electric | 27 |
| - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | - | - | * | - | 0.1 % | - | 50 PPM / C | 249 Ohms | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - |