- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Shielding | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | ELV | Cable Length | Wire/Cable Gauge | Product Type | Assembly Length | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16S-112JTH Kamaya Electric | 11 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | - | 402 | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | AEC-Q200 | Non-Compliant | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 112 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 402 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | Lead Free | - | ||
![]() RGC1/8C4R64FTP Kamaya Electric | 11 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 4.64 | TIN | - | - | - | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() RGC1/16C1210BTP Kamaya Electric | 11 |
| - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 121 Ohms | - | - | - | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RGC1/8C4R12FTP Kamaya Electric | 48 |
| - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Non-Compliant | - | 200 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 4.12 Ohms | - | - | - | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() RGC1/16C154DTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K683FTP-RL Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16JPTP-RL Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/8K5492DTP Kamaya Electric | 11 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | 2 | ±100ppm/°C | 54.9 kOhms | - | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RMC1/16K1653DTP Kamaya Electric | 48 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Non-Compliant | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±100ppm/°C | 165 kOhms | - | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | ||
![]() RMC1/4-825JTE Kamaya Electric | 27 |
| - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Non-Compliant | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | - | 2 | ±200ppm/°C | 825 Ohms | - | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | - | ||
![]() RMC1/8K3571DTP Kamaya Electric | 27 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | 2 | ±100ppm/°C | 3.57 kOhms | - | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RMC1/4K5601FTE Kamaya Electric | 19 |
| - | - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | - | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | Non-Compliant | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | 2 | ±100ppm/°C | 5.6 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | - | ||
![]() RMC1/10-5R10FTP Kamaya Electric | In Stock | - | - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | - | 0805 | 2 | - | - | - | - | - | RMC | - | Kamaya Inc. | - | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | - | - | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | -200/ +500ppm/°C | 5.1 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | 0.125 | 150 | - | 805 | 70 | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.026 (0.65mm) | - | - | - | AEC-Q200 | ||
![]() RMC1K1372FTE Kamaya Electric | 10 |
| - | - | 2512 (6332 Metric) | - | - | - | 2512 | - | Kamaya | 2512 | 6332 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | ±100ppm/°C | 13.7 kOhms | - | - | - | Thick Film | - | General Purpose | 1W | - | Resistors | 1 W | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | ||
![]() RGC1/16C5901BTP Kamaya Electric | In Stock | - | - | Production (Last Updated: 10 months ago) | - | - | - | 1 | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Non-Compliant | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 5.9 kOhms | - | 125 °C | -55 °C | - | White | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | No | - | - | SMD/SMT | - | - | - | - | - | Compliant | 12.192 m | 16 AWG | Thick Film Resistors | 12.192 m | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RGC1/20C1271DPA Kamaya Electric | 19 |
| - | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 25 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | 1.27 kOhms | - | - | - | - | - | General Purpose | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | ||
![]() RMC1/4K2101FTE Kamaya Electric | 40 |
| - | - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | - | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | 2 | ±100ppm/°C | 2.1 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | - | ||
![]() RMC1/20-90R9FPA Kamaya Electric | 27 |
| - | - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | - | 201 | 2 | Kamaya | 0201 | 0603 | 15000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | - | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | ±200ppm/°C | 90.9 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.05 | 25 | - | 201 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() RGC1/8C24R3FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 200 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 24.3 Ohms | - | - | - | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() RMC1/4K6653FTE Kamaya Electric | 27 |
| - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | ±100ppm/°C | 665 kOhms | - | - | - | Thick Film | Black | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | 508 mm | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | - |