- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Technology | Failure Rate | Product Type | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPC20242JTP Kamaya Inc. | 42 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 2.4 kOhms | Thick Film | - | 0.25W, 1/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.026" (0.65mm) | - | ||
![]() RPC32435JTP Kamaya Inc. | 42 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Walsin | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | - | 0.000571 oz | -55°C ~ 155°C | MouseReel | RPC | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 4.3 MOhms | Thick Film | - | 0.333W, 1/3W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.026" (0.65mm) | - | ||
![]() RPC20432JTP Kamaya Inc. | 42 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 4.3 kOhms | Thick Film | - | 0.25W, 1/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.026" (0.65mm) | - | ||
![]() RPC169R1JTP Kamaya Inc. | 42 |
| - | 0603 (1608 Metric) | 0603 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±200ppm/°C | 9.1 Ohms | Thick Film | - | 0.25W, 1/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.022" (0.55mm) | - | ||
![]() RPC50R75JTE Kamaya Inc. | 42 |
| - | 2010 (5025 Metric) | 2010 | Kamaya | - | - | 4000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±5% | 2 | ±200ppm/°C | 750 mOhms | Thick Film | - | 0.75W, 3/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.028" (0.70mm) | - | ||
![]() RPC16433JTP Kamaya Inc. | 26 |
| - | 0603 (1608 Metric) | 0603 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 43 kOhms | Thick Film | - | 0.25W, 1/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.022" (0.55mm) | - | ||
![]() RPC32R68JTP Kamaya Inc. | 26 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 680 mOhms | Thick Film | - | 0.333W, 1/3W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.026" (0.65mm) | - | ||
![]() RPC16391JTP Kamaya Inc. | 26 |
| - | 0603 (1608 Metric) | 0603 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 390 Ohms | Thick Film | - | 0.25W, 1/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.022" (0.55mm) | - | ||
![]() RPC20470JTP Kamaya Inc. | 42 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 47 Ohms | Thick Film | - | 0.25W, 1/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.026" (0.65mm) | - | ||
![]() RPC50224JTE Kamaya Inc. | 26 |
| - | 2010 (5025 Metric) | 2010 | Kamaya | - | - | 4000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±5% | 2 | ±100ppm/°C | 220 kOhms | Thick Film | - | 0.75W, 3/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.028" (0.70mm) | - | ||
![]() RPC32223JTP Kamaya Inc. | 26 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 22 kOhms | Thick Film | - | 0.333W, 1/3W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.026" (0.65mm) | - | ||
![]() RPC35106JTE Kamaya Inc. | 42 |
| - | 1210 (3225 Metric) | 1210 | Kamaya | - | - | 4000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.122" L x 0.098" W (3.10mm x 2.50mm) | ±5% | 2 | ±200ppm/°C | 10 MOhms | Thick Film | - | 0.5W, 1/2W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.028" (0.70mm) | - | ||
![]() RPC20200JTP Kamaya Inc. | 42 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000194 oz | -55°C ~ 155°C | MouseReel | RPC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 20 Ohms | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.026" (0.65mm) | - | ||
![]() RPC20243JTP Kamaya Inc. | 42 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | - | - | 5000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±100ppm/°C | 24 kOhms | Thick Film | - | 0.25W, 1/4W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.026" (0.65mm) | - | ||
![]() RPC63244JTE Kamaya Inc. | 9 |
| - | 2512 (6432 Metric) | 2512 | Kamaya | - | - | 4000 | Kamaya | Kamaya Inc. | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | RPC | 0.248" L x 0.126" W (6.30mm x 3.20mm) | ±5% | 2 | ±100ppm/°C | 240 kOhms | Thick Film | - | 1W | Resistors | Thick Film | - | Thick Film Resistors | Automotive AEC-Q200, Pulse Withstanding | Thick Film Resistors - SMD | 0.028" (0.70mm) | - | ||
![]() FRC32C2B300JTP Kamaya Inc. | 4788 |
| - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | Kamaya Inc. | - | - | Active | - | - | - | -55°C ~ 125°C | - | FRC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | ±1000ppm/°C | 30 Ohms | - | - | 0.125W, 1/8W | - | - | - | - | Fusible, Safety | - | 0.028" (0.70mm) | - | ||
![]() FRC16C1J470JTP Kamaya Inc. | 15209 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | Kamaya Inc. | - | - | Active | - | - | - | -55°C ~ 125°C | - | FRC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±500ppm/°C | 47 Ohms | - | - | 0.063W, 1/16W | - | - | - | - | Fusible, Safety | - | 0.022" (0.55mm) | - | ||
![]() FRC20C2A2R2JTP Kamaya Inc. | 4288 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | Kamaya Inc. | - | - | Active | - | - | - | -55°C ~ 125°C | - | FRC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±1000ppm/°C | 2.2 Ohms | - | - | 0.1W, 1/10W | - | - | - | - | Fusible, Safety | - | 0.028" (0.70mm) | - | ||
![]() FRC32C2B150JTP Kamaya Inc. | 4070 |
| - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | Kamaya Inc. | - | - | Active | - | - | - | -55°C ~ 125°C | - | FRC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | ±1000ppm/°C | 15 Ohms | - | - | 0.125W, 1/8W | - | - | - | - | Fusible, Safety | - | 0.028" (0.70mm) | - | ||
![]() FRC32C2B2R0JTP Kamaya Inc. | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | Kamaya Inc. | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | FRC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | ±1000ppm/°C | 2 Ohms | - | - | 0.125W, 1/8W | - | - | - | - | Automotive AEC-Q200, Fusible, Safety | - | 0.028" (0.70mm) | AEC-Q200 |