- Tolerance
- Series
- Resistance
- Manufacturer
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Temperature Coefficient
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Housing Material | Number of Terminals | Approvals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | Qualification | RoHS | Seal | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Contact Type | Packing Method | Technology | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Electrical Connection | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/10C1334FTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Cutler Hammer, Div of Eaton Co | E51KT316 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 150 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 1.33 MOhms | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/10-15R0FTP Kamaya Electric | 48 |
| - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | Kamaya | 0805 | 2012 | 5000 | Cutler Hammer, Div of Eaton Co | E51KT313 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | ±100ppm/°C | - | 15 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/16SK2551FTH Kamaya Electric | 46 |
| - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | 2 | - | Kamaya | 0402 | 1005 | 10000 | Cutler Hammer, Div of Eaton Co | E51KT414 | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | AEC-Q200 | Compliant | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 2.55 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | - | 50 | - | - | 402 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RGC1/16C8660FTP Kamaya Electric | 48 |
| - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Fluke | 2740212 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 866 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/8C60R4FTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Miscellaneous | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 200 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 60.4 Ohms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/32-4752FPA Kamaya Electric | 9 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | - | - | Kamaya | 01005 | 0402 | 20000 | Cutler Hammer, Div of Eaton Co | E51KT436 | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | - | 47.5 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RGC1/16C1002DTP20 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/10C5760FTP Kamaya Electric | 9 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | Kamaya | 0805 | 2012 | 5000 | Miscellaneous | - | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | 0.6 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | Details | - | - | 150 V | - | - | * | - | 1 | e3 | - | 50 | - | 576 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | - | SMD/SMT | 0.125 | - | 150 | - | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/4K2262FTE Kamaya Electric | 9 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | - | 2 | - | Kamaya | 1210 | 3225 | 4000 | Miscellaneous | - | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 22.6 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.33 | - | 200 | - | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RGC1/8C4302BTP Kamaya Electric | 9 |
| - | - | - | - | - | Brass | - | CSA, UL | Kamaya | 1206 | 3216 | 5000 | Dwyer Instruments | DAH-31-153-27 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 200 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 402 kOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | SPDT | - | Thick Film | - | - | 4 A @ 120 VAC, 4 A @ 120 VDC, 2 A @ 240 VAC, 2 A @ 240 VDC | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | Screw Terminals | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/10C1024BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Miscellaneous | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 150 V | - | - | RGC | - | 0.1 % | - | - | 50 PPM / C | - | 1.02 MOhms | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/32-9313FPA Kamaya Electric | 9 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | - | - | Kamaya | 01005 | 0402 | 20000 | Cutler Hammer, Div of Eaton Co | E51KT713 | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | - | 931 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/10K3R40FTP Kamaya Electric | 9 |
| - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | Kamaya | 0805 | 2012 | 5000 | Design Analysis | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | -200/ +500ppm/°C | - | 3.4 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/4-2R10FTE Kamaya Electric | 9 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | Kamaya | 1210 | 3225 | 4000 | Crouse-Hinds Industrial Products | CAP746504 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | -200/ +500ppm/°C | - | 2.1 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() ZU302202M080 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | GE - General Electric | THMC3100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-20% | - | - | - | - | - | - | - | - | - | - | 2000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K4752FTP Kamaya Electric | 9 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | - | 2 | - | Kamaya | 0603 | 1608 | 5000 | Cutler Hammer, Div of Eaton Co | E51KT824 | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 47.5 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | - | 50 | - | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/10C1373BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Burndy | PT17387 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 150 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 137 kOhms | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/8K8870FTP Kamaya Electric | 9 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | - | 2 | - | Kamaya | 1206 | 3216 | 5000 | Design Analysis | - | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 887 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.25 | - | 200 | - | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RC1/4820JB Kamaya Electric | In Stock | - | - | Axial | WIRE | THROUGH HOLE MOUNT | Axial | Stainless Steel | 2 | - | Kamaya | - | - | 1000 | Barksdale Control Products | 96201-BB1SS-T2-Z17 | RC | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Bulk | 2.4 | - | 6.3 | TUBULAR PACKAGE | Axial | - | Obsolete | - | Details | Yes | 0.008922 oz | 250 V | -55°C ~ 125°C | Bulk | RC | 0.094 Dia x 0.248 L (2.40mm x 6.30mm) | ±5% | e3 | 2 | - | Fixed Carbon Composition Resistors | 82 Ohms | TIN | Carbon Composition | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | SPDT | BULK | CARBON COMPOSITION | Tubular | FIXED RESISTOR | - | Axial | 0.25 | 30 | 250 | - | 0.6 | - | 70 | Carbon Composition Resistors | - | - | Carbon Composition Resistors | DIN 43650 Connector | 2.4 mm | - | - | 6.3 mm | - | - | ||
![]() RGC1/10C3000DTP Kamaya Electric | 9 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | Kamaya | 0805 | 2012 | 5000 | Crouse-Hinds Industrial Products | CAP808804V1 | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | - | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | - | 150 V | - | - | * | - | 0.5 | e3 | - | 50 | - | 300 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | - | SMD/SMT | 0.125 | - | 150 | - | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - |