- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Primary Material | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Max Power Dissipation | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Output Type | Operating Supply Voltage | Working Voltage | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Size Code | Rated Temperature | ELV | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Accuracy | Cable Opening | Slew Rate | Output Current per Channel | Operating Pressure | Pressure Type | Port Style | Port Size | Product Type | -3db Bandwidth | Maximum Pressure | Absolute Pull Range (APR) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/16SC5762DTH Kamaya Electric | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | - | - | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | 50 V | - | - | * | - | 0.5 % | - | - | - | 50 PPM / C | - | - | 57.6 kOhms | - | - | - | - | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RMC1K7320FTE Kamaya Electric | 23 |
| - | - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | - | 2512 | - | 2 | - | - | Kamaya | 2512 | 6332 | - | - | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | - | 732 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 1W | - | - | Resistors | 1 W | - | TAPE, EMBOSSED | - | METAL GLAZE/THICK FILM | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 200 | - | - | - | 2512 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | - | - | ||
![]() RGC1/10C22R6BTP Kamaya Electric | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 150 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | - | 22.6 Ohms | - | - | - | - | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() RMC1/8K4870DTP Kamaya Electric | 36 |
| - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | - | 487 Ohms | - | - | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() RGC1/8C6493BTP Kamaya Electric | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | 200 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | - | 649 kOhms | - | - | - | - | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() RMC1-300JTE Kamaya Electric | 36 |
| - | - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | - | 2512 | - | 2 | - | - | Kamaya | 2512 | 6332 | - | - | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | - | ±200ppm/°C | - | - | 300 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 1W | - | - | Resistors | 1 W | - | TAPE, EMBOSSED | - | METAL GLAZE/THICK FILM | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 200 | - | - | - | 2512 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | - | - | ||
![]() RMC1/16S-6R81FTH Kamaya Electric | 19 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | - | 402 | - | 2 | - | CDR31 | Kamaya | 0402 | 1005 | - | - | 10000 | Kamaya | RMC | + 155 C | Vishay Vitramon | - 55 C | PCB Mount | 155 | -55 | Bulk | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | - | - | - | 100V | 50 V | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | - | BP | - | - | 6.81 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | High Reliability | 0.1W, 1/10W | 22 pF | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | - | METAL GLAZE/THICK FILM | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | - | - | - | 0.1 | - | - | 50 | M (1%) | - | - | 402 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | 0.051 (1.30mm) | - | - | - | - | ||
![]() RMC1/32-1R6JPA Kamaya Electric | 19 |
| - | - | Surface Mount | 4-VLGA | - | - | - | 1005 | - | - | - | - | Kamaya | 01005 | 0402 | - | - | 20000 | Kamaya | - | + 125 C | Microchip Technology | - 55 C | PCB Mount | - | - | Tube | - | - | - | - | - | - | Active | - | Details | - | - | 15 V | -40°C ~ 105°C | - | DSA63XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±5% | - | 2 | - | -200/ +600ppm/°C | - | XO (Standard) | 1.6 Ohms | - | - | - | - | Thick Film | - | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | - | - | Thick Film | 1.71V ~ 3.63V | - | - | - | - | - | 48 MHz | ±25ppm | LVCMOS | - | - | SMD/SMT | - | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1.00%, Center Spread | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.035 (0.89mm) | 0.4 mm | 0.2 mm | - | - | - | - | AEC-Q100 | ||
![]() RMC1/10K2004DTP Kamaya Electric | 19 |
| - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | - | + 155 C | Stanley Electric Co | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | 150 V | -55°C ~ 155°C | - | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | - | 2 MOhms | - | - | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() RMC1/20-3403FPA Kamaya Electric | 49 |
| - | - | Free Hanging (In-Line) | 0201 (0603 Metric) | - | - | Aluminum | 201 | Thermoplastic | - | - | DTS26W19 | Kamaya | 0201 | 0603 | Gold | Copper Alloy | 15000 | Kamaya | - | + 155 C | TE Connectivity Deutsch Connectors | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Metal | Discontinued at Digi-Key | - | Details | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, DTS | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | Crimp | ±200ppm/°C | Plug, Male Pins | - | 340 kOhms | 66 | - | - | - | Thick Film | Olive Drab | Aviation, Marine, Military | 0.05W, 1/20W | - | Threaded | Resistors | 50 mW (1/20 W) | 5A | - | - | Thick Film | - | C | Shielded | Environment Sealed | - | - | - | - | - | Olive Drab Cadmium | 19-35 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RMC1/10K2101DTP Kamaya Electric | 19 |
| - | - | - | Cylinder | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | - | + 155 C | Amphenol SSI Technologies | - 55 C | PCB Mount | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | 150 V | -40°C ~ 105°C | - | MediaSensor™ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | - | 2.1 kOhms | - | - | - | - | Thick Film | - | Industrial Automation | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | - | Thick Film | 8V ~ 30V | - | - | - | - | - | - | - | 4 mA ~ 20 mA | - | - | MD, 4 Pin | - | - | - | - | Analog Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | - | 200PSI (1378.95kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Amplified Output, Temperature Compensated | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() RGC1/16SC2202DTH Kamaya Electric | 19 |
| - | - | - | - | - | - | - | - | - | - | - | 173114 | Kamaya | 0402 | 1005 | - | - | 10000 | Kamaya | - | + 155 C | Molex | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | AEC-Q200 | Details | 0.000023 oz | - | 50 V | - | MouseReel | * | - | 0.5 % | - | - | - | 50 PPM / C | - | - | 22 kOhms | - | - | - | - | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RGC1/8C1431DTP Kamaya Electric | 49 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Compliant | - | - | 200 V | - | - | * | - | 0.5 % | - | - | - | 50 PPM / C | - | - | 1.43 kOhms | - | - | 85 °C | -40 °C | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | - | 762 mW | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | 3 | 5.5 V | 4.5 V | 29 mA | - | - | - | - | - | 300 V/µs | 30 mA | - | - | - | - | Thick Film Resistors | 210 MHz | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | No | - | ||
![]() RMC1/16K2R43FTP Kamaya Electric | 19 |
| - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Kamaya | 0603 | 1608 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | - | -200/ +500ppm/°C | - | - | 2.43 Ohms | - | - | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() RMC1/4K3241FTE Kamaya Electric | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | Kamaya | 1210 | 3225 | - | - | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 3.24 kOhms | - | - | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | - | - | - | - | ||
![]() RMC1/16K21R0DTP Kamaya Electric | 19 |
| - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Kamaya | 0603 | 1608 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | - | 21 Ohms | - | - | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() RGC1/8C1503BTP Kamaya Electric | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | 200 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | - | 150 kOhms | - | - | - | - | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() RGC1/20C1602BPA Kamaya Electric | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | - | - | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | 25 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | - | 16 kOhms | - | - | - | - | - | - | General Purpose | - | - | - | Resistors | 50 mW (1/20 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | - | - | - | ||
![]() RMC1/16K8662FTP Kamaya Electric | In Stock | - | - | - | - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | - | 0603 | - | 2 | - | - | Kamaya | 0603 | 1608 | - | - | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | - | 86.6 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | - | METAL GLAZE/THICK FILM | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | - | - | - | 0.1 | - | - | 50 | - | - | - | 603 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() RMC1/2K40R2FTE Kamaya Electric | 19 |
| - | - | - | 2010 (5025 Metric) | WRAPAROUND | SURFACE MOUNT | - | 2010 | - | 2 | - | - | Kamaya | 2010 | 5025 | - | - | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 5 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | Non-Compliant | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | - | 40.2 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.75W, 3/4W | - | - | Resistors | 750 mW (3/4 W) | - | TAPE, EMBOSSED | - | METAL GLAZE/THICK FILM | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | - | - | - | 0.75 | - | - | 200 | - | - | - | 2010 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | - | - | - | - | - |