- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Weight | Number of Terminals | Brand | Case Code - in | Case Code - mm | Core Factor (ΣI/A) mm-1 | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Screw, Thread Size | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Voltage - Supply | Construction | Resistor Type | Base Part Number | Output | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Number of Circuits | Plating | Thread Size | Input | Product Type | Ratio - Input:Output | PLL | Differential - Input:Output | Threaded/Unthreaded | Main Purpose | Divider/Multiplier | Finish | Core Type | Head Diameter | Drive Type | Screw Head Type | Gap | Effective Length (le) mm | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Length - Below Head | Head Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/8K13R7DTP Kamaya Electric | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | 28-TSSOP | - | - | - | Kamaya | 1206 | 3216 | - | 5000 | 500MHz | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 200 V | 0°C ~ 70°C | Tube | -- | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | Active | 2 | ±100ppm/°C | - | 13.7 Ohms | - | Thick Film | - | General Purpose | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | 1.7 V ~ 2.7 V | - | - | ICS9P936 | Clock | SMD/SMT | - | - | - | - | - | 1 | - | - | Clock | Thick Film Resistors | 1:6 | No | Yes/Yes | - | Memory, DDR, DDR2 | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() RGC1/16K1334BTP Kamaya Electric | 35 |
| - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-VFQFPN (9x9) | - | - | - | Kamaya | 0603 | 1608 | - | 5000 | 400MHz | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 50 V | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | 0.1 % | - | Active | - | 100 PPM / C | - | 1.33 MOhms | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | 3.135 V ~ 3.465 V | - | - | ICS9LRS3165 | Clock | SMD/SMT | - | - | - | - | - | 1 | - | - | Crystal | Thick Film Resistors | 1:21 | Yes | No/Yes | - | Intel CPU Servers | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | - | - | ||
![]() RMC1/10-1005FTP Kamaya Electric | 27 |
| - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | WRAPAROUND | SURFACE MOUNT | 56-SSOP | - | - | 2 | Kamaya | 0805 | 2012 | - | 5000 | -- | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | 150 V | 0°C ~ 70°C | Tape & Reel (TR) | -- | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | Obsolete | 2 | ±200ppm/°C | - | 10 MOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.3V | Chip | FIXED RESISTOR | ICS951463 | Clock | SMD/SMT | 0.125 | 150 | - | 805 | 70 | - | - | - | -- | Thick Film Resistors | -- | No | -- | - | CPU Graphics | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RGC1/10C3603BTP Kamaya Electric | 35 |
| - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-VFQFPN (5x5) | - | - | - | Kamaya | 0805 | 2012 | - | 5000 | 140MHz | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 150 V | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | 0.1 % | - | Obsolete | - | 50 PPM / C | - | 360 kOhms | - | - | - | General Purpose | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | 3.135 V ~ 3.465 V | - | - | ICS9DB202-01 | HCSL | SMD/SMT | - | - | - | - | - | 1 | - | - | HCSL, LVDS, LVHSTL, LVPECL, SSTL | Thick Film Resistors | 1:1 | Yes | Yes/Yes | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RMC1/8K1581FTP Kamaya Electric | 27 |
| - | Surface Mount | 56-VFQFN Exposed Pad | WRAPAROUND | SURFACE MOUNT | 56-QFN (8x8) | - | - | 2 | Kamaya | 1206 | 3216 | - | 5000 | 150MHz | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | 0°C ~ 70°C | Tape & Reel (TR) | -- | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | Obsolete | 2 | ±100ppm/°C | - | 1.58 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | Chip | FIXED RESISTOR | - | HCSL | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | 1 | - | - | Clock | Thick Film Resistors | 1:12 | Yes | Yes/Yes | - | Intel QPI, PCI Express (PCIe) | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() RMC1K2372FTE Kamaya Electric | In Stock | - | - | - | 2512 (6332 Metric) | - | - | -- | - | - | - | Kamaya | 2512 | 6332 | 114 | 4000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 200 V | -55°C ~ 155°C | - | * | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±25% | - | Active | 2 | ±100ppm/°C | - | 23.7 kOhms | - | Thick Film | - | General Purpose | - | 1W | - | - | Resistors | 1 W | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Uncoated | E | - | - | - | Ungapped | 57.9 | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | -- | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | - | - | - | - | ||
![]() RGC1/20C2611DPA Kamaya Electric | 36 |
| - | - | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | - | 15000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 25 V | - | - | * | - | 0.5 % | - | Discontinued at Digi-Key | - | 50 PPM / C | - | 2.61 kOhms | - | - | - | General Purpose | - | - | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | - | - | - | - | - | ||
![]() RGC1/8C9103BTP Kamaya Electric | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | Kamaya | 1206 | 3216 | - | 5000 | 133MHz | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 200 V | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | 0.1 % | - | Last Time Buy | - | 50 PPM / C | Zero Delay Buffer | 910 kOhms | - | - | - | General Purpose | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | 2.97 V ~ 5.5 V | - | - | ICS9112-17 | Clock | SMD/SMT | - | - | - | - | - | 1 | - | - | Clock | Thick Film Resistors | 1:9 | Yes with Bypass | No/No | - | - | No/No | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() SL500361J070 Kamaya Electric | In Stock | - | - | Surface Mount | 72-VFQFN Exposed Pad | - | - | 72-VFQFPN (10x10) | - | - | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | +/-5% | - | Active | - | - | -- | - | - | - | - | - | - | - | - | 360pF | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | HCSL | - | - | - | - | - | - | 1 | - | - | HCSL | - | 2:12 | Yes with Bypass | Yes/Yes | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16S-824JTH Kamaya Electric | 27 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | - | 2 | Kamaya | 0402 | 1005 | - | 10000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | - | 50 V | -55°C ~ 155°C | - | * | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | Preliminary | 2 | ±200ppm/°C | - | 824 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | - | SMD/SMT | 0.1 | 50 | - | 402 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | - | - | - | ||
![]() RMC1/20-2801FPA Kamaya Electric | 35 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | Kamaya | 0201 | 0603 | - | 15000 | 133MHz | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 25 V | 0°C ~ 70°C | Tape & Reel (TR) | -- | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | Obsolete | 2 | ±200ppm/°C | Zero Delay Buffer | 2.8 kOhms | - | Thick Film | - | General Purpose | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | 3 V ~ 3.6 V | - | - | ICS91305 | Clock | SMD/SMT | - | - | - | - | - | 1 | - | - | Clock | Thick Film Resistors | 1:5 | Yes | No/No | - | - | No/No | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | - | - | - | ||
![]() RGC1/8C1694BTP Kamaya Electric | 27 |
| - | - | - | - | - | - | Nylon | -- | - | Kamaya | 1206 | 3216 | - | 5000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | #4 | 200 V | - | - | 99XX | - | 0.1 % | - | Active | - | 50 PPM / C | Round Spacer | 1.69 MOhms | - | - | Natural | General Purpose | Female, Female | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | -- | - | - | Thick Film Resistors | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | 0.375 (9.53mm) 3/8 | 0.188 (4.78mm) 3/16 | 0.125 (3.18mm) 1/8 | 0.375 (9.53mm) 3/8 | - | - | - | ||
![]() RMC1/16SK5360DTH Kamaya Electric | 27 |
| - | - | 0402 (1005 Metric) | - | - | 402 | -- | - | - | Kamaya | 0402 | 1005 | - | 10000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 50 V | -55°C ~ 155°C | - | -- | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | Active | 2 | ±100ppm/°C | Machine Screw | 536 Ohms | - | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | -- | M6 | - | Thick Film Resistors | - | - | - | - | - | - | - | - | -- | -- | -- | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | -- | - | - | - | 0.630 (16.00mm) | -- | - | ||
![]() RMC1/16-345JTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | Nylon | -- | - | Kamaya | 0603 | 1608 | - | 5000 | - | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | #4 | 50 V | - | - | 99XX | - | 5 % | - | Active | - | - | Round Spacer | 3.4 MOhms | - | - | Natural | General Purpose | Female, Female | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | -- | - | - | Thick Film Resistors | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | 0.125 (3.18mm) 1/8 | 0.188 (4.78mm) 3/16 | 0.125 (3.18mm) 1/8 | 0.125 (3.18mm) 1/8 | - | - | - | ||
![]() RMC1/8K75R0DTP Kamaya Electric | 27 |
| - | - | 1206 (3216 Metric) | - | - | 1206 | Nylon | -- | - | Kamaya | 1206 | 3216 | - | 5000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | #2 | 200 V | -55°C ~ 155°C | - | 99XX | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | Active | 2 | ±100ppm/°C | Round Spacer | 75 Ohms | - | Thick Film | Natural | General Purpose | Female, Female | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | -- | - | - | Thick Film Resistors | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | 0.125 (3.18mm) 1/8 | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.125 (3.18mm) 1/8 | - | - | - | ||
![]() RGC1/16C1303FTP Kamaya Electric | 27 |
| - | - | - | - | - | - | Nylon | -- | - | Kamaya | 0603 | 1608 | - | 5000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | #2 | 50 V | - | - | 99XX | - | 1 % | - | Active | - | 50 PPM / C | Round Spacer | 130 kOhms | - | - | Natural | General Purpose | Female, Female | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | -- | - | - | Thick Film Resistors | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | 0.250 (6.35mm) 1/4 | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.250 (6.35mm) 1/4 | - | - | - | ||
![]() RGC1/16K12R7BTP Kamaya Electric | 36 |
| - | - | - | - | - | - | Nylon | -- | - | Kamaya | 0603 | 1608 | - | 5000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | #6 | 50 V | - | - | 99XX | - | 0.1 % | - | Active | - | 100 PPM / C | Round Spacer | 12.7 Ohms | - | - | Natural | General Purpose | Female, Female | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | -- | - | - | Thick Film Resistors | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | 0.813 (20.65mm) 13/16 | 0.250 (6.35mm) 1/4 | 0.147 (3.73mm) | 0.813 (20.65mm) 13/16 | - | - | - | ||
![]() RGC1/20C2402BPA Kamaya Electric | 35 |
| - | - | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | - | 15000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 25 V | - | - | * | - | 0.1 % | - | Active | - | 50 PPM / C | - | 24 kOhms | - | - | - | General Purpose | - | - | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | - | - | - | - | - | ||
![]() RGC1/8C2002DTP Kamaya Electric | 27 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | Kamaya | 1206 | 3216 | - | 5000 | - | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | Details | - | 200 V | - | - | * | - | 0.5 | e3 | Active | - | 50 | - | 20000 | TIN | - | - | General Purpose | - | - | PRECISION | - | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Rectangular | FIXED RESISTOR | - | - | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | - | - | - | ||
![]() RGC1/16SC3481FTH Kamaya Electric | 27 |
| - | - | - | - | - | - | Nylon | -- | - | Kamaya | 0402 | 1005 | - | 10000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | #2 | 50 V | - | - | 99XX | - | 1 % | - | Active | - | 50 PPM / C | Round Spacer | 3.48 kOhms | - | - | Natural | General Purpose | Female, Female | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | -- | - | - | Thick Film Resistors | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | 0.394 (10.00mm) | 0.188 (4.78mm) 3/16 | 0.091 (2.31mm) | 0.394 (10.00mm) | - | - | - |