- Tolerance
- Series
- Resistance
- Manufacturer
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Temperature Coefficient
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Housing Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Seal | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Contact Type | Packing Method | Technology | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1/2154JTB Kamaya Electric | In Stock | - | - | - | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | Allen Bradley Control | 1492CA2 | RC | - | - | - | - | 125 | -55 | - | 3.6 | - | 9.5 | TUBULAR PACKAGE | Axial | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 2000 | 150000 | TIN | - | - | - | - | - | - | - | - | AMMO PACK | CARBON COMPOSITION | Tubular | FIXED RESISTOR | - | - | 0.5 | 350 | - | 0.7 | - | 70 | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/2-2R32FTE Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 2010 | 5025 | 4000 | ABB | ACH580-BDR-06A6-2+EFJK65 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | RMC | - | 1 % | - | - | - | 2.32 Ohms | - | - | General Purpose | - | - | - | Resistors | 750 mW (3/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 5 mm | 2.5 mm | - | ||
![]() RGC1/16C3920BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Design Analysis | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | - | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 392 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/20-3R40FPA Kamaya Electric | 9 |
| - | 0201 (0603 Metric) | - | - | 201 | Aluminum | - | Kamaya | 0201 | 0603 | 15000 | Barksdale Control Products | D2X-A150SS-EX | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | No | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | -200/ +600ppm/°C | 3.4 Ohms | - | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | SPDT | - | Thick Film | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/8C1023BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Design Analysis | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | 200 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 102 kOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K2213DTP Kamaya Electric | In Stock | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | Kamaya | 1206 | 3216 | 5000 | Pauluhn | 568A | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | 2 | ±100ppm/°C | 221 kOhms | - | Thick Film | General Purpose | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/20-3900FPA Kamaya Electric | 9 |
| - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | - | 2 | Kamaya | 0201 | 0603 | 15000 | Semikron | 02645480 | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | - | - | 0.000006 oz | 25 V | -55°C ~ 155°C | MouseReel | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | ±200ppm/°C | 390 Ohms | TIN | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.05 | 25 | - | - | 201 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/10C2150FTP Kamaya Electric | 48 |
| - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Design Analysis | DIB010KCA35512DPNXBAAXXXHV | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | - | - | 150 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 215 Ohms | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RGC1/8C8061BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Barksdale Control Products | B1T-A65SS-S0258 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | No | - | 200 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 8.06 kOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | SPDT Snap Action | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/4-134JTE Kamaya Electric | 9 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | - | Kamaya | 1210 | 3225 | 4000 | Wieland | 99.233.9996.1 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | - | 2 | ±200ppm/°C | 134 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/16S-1R5JTH Kamaya Electric | In Stock | - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | Stainless Steel | 2 | Kamaya | 0402 | 1005 | 10000 | Barksdale Control Products | 732S-14-2B-10F | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | Yes | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | 2 | -200/ +500ppm/°C | 1.5 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | SPDT | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | 50 | - | - | 402 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/32-1500FPA Kamaya Electric | 9 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | 2 | Kamaya | 01005 | 0402 | 20000 | Pfannenberg | 18881300025-PFNG | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | 0.13 | 0.4 | - | SMT | 0.2 | Active | Details | - | - | 15 V | -55°C ~ 125°C | Cut Tape | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 150 Ohms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | Tape, Paper | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.03 | 15 | - | - | 1005 | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RGC1/10C2740BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Miscellaneous | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | - | - | 150 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 274 Ohms | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/2-432JTE Kamaya Electric | 9 |
| - | 2010 (5025 Metric) | WRAPAROUND | SURFACE MOUNT | 2010 | - | 2 | Kamaya | 2010 | 5025 | 4000 | Neer | TH1901 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 5 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 432 Ohms | TIN | Thick Film | General Purpose | 0.75W, 3/4W | - | - | Resistors | 750 mW (3/4 W) | - | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.75 | 200 | - | - | 2010 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | - | ||
![]() RMC1/4K25R5FTE Kamaya Electric | 48 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | - | Kamaya | 1210 | 3225 | 4000 | Fluke | CAMO-C37 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | ±100ppm/°C | 25.5 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RGC1/16SC5761DTH Kamaya Electric | 9 |
| - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Pepperl Fuchs | 021270 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | - | - | 50 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | 5.76 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() YU202472M090 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-20% | - | - | - | - | - | - | - | - | - | 4700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16C3161DTP Kamaya Electric | 48 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | - | 2 | Kamaya | 0603 | 1608 | 5000 | ABB Control | PSTB570-600-70T | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | Details | - | - | 50 V | - | - | * | - | 0.5 | e3 | - | 50 | 3160 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | - | SMD/SMT | 0.1 | 50 | - | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16C5361FTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Cutler Hammer, Div of Eaton Co | 1493D37G22 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | - | - | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 5.36 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K3900DTP Kamaya Electric | 48 |
| - | 0805 (2012 Metric) | - | - | 0805 | - | - | Kamaya | 0805 | 2012 | 5000 | Wieland | 99.268.9996.0 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±100ppm/°C | 390 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - |