- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Housing Material | Number of Terminals | Approvals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Product Status | Qualification | RoHS | Seal | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Contact Type | Packing Method | Technology | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Circuit | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Electrical Connection | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/16SK31R6DTH Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Pepperl Fuchs | 70119783 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 50 V | - | - | * | - | 0.5 % | - | - | 100 PPM / C | 31.6 Ohms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RGC1/16C1781DTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Pepperl Fuchs | 70119787 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 50 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | 1.78 kOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16SK2204DTH Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Crouse-Hinds Industrial Products | CAP190164 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | RGC1/16SK225DTH | Active | AEC-Q200 | Details | - | 0.000023 oz | 50 V | - | MouseReel | * | - | 0.5 % | - | - | 100 PPM / C | 2.2 MOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/16SK57R6BTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | Kamaya | 0402 | 1005 | 10000 | Square D | 155239 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 50 V | - | - | RMC | - | 0.1 % | - | - | 100 PPM / C | 57.6 Ohms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | SPDT | - | Thick Film | - | - | 3 A @ 240 VAC, 6 A @ 120 VAC, 0.27 A @ 250 VDC, 0.22 A @ 125 VDC | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | Screw Terminals | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/20-4303FPA Kamaya Electric | In Stock | - | - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | - | 2 | UR | Kamaya | 0201 | 0603 | 15000 | Semikron | 07898750 | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | SEMIPACK5 | 0.3 | - | Active | - | Details | - | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | ±200ppm/°C | 430 kOhms | TIN | Thick Film | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.05 | Diode Doubler | 25 | - | 201 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/8C6652BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | CSA, UL | Kamaya | 1206 | 3216 | 5000 | Dwyer Instruments | AP-88-33 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 200 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 66.5 kOhms | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | SPST | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | Screw Terminals | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/10C1101FTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Thomas & Betts | TH806VMV | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 150 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 1.1 kOhms | - | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/4K5603FTE Kamaya Electric | 48 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | Kamaya | 1210 | 3225 | 4000 | Cutler Hammer, Div of Eaton Co | E51KF724 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | ±100ppm/°C | 560 kOhms | - | Thick Film | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RGC1/8C31R6FTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Miscellaneous | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 200 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 31.6 Ohms | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/16SK7321BTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Crouse-Hinds Industrial Products | CAP223204 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 50 V | - | - | RMC | - | 0.1 % | - | - | 100 PPM / C | 7.32 kOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/8K3240FTP Kamaya Electric | 48 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | - | 2 | - | Kamaya | 1206 | 3216 | 5000 | Cutler Hammer, Div of Eaton Co | 1498D34G47 | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | - | 1.6 | - | Active | - | - | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 324 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.25 | - | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/16C3242BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Cutler Hammer, Div of Eaton Co | 14977ED31 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 32.4 kOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/32C5760DPA Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | Kamaya | 01005 | 0402 | 20000 | Wieland | 99.322.0220.0 | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 15 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | 576 Ohms | - | - | General Purpose | - | - | Resistors | 30 mW (1/32 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.13 mm | - | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/16K9311DTP Kamaya Electric | 9 |
| - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | Kamaya | 0603 | 1608 | 5000 | Crouse-Hinds Industrial Products | CAP221649 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±100ppm/°C | 9.31 kOhms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16SK2434FTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Amphenol | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 50 V | - | - | RGC | - | 1 % | - | - | 100 PPM / C | 2.43 MOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1K8060FTE Kamaya Electric | 46 |
| - | 2512 (6332 Metric) | - | - | 2512 | - | - | - | Kamaya | 2512 | 6332 | 4000 | Brady | 56941 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | ±100ppm/°C | 806 Ohms | - | Thick Film | General Purpose | 1W | - | Resistors | 1 W | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/16K1130DTP Kamaya Electric | 46 |
| - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | Kamaya | 0603 | 1608 | 5000 | Miscellaneous | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±100ppm/°C | 113 Ohms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() SL500100D040 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | T96201-BB2-T4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | +/-0.5pF | - | - | - | - | - | - | - | - | 10pF | - | - | SPDT | - | - | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/10C1271FTP Kamaya Electric | 48 |
| - | - | - | - | - | Aluminum | - | - | Kamaya | 0805 | 2012 | 5000 | Barksdale Control Products | E1H-H500-T | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | Yes | - | 150 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 1.27 kOhms | - | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | SPDT | - | Thick Film | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RGC1/16K6491FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E51KT114K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |