- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Housing Material | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Product Status | Qualification | RoHS | Seal | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Contact Type | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Size | Product Type | Finish | Screw Head Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC20K303FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | IDEC | ABD111NUG-ENGRAVED | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | 0.000234 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 30 kOhms | - | - | Automotive Grade | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC20K302FTP Kamaya Electric | In Stock | - | - | - | - | - | - | Aluminum | - | Kamaya | 0805 | 2012 | 5000 | Barksdale Control Products | D1T-A3SS-S0659 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | No | 0.000234 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 3 kOhms | - | - | Automotive Grade | - | Resistors | 125 mW (1/8 W) | SPDT Snap Action | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC20K130FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | ABB | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | 0.000234 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 13 Ohms | - | - | Automotive Grade | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC20K161FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Cutler Hammer, Div of Eaton Co | 589C142G01 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | 0.000234 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 160 Ohms | - | - | Automotive Grade | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC16K163FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | ABB | CBK-3SLE | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | Details | - | 0.000071 oz | 50 V | - | MouseReel | RMC | - | 1 % | - | - | 100 PPM / C | - | 16 kOhms | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC20K134FTP Kamaya Electric | In Stock | - | - | - | - | - | - | Aluminum | - | Kamaya | 0805 | 2012 | 5000 | Barksdale Control Products | D1T-J150SS | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | No | 0.000234 oz | 150 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 130 kOhms | - | - | Automotive Grade | - | Resistors | 125 mW (1/8 W) | SPDT Snap Action | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC35K1271FTE Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 1210 | 3225 | 4000 | ABB | CBK-3SLIC | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | 0.000564 oz | 200 V | - | MouseReel | RMC | - | 1 % | - | - | - | - | 1.27 kOhms | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC16K243FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | ABB | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | Details | - | 0.000071 oz | 50 V | - | MouseReel | RMC | - | 1 % | - | - | 100 PPM / C | - | 24 kOhms | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16SK5493DTH Kamaya Electric | 28 |
| - | 0402 (1005 Metric) | - | - | 402 | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 549 kOhms | - | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/32-1691FPA Kamaya Electric | 37 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | - | 1.69 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | Resistors | 30 mW (1/32 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/10K1074FTP Kamaya Electric | 37 |
| - | 0805 (2012 Metric) | - | - | 0805 | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | ±100ppm/°C | - | 1.07 MOhms | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RGC1/8C4303DTP Kamaya Electric | 28 |
| - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 200 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | - | 4.02 MOhms | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RC1/2132JB Kamaya Electric | In Stock | - | - | Axial | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | Kamaya | - | - | 1000 | Kamaya | - | RC | + 125 C | PEI-Genesis | - 55 C | PCB Mount | 125 | -55 | Bulk | 3.6 | - | 9.5 | TUBULAR PACKAGE | Axial | - | RC1/2132K | Active | - | Details | - | 0.014886 oz | 350 V | -55°C ~ 125°C | Bulk | * | 0.142 Dia x 0.374 L (3.60mm x 9.50mm) | ±5% | - | 2 | - | Fixed Carbon Composition Resistors | 1.3 kOhms | TIN | Carbon Composition | - | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | BULK | CARBON COMPOSITION | Tubular | FIXED RESISTOR | Axial | 0.5 | 28 | 350 | - | 0.7 | - | 70 | - | Carbon Composition Resistors | - | - | - | - | Carbon Composition Resistors | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RMC1-4R32FTE Kamaya Electric | 9 |
| - | 2512 (6332 Metric) | - | - | 2512 | - | - | Kamaya | 2512 | 6332 | 4000 | Cutler Hammer, Div of Eaton Corp | CB1233T1204807 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | -200/ +500ppm/°C | - | 4.32 Ohms | - | Thick Film | General Purpose | 1W | Resistors | 1 W | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/8-180JTP20 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Design Analysis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHC161G80MTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | Cutler Hammer, Div of Eaton Corp | CB1233T120480AX56 | RHC16 | - | - | - | - | 155 | -55 | - | - | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | - | - | - | - | - | - | - | - | RHC | - | 20 | e3 | - | 2000 | - | 1.8e+009 | TIN | - | - | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | - | - | 15 | - | - | 603 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16C2671BTP Kamaya Electric | 9 |
| - | - | - | - | - | Stainless Steel | - | Kamaya | 0603 | 1608 | 5000 | Barksdale Control Products | 712S-15-2V-15R | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | Yes | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 2.67 kOhms | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | SPDT | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RC1/4395JB Kamaya Electric | In Stock | - | - | - | WIRE | THROUGH HOLE MOUNT | - | - | 2 | Kamaya | - | - | 200 | Cully-Minerallac | 57040J | RC | + 125 C | - | - 55 C | PCB Mount | 125 | -55 | - | 2.4 | - | 6.3 | TUBULAR PACKAGE | Axial | - | - | - | - | Details | - | - | 250 V | - | Bulk | RC | - | 5 | e3 | - | 2667 | Fixed Carbon Composition Resistors | 3.9e+006 | Tin (Sn) | - | - | - | Resistors | 250 mW (1/4 W) | - | BULK | CARBON COMPOSITION | Tubular | FIXED RESISTOR | Axial | 0.25 | 30 | 250 | - | 0.6 | - | 70 | 1/4 x 2-1/2 | Carbon Composition Resistors | Zinc | Hex Head | - | - | Carbon Composition Resistors | 2.4 mm | - | - | 6.3 mm | - | - | ||
![]() RMC1/20-2704FPA Kamaya Electric | 39 |
| - | 0201 (0603 Metric) | - | - | 201 | - | - | Kamaya | 0201 | 0603 | 15000 | Cutler Hammer, Div of Eaton Co | E57PS-12UPC4-C2 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | ±200ppm/°C | - | 2.7 MOhms | - | Thick Film | General Purpose | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/8C2374BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Cutler Hammer, Div of Eaton Corp | CB1233T120480GAR | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | RGC | - | 0.1 % | - | - | 50 PPM / C | - | 2.37 MOhms | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - |