- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Dielectric Material | Body Material | Number of Terminals | Approvals | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Current Rating | Termination Style | Number of Outputs | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Efficiency | Output Voltage | Max Output Current | Dielectric | Working Voltage | Failure Rate | Switch Function | Lead Diameter | Size Code | Rated Temperature | Max Current Rating | Life (Hours) | Body Plating | Output Current | Throw Configuration | Output Power | Current - Output 1 | Product Type | Max Output Power | Isolation Voltage | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K1822FTP Kamaya Electric | 9 |
| - | - | Gold | Free Hanging | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | - | 0805 | Aluminium | - | Aluminium | 2 | - | - | Kamaya | 0805 | 2012 | Copper | - | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | Non-Compliant | - | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | Crimp | ±100ppm/°C | Circular, Plug | 18.2 kOhms | 8 | Matte Tin (Sn) - with Nickel (Ni) barrier | 175 °C | -65 °C | Thick Film | - | General Purpose | Male | 0.125W, 1/8W | - | Threaded | Resistors | 125 mW (1/8 W) | TAPE, PAPER | - | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | - | 0.125 | - | 8 | - | - | - | - | 150 | - | - | - | 805 | 70 | - | - | Cadmium | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Shielded | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | No SVHC | - | Environment Resistant | ||
![]() RMC1/20-4R42FPA Kamaya Electric | In Stock | - | - | - | - | Through Hole | 0201 (0603 Metric) | - | - | - | 201 | - | - | - | - | - | - | Kamaya | 0201 | 0603 | - | 20 kcycles | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Compliant | - | 48 V | 48 V | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | PC Pin | -100/ +350ppm/°C | - | 4.42 Ohms | - | - | 85 °C | -30 °C | Thick Film | - | General Purpose | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | 500 mA | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Off-Mom | - | - | - | - | - | - | - | SPST | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() RMC1/16SK1021DTH Kamaya Electric | 9 |
| - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 402 | - | - | - | - | - | - | Kamaya | 0402 | 1005 | - | - | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Compliant | - | - | 50 V | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 10 % | - | 2 | - | ±100ppm/°C | - | 1.02 kOhms | - | - | 150 °C | -55 °C | Thick Film | - | General Purpose | - | 0.1W, 1/10W | 680 pF | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | 1.25 mm | - | - | - | SMD/SMT | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 2 mm | 0.5 mm | - | - | - | - | ||
![]() RMC1/16SK3092BTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | - | - | 10000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 50 V | - | - | RMC | - | 0.1 % | - | - | - | 100 PPM / C | - | 30.9 kOhms | - | - | - | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() RMC1/20-4R99FPA Kamaya Electric | 9 |
| - | - | - | - | 0201 (0603 Metric) | - | - | - | 201 | - | - | - | - | - | - | Kamaya | 0201 | 0603 | - | - | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | - | -100/ +350ppm/°C | - | 4.99 Ohms | - | - | - | - | Thick Film | - | General Purpose | - | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() RMC1/4K3832FTE Kamaya Electric | 9 |
| - | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | Kamaya | 1210 | 3225 | - | - | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 38.3 kOhms | - | - | - | - | Thick Film | - | General Purpose | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | - | - | - | ||
![]() RMC1-4R99FTE Kamaya Electric | In Stock | - | - | - | Tin | Through Hole | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | - | 2512 | - | PP | - | 2 | - | - | Kamaya | 2512 | 6332 | - | - | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | Compliant | - | 160 V | 630 V | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | 5 % | e3 | 2 | Radial | -200/ +500ppm/°C | - | 4.99 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -55 °C | Thick Film | - | General Purpose | - | 1W | 43 nF | - | Resistors | 1 W | TAPE, EMBOSSED | - | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | - | 1 | 10 mm | - | - | - | - | PP | 200 | - | - | 600 µm | 2512 | 70 | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 18.4912 mm | 12.4968 mm | 5.0038 mm | No | - | Lead Free | - | ||
![]() RGC1/20C332DPA Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | - | - | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Non-Compliant | - | - | 16 V | - | 16 V | - | Cut Tape | * | - | 0.5 % | - | - | - | 50 PPM / C | - | 3.3 kOhms | - | - | 105 °C | -55 °C | - | - | General Purpose | - | - | 220 µF | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | Thick Film Resistors | - | - | 8 mA | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 8 mm | 10.5 mm | - | 0.6 mm | 0.3 mm | - | No SVHC | - | - | ||
![]() RMC1/16SK3741FTH Kamaya Electric | 39 |
| - | - | - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | - | 402 | - | - | - | 2 | - | - | Kamaya | 0402 | 1005 | - | - | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | Non-Compliant | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 3.74 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | - | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | - | 0.1 | - | - | - | - | - | - | 50 | - | - | - | 402 | 70 | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | ||
![]() RMC1-513JTE Kamaya Electric | 39 |
| - | - | - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | - | 2512 | - | - | - | 2 | - | - | Kamaya | 2512 | 6332 | - | - | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | AEC-Q200 | - | 0.001505 oz | - | - | - | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | - | ±200ppm/°C | - | 513 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | - | 1W | - | - | Resistors | 1 W | TAPE, EMBOSSED | - | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | - | 1 | - | - | - | - | - | - | 200 | - | - | - | 2512 | 70 | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | - | ||
![]() RGC1/8C56R0FTP Kamaya Electric | 46 |
| - | Obsolete (Last Updated: 1 week ago) | - | Chassis Mount, Panel | - | - | - | 11 | - | - | - | - | - | CE, CSA, UL | - | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Compliant | - | - | - | 36 V | 200 V | - | - | * | - | 1 % | - | - | - | 50 PPM / C | - | 56 Ohms | - | - | 70 °C | -10 °C | - | - | General Purpose | - | - | - | - | Resistors | 201.6 W | - | 150 W | Thick Film | 80 mm | - | - | - | SMD/SMT | 1 | - | - | - | 82 % | 36 V | 4.2 A | - | - | - | - | - | - | - | 2.8 A | - | - | 5.6 A | - | 201.6 W | 4.2 A | Thick Film Resistors | 201.6 W | 3 kV | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 37.084 mm | - | 208.026 mm | 80.01 mm | - | - | - | - | ||
![]() RGC1/16K17R4BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | 50 V | - | - | * | - | 0.1 % | - | - | - | 100 PPM / C | - | 17.4 Ohms | - | - | - | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() RMC1/8K71R5FTP Kamaya Electric | 9 |
| - | - | - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | - | 1206 | - | - | - | 2 | - | - | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 0.000571 oz | - | - | - | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 71.5 Ohms | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | TAPE, PAPER | - | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | - | 0.25 | - | - | - | - | - | - | 200 | - | - | - | 1206 | 70 | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RMC1-203JTE Kamaya Electric | In Stock | - | - | - | - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | - | 2512 | - | - | - | 2 | - | - | Kamaya | 2512 | 6332 | - | - | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | - | ±200ppm/°C | - | 203 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | - | 1W | - | - | Resistors | 1 W | TAPE, EMBOSSED | - | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | - | 1 | - | - | - | - | - | - | 200 | - | - | - | 2512 | 70 | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | - | ||
![]() RGC1/10C1504BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | 150 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | 1.5 MOhms | - | - | - | - | - | - | General Purpose | - | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RGC1/10C3742DTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | - | 150 V | - | - | * | - | 0.5 % | - | - | - | 50 PPM / C | - | 37.4 kOhms | - | - | - | - | - | - | General Purpose | - | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RMC1/16SK1370FTH Kamaya Electric | 9 |
| - | - | - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | - | 402 | - | - | - | 2 | - | - | Kamaya | 0402 | 1005 | - | - | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | AEC-Q200 | - | 0.000023 oz | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 137 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | - | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | - | 0.1 | - | - | - | - | - | - | 50 | - | - | - | 402 | 70 | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | ||
![]() RSI-1S-222JB Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/10C1302BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | - | - | 150 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | 13 kOhms | - | - | - | - | - | - | General Purpose | - | - | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RGC1/8C1054BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BFR24 | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | - | + 155 C | ITT Cannon, LLC | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | 200 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | 1.05 MOhms | - | - | - | - | - | - | General Purpose | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - |