- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Data Converters | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Primary Material | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Style | Resistor Type | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Diameter | Size Code | Rated Temperature | Interface | Oscillator Type | Load Capacitance | Speed | RAM Size | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Number of Resistors | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Power - Max | Cable Opening | Usage | Circuit Type | Power Per Element | Resolution | Voltage - Zener (Nom) (Vz) | Product Type | 1st Connector | 2nd Connector | EEPROM Size | Absolute Pull Range (APR) | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Frames per Second | Pixel Size | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/16K1274DTP Kamaya Electric | 9 |
| - | Surface Mount | 2506, Concave, Long Side Terminals | - | - | 16 | - | 2506 | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 0603 | 1608 | - | - | - | 5000 | - | - | Kamaya | - | + 155 C | CTS Resistor Products | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 50 V | -55°C ~ 125°C | S4x | 0.252 L x 0.063 W (6.40mm x 1.60mm) | ±5% | - | - | - | ±200ppm/°C | - | - | 1.27 MOhms | - | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | 63mW | - | - | Thick Film Resistors | - | - | - | - | - | 56 | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | 0.024 (0.60mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() RGC1/8C1151DTP Kamaya Electric | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | 1206 | 3216 | - | - | - | - | - | - | - | - | + 155 C | ITT Cannon, LLC | - 55 C | PCB Mount | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 200 V | - | MIL-DTL-5015, CA | - | 0.5 % | - | - | - | 50 PPM / C | - | - | 1.15 kOhms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() RMC1/20-4752FPA15 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/32-4990FPA Kamaya Electric | 9 |
| - | - | 01005 (0402 Metric) | - | - | - | - | 1005 | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 01005 | 0402 | - | - | - | 20000 | - | - | Kamaya | - | + 125 C | PEI-Genesis | - 55 C | PCB Mount | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | Details | - | 15 V | -55°C ~ 125°C | * | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | - | ±200ppm/°C | - | - | 499 Ohms | - | - | Thick Film | - | General Purpose | 0.03W, 1/32W | - | - | - | Resistors | 30 mW (1/32 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | - | - | - | - | ||
![]() RGC1/10C3303DTP20 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Tripp Lite | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Circular 08 pos Male to RJ45, 8p8c | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.81 (10.00m) | - | - | - | - | - | - | ||
![]() RMC1/16SK2943BTH Kamaya Electric | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | MS3101F32 | Kamaya | - | 0402 | 1005 | Silver | - | - | 10000 | - | - | Kamaya | - | + 155 C | ITT Cannon, LLC | - 55 C | PCB Mount | - | - | - | - | Bulk | - | - | - | - | - | - | Metal | Active | Details | - | 500VAC, 700VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | 0.1 % | - | - | Solder Cup | 100 PPM / C | Receptacle, Male Pins | - | 294 kOhms | 23 | - | - | Olive Drab | General Purpose | - | - | - | Threaded | Resistors | 100 mW (1/10 W) | 22A, 41A, 74A, 135A | - | Thick Film | - | N (Normal) | - | Environment Resistant | - | - | - | - | - | - | Olive Drab Cadmium | 32-6 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Cable Clamp | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RGC1/8C4221BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 1206 | 3216 | - | - | - | 5000 | - | - | Kamaya | - | + 155 C | Reliance North America | - 55 C | PCB Mount | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Active | Details | - | 200 V | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | - | 4.22 kOhms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() RMC1K3401FTE Kamaya Electric | 9 |
| - | - | 2512 (6332 Metric) | - | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 2512 | 6332 | - | - | - | 4000 | - | - | Kamaya | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 200 V | -55°C ~ 155°C | * | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 3.4 kOhms | - | - | Thick Film | - | General Purpose | 1W | - | - | - | Resistors | 1 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | - | - | ||
![]() RGC1/16SC2941DTH Kamaya Electric | 9 |
| - | Surface Mount | DO-215AA, SMB Gull Wing | - | - | - | - | SMBG (DO-215AA) | - | - | - | - | - | - | - | - | - | SMBG5382 | Kamaya | - | 0402 | 1005 | - | - | - | 10000 | - | 230 Ohms | Kamaya | - | + 155 C | Microchip Technology | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 50 V | -65°C ~ 150°C | - | - | ±10% | - | - | - | 50 PPM / C | - | - | 2.94 kOhms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 101 V | - | - | 1.2 V @ 1 A | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | 140 V | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RMC1-332JTE Kamaya Electric | 39 |
| - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | - | - | 2512 | - | 2 | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Male | 095-850 | Kamaya | Belden 4794R | 2512 | 6332 | - | - | - | 4000 | 12 GHz | - | Kamaya | RMC | + 155 C | Amphenol RF | - 55 C | PCB Mount | - | 155 | -55 | 75 Ohms | Bag | - | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | - | Active | - | - | 200 V | - | - | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | - | ±200ppm/°C | - | - | 332 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | Black | General Purpose | 1W | - | - | - | Resistors | 1 W | - | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | - | - | - | - | Chip | BNC to HD-BNC | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | 200 | - | - | - | - | 2512 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | BNC Jack | HD-BNC Plug | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Shielded | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 1181.1 (30.0m) 98.4 | 3.2 mm | - | - | - | - | - | ||
![]() RGC1/8C7R15FTP Kamaya Electric | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 1206 | 3216 | - | - | - | 5000 | - | - | Kamaya | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 200 V | - | * | - | 1 % | - | - | - | 50 PPM / C | - | - | 7.15 Ohms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() RMC1/16-473JTP10 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS3106A14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | Military, MIL-DTL-5015, MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/8C4222DTP Kamaya Electric | 9 |
| - | Panel Mount | - | - | Flange | - | Stainless Steel | - | Thermoplastic | - | - | - | - | - | - | - | - | TVP00RQS | Kamaya | - | 1206 | 3216 | Gold | Copper Alloy | - | 5000 | - | - | Kamaya | - | + 155 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | - | - | - | - | Bulk | - | - | - | - | - | - | Metal | Active | Details | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 0.5 % | - | - | Crimp | 50 PPM / C | Receptacle, Female Sockets | - | 42.2 kOhms | 39 (38 + 1 Quadrax) | - | - | Silver | Aviation, Marine, Military | - | - | - | Threaded | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | N (Normal) | Shielded | - | - | - | - | - | - | - | Nickel | 17-2 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RMC1K4021FTE Kamaya Electric | 48 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 2512 | 6332 | - | - | - | 4000 | - | - | Kamaya | - | + 155 C | KYOCERA AVX | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 10V | 200 V | -55°C ~ 125°C | - | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | 2 | - | X7R | - | - | 4.02 kOhms | - | - | Thick Film | - | General Purpose | 1W | - | 0.1 µF | - | Resistors | 1 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 6.3 mm | 3.2 mm | - | - | - | - | - | ||
![]() RMC1/16SK4990BTH Kamaya Electric | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 0402 | 1005 | - | - | - | 10000 | - | - | Kamaya | - | + 155 C | SiTime | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 50 V | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.1 % | - | - | - | 100 PPM / C | - | XO (Standard) | 499 Ohms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | 3.3V | - | - | - | - | - | - | 75 MHz | ±10ppm | LVCMOS, LVTTL | - | - | SMD/SMT | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.031 (0.80mm) | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RMC1/16SK8202DTH Kamaya Electric | 9 |
| - | - | 0402 (1005 Metric) | - | - | - | - | 402 | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 0402 | 1005 | - | - | - | 10000 | - | - | Kamaya | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | Details | - | 50 V | -55°C ~ 155°C | * | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | - | 82 kOhms | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RGC1/16SC4322DTH Kamaya Electric | 9 |
| - | Surface Mount | 64-LQFP | - | - | - | - | 64-QFP (12x12) | - | - | - | - | - | - | - | - | - | MB90497 | Kamaya | - | 0402 | 1005 | - | - | A/D 8x8/10b | 10000 | - | - | Kamaya | - | + 155 C | Infineon Technologies | - 55 C | PCB Mount | 49 | - | - | - | Tray | - | - | - | - | - | - | - | Discontinued at Digi-Key | Details | - | 50 V | -40°C ~ 105°C (TA) | F²MC-16LX MB90495G | - | 0.5 % | - | - | - | 50 PPM / C | - | - | 43.2 kOhms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 16MHz | 2K x 8 | - | - | - | - | - | 4.5V ~ 5.5V | F²MC-16LX | - | - | POR, WDT | Mask ROM | 16-Bit | 64KB (64K x 8) | - | CANbus, EBI/EMI, SCI, UART/USART | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RMC1/20-4422FPA15 Kamaya Electric | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | - | - | - | 16pF | - | - | - | Fundamental | - | - | - | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | ||
![]() RH1D1G00JB Kamaya Electric | In Stock | - | - | - | - | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RH1 | - | PEI-Genesis | - | - | - | 125 | -25 | - | Bulk | 4 | - | 14.5 | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | * | - | 5 | e3 | - | - | 200 | - | - | 1e+009 | - | Tin (Sn) | - | - | - | - | PRECISION | - | - | - | - | - | BULK | - | - | - | - | - | Cylindrical | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 1 | 38 | - | 1500 | - | - | - | 0.8 | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16K91R0FTP Kamaya Electric | In Stock | - | - | Chassis Mount | Module | WRAPAROUND | SURFACE MOUNT | - | - | Module | - | 2 | - | - | - | - | - | - | - | - | Kamaya | - | 0603 | 1608 | - | - | - | 5000 | - | - | Kamaya | RGC | + 155 C | Allied Vision, Inc. | - 55 C | PCB Mount | - | 155 | -55 | - | Box | - | - | - | RECTANGULAR PACKAGE | - | - | - | Active | Details | - | 50 V | - | Alvium 1800 U-510m | 1.035 L x 1.035 W (26.30mm x 26.30mm) | 1 | e3 | - | - | 100 | - | CMOS | 91 | - | TIN | - | Monochrome, RGB | General Purpose | - | LASER TRIMMABLE, PRECISION | - | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | - | - | - | 0.063 | - | - | 50 | - | - | - | - | 603 | 70 | CSI-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2464 x 2064 | - | Thick Film Resistors | - | - | - | - | - | - | - | 81 | 2.74µm x 2.74µm | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | 0.863 (21.91mm) | - | - |