- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/20-3R9JPA Kamaya Electric | 44 |
| - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | 2 | Kamaya | 0201 | 0603 | 15000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | - | Active | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | e3 | 2 | -200/ +600ppm/°C | - | 3.9 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.05 | - | 25 | - | - | 201 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/16C3001FTP Kamaya Electric | 44 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | - | RECTANGULAR PACKAGE | - | - | - | Active | Details | - | 50 V | - | - | * | - | 1 | e3 | - | 50 | - | 3000 | TIN | - | General Purpose | - | LASER TRIMMABLE, PRECISION | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.063 | - | 50 | - | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/10C1211FTP Kamaya Electric | 44 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | 0.6 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | Details | - | 150 V | - | - | * | - | 1 | e3 | - | 50 | - | 1210 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.125 | - | 150 | - | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RGC1/16K30R9FTP Kamaya Electric | 5 |
| - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 50 V | - | - | * | - | 1 % | - | - | 100 PPM / C | - | 30.9 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16K22R6FTP Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 50 V | - | - | * | - | 1 % | - | - | 100 PPM / C | - | 22.6 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K3401DTP Kamaya Electric | 44 |
| - | 0805 (2012 Metric) | - | - | 0805 | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 3.4 kOhms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1K1303FTE Kamaya Electric | 44 |
| - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | Kamaya | 2512 | 6332 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | - | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 130 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | - | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 1 | - | 200 | - | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RGC1/16K8R45FTP Kamaya Electric | 35 |
| - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 50 V | - | - | * | - | 1 % | - | - | 100 PPM / C | - | 8.45 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RHC161G00MTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | RHC16 | - | - | - | - | 155 | -55 | - | - | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | - | - | - | - | - | - | RHC | - | 20 | e3 | - | 2000 | - | 1e+009 | TIN | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | - | - | 15 | - | - | 603 | 70 | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K1432FTP10 Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 10000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 50 V | - | Cut Tape | - | - | 1 % | - | - | 100 PPM / C | - | 14.3 kOhms | - | - | - | - | - | - | Resistors | 1/10 W ( 100 mW) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K3013FTP Kamaya Electric | 44 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 301 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | - | 150 | - | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() YU500202M050 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-20% | - | - | - | - | - | - | - | - | - | - | 2000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/8C8062BTP Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 200 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 80.6 kOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/16SC1870DTH Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 50 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | - | 187 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/2K3741FTE Kamaya Electric | 44 |
| - | 2010 (5025 Metric) | - | - | 2010 | - | Kamaya | 2010 | 5025 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | - | 2 | ±100ppm/°C | - | 3.74 kOhms | - | Thick Film | General Purpose | 0.75W, 3/4W | - | - | Resistors | 750 mW (3/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | - | ||
![]() RC1/2220JB Kamaya Electric | In Stock | - | - | Axial | WIRE | THROUGH HOLE MOUNT | Axial | 2 | Kamaya | - | - | 1000 | Kamaya | RC | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Bulk | 3.6 | - | 9.5 | TUBULAR PACKAGE | Axial | - | RC1/2220K | Obsolete | Details | 0.014886 oz | 350 V | -55°C ~ 125°C | Bulk | RC | 0.142 Dia x 0.374 L (3.60mm x 9.50mm) | ±5% | - | 2 | - | Fixed Carbon Composition Resistors | 22 Ohms | TIN | Carbon Composition | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | BULK | CARBON COMPOSITION | Tubular | FIXED RESISTOR | Axial | 0.5 | 28 | 350 | - | 0.7 | - | 70 | Carbon Composition Resistors | - | - | Carbon Composition Resistors | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RGC1/16C5763FTP Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 576 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K9531DTP Kamaya Electric | 44 |
| - | 0603 (1608 Metric) | - | - | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 9.53 kOhms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/20-7684FPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 25 V | - | - | RMC | - | 1 % | - | - | - | - | 7.68 MOhms | - | - | General Purpose | - | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/32-4120FPA Kamaya Electric | 44 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | - | 412 Ohms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - |