- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1-272JTE Kamaya Electric | In Stock | - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | Kamaya | 2512 | 6332 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | ±200ppm/°C | - | 272 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 1 | - | 200 | - | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/20-4753FPA Kamaya Electric | 5 |
| - | 0201 (0603 Metric) | - | - | 201 | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | ±200ppm/°C | - | 475 kOhms | - | Thick Film | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/16SC3600BTH Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 360 Ohms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/16S-185JTH Kamaya Electric | In Stock | - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | 2 | ±200ppm/°C | - | 185 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | - | 50 | - | - | 402 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RGC1/10C1214DTP Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | 150 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | - | 1.21 MOhms | - | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1-753JTE Kamaya Electric | 44 |
| - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | Kamaya | 2512 | 6332 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | ±200ppm/°C | - | 753 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 1 | - | 200 | - | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() YP501221K040 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-10% | - | - | - | - | - | - | - | - | - | 220pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/10C1802FTP Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | 150 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 18 kOhms | - | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() ZU202392M090 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-20% | - | - | - | - | - | - | - | - | - | 3900pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16C2153FTP Kamaya Electric | 5 |
| - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 215 kOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/20C6201BPA Kamaya Electric | 35 |
| - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 25 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 6.2 kOhms | - | - | General Purpose | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/20-3090FPA15 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16SC4300DTH Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 50 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | - | 430 Ohms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RD21N152J500B5 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-5% | - | - | - | - | - | - | - | - | - | 1500pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/16C5601BTP Kamaya Electric | 44 |
| - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 5.6 kOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/8C9090FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 200 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 909 Ohms | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C7872BTP Kamaya Electric | 14 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Details | 200 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 78.7 kOhms | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RC1/4153JB Kamaya Electric | In Stock | - | - | Axial | WIRE | THROUGH HOLE MOUNT | Axial | 2 | Kamaya | - | - | 1000 | Kamaya | RC | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Bulk | 2.4 | - | 6.3 | TUBULAR PACKAGE | Axial | - | Obsolete | Details | 250 V | -55°C ~ 125°C | Bulk | RC | 0.094 Dia x 0.248 L (2.40mm x 6.30mm) | 5 | e3 | 2 | 1733 | Fixed Carbon Composition Resistors | 15000 | TIN | Carbon Composition | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | BULK | CARBON COMPOSITION | Tubular | FIXED RESISTOR | Axial | 0.25 | 30 | 250 | - | 0.6 | - | 70 | Carbon Composition Resistors | - | - | Carbon Composition Resistors | 2.4 mm | - | - | 6.3 mm | - | - | ||
![]() RMC1/10K1473FTP Kamaya Electric | 44 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 147 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | - | 150 | - | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/4K10R2FTE Kamaya Electric | 44 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 10.2 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | - | 200 | - | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - |