- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Shape | Number of Terminals | Material Type | Approvals | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Connections | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Product Status | Qualification | Range | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Construction | Style | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Output Voltage | Output Type | Working Voltage | Failure Rate | Size Code | Rated Temperature | Number of Levels | Number of Poles | Protections | Terminal Type | Product Type | Temperature Range | Legend | Finish | Background Color | Shaft Size | Product | Language | Connection Type | Features | Input Voltage | Product Category | Bearings | IP Rating | Mating Connector | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/4-470JTE Kamaya Electric | 11 |
| - | - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | - | - | 2 | - | - | Kamaya | 1210 | 3225 | - | - | - | 4000 | Hubbell | RCT111ALU | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | AEC-Q200 | - | - | - | 0.000564 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | e3 | 2 | - | ±200ppm/°C | - | 470 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.33 | - | - | 200 | - | 1210 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/8K4321FTP Kamaya Electric | 11 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | - | - | 2 | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | Miscellaneous | 7719 | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | Active | - | - | - | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 4.32 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.25 | - | - | 200 | - | 1206 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Automotive AEC-Q200 | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 1.6 mm | AEC-Q200 | ||
![]() RMC1/20-1601FPA Kamaya Electric | 14 |
| - | - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | - | - | 2 | - | CE | Kamaya | 0201 | 0603 | - | - | - | 15000 | Dynapar | HS35R01207306PS | RMC | + 155 C | Kamaya Inc. | - 55 C | - | Hollowshaft | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | - | Active | - | - | Yes | Hollow | - | 25 V | -40 to 85 Degrees C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | 7 Pin Connector | ±200ppm/°C | - | 1.6 kOhms | TIN | Thick Film | - | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.05 | 5~26 VDC | Single Ended | 25 | - | 201 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | 5~26 VDC | Thick Film Resistors - SMD | Yes | IP67 | Included | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/10C1621BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | - | 5000 | GE | EP102ULH4C32 | - | + 155 C | Kamaya Inc. | - 55 C | DIN Rail | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 150 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | - | 1.62 kOhms | - | - | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | 32 A | SMD/SMT | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Precision Resistors | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1K1270FTE Kamaya Electric | In Stock | - | - | - | 2512 (6332 Metric) | - | - | 2512 | - | - | - | - | - | Kamaya | 2512 | 6332 | - | - | - | 4000 | GC Electronics | - | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 127 Ohms | - | Thick Film | - | General Purpose | 1W | - | Resistors | 1 W | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1-1R3JTE Kamaya Electric | 21 |
| - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | Polyester | - | 2 | - | - | Kamaya | 2512 | 6332 | - | - | - | 4000 | Brady | 127739 | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | - | Active | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | - | -200/ +500ppm/°C | Safety Signs | 1.3 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 1W | - | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 1 | - | - | 200 | - | 2512 | 70 | - | - | - | - | Thick Film Resistors | - | Hot Work Permits Are Required For All Welding And | - | White | - | Thick Film Resistors General Purpose | English | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RGC1/10C2742DTP Kamaya Electric | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | Kamaya | 0805 | 2012 | - | - | - | 5000 | Kamaya | - | RGC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | - | Details | - | - | 150 V | - | - | * | - | 0.5 | e3 | - | - | 50 | - | 27400 | TIN | - | - | General Purpose | - | PRECISION | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | - | FIXED RESISTOR | - | SMD/SMT | 0.125 | - | - | 150 | - | 805 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Precision Resistors | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/16S-1204FTH Kamaya Electric | In Stock | - | - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | - | 2 | - | CE, CSA, UL | Kamaya | 0402 | 1005 | - | - | - | 10000 | Cutler Hammer, Div of Eaton Corp | PDG22M0035VFFJ | RMC | + 155 C | Kamaya Inc. | - 55 C | Panel | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±200ppm/°C | - | 1.2 MOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | 35 A | SMD/SMT | 0.1 | - | - | 50 | - | 402 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/8K1153DTP Kamaya Electric | 14 |
| - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | Cooper B-Line | 79903827617 | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | 115 kOhms | - | Thick Film | - | General Purpose | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/16K22R1BTP Kamaya Electric | 14 |
| - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Kamaya | 0603 | 1608 | - | - | - | 5000 | Cutler Hammer, Div of Eaton Corp | PDG62M1600P4DN | - | + 155 C | Kamaya Inc. | - 55 C | Panel | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | 50 V | - | - | * | - | 0.1 % | - | - | - | 100 PPM / C | - | 22.1 Ohms | - | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | 1,600 A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Precision Resistors | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/10C1500FTP Kamaya Electric | 14 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | - | - | Kamaya | 0805 | 2012 | - | - | - | 5000 | Schneider | 470363 | RGC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | - | Details | - | - | 150 V | - | - | * | - | 1 | e3 | - | - | 50 | - | 150 | TIN | - | - | General Purpose | - | PRECISION | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | - | FIXED RESISTOR | - | SMD/SMT | 0.125 | - | - | 150 | - | 805 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Threaded | Precision Resistors | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/16SK5601FTH Kamaya Electric | 11 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | - | 2 | - | CE, cULus | Kamaya | 0402 | 1005 | - | - | - | 10000 | Carlo Gavazzi | GSB633PB4 | RMC | + 155 C | Kamaya Inc. | - 55 C | DIN Rail | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | - | - | Yes | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 5.6 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | 4 A | SMD/SMT | 0.1 | - | - | 50 | - | 402 | 70 | - | - | Supplemental | Screw | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/20-2700FPA Kamaya Electric | 11 |
| - | - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | - | - | 2 | - | CE | Kamaya | 0201 | 0603 | - | - | - | 15000 | Dynapar | HS35R102441G7 | RMC | + 155 C | Kamaya Inc. | - 55 C | - | Hollowshaft | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | - | Active | - | - | Yes | Hollow | - | 25 V | -40 to 85 Degrees C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | 10 Pin Connector | ±200ppm/°C | - | 270 Ohms | TIN | Thick Film | - | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.05 | 5~15 VDC | Differential | 25 | - | 201 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | 5~15 VDC | Thick Film Resistors - SMD | Yes | IP67 | Included | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/16K6983FTP Kamaya Electric | 19 |
| - | - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | - | - | 2 | - | - | Kamaya | 0603 | 1608 | - | - | - | 5000 | Miscellaneous | - | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Active | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 698 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.1 | - | - | 50 | - | 603 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K3000DTP Kamaya Electric | 11 |
| - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | Kamaya | 0603 | 1608 | - | - | - | 5000 | Cutler Hammer, Div of Eaton Corp | N48M28B1216 | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | 300 Ohms | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10-270JTP Kamaya Electric | In Stock | - | - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | - | - | 2 | Thermoplastic | - | Kamaya | 0805 | 2012 | - | - | - | 5000 | Davies Molding | 4232-B | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | AEC-Q200 | - | - | - | 0.000234 oz | 150 V | -55°C ~ 155°C | MouseReel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | e3 | 2 | - | ±200ppm/°C | Clamping | 270 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Non-Metallic | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.125 | - | - | 150 | - | 805 | 70 | - | - | - | - | Thick Film Resistors | - | - | Black Matte | - | 0.375 Inches | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/16SK2200FTH Kamaya Electric | 14 |
| - | PCB Mount | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | - | 2 | - | UR | Kamaya | 0402 | 1005 | - | - | - | 10000 | Altech | 38.2614 | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | RMC1/16SK221FTH | Active | AEC-Q200 | - | Non-Compliant | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 220 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Polyamide | Light Gray | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.1 | - | - | 50 | - | 402 | 70 | 1 | 14 | - | - | Thick Film Resistors | -22 to 221 Degrees F | - | - | - | - | Thick Film Resistors General Purpose | - | Spring Clamp | - | - | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/8K16R0FTP Kamaya Electric | 11 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | - | TA | 2 | - | CSA, UL | Kamaya | 1206 | 3216 | - | - | - | 5000 | Crouse-Hinds Industrial Produc | TA67 | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | Active | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 16 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Iron Alloy | - | General Purpose | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | Form 7 | FIXED RESISTOR | - | SMD/SMT | 0.25 | - | - | 200 | - | 1206 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Threaded | - | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/16K19R1FTP Kamaya Electric | 19 |
| - | - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | - | - | 2 | - | - | Kamaya | 0603 | 1608 | 2.5 | Center Back Mount | 1/4 NPT | 5000 | US Gauge | 253046A | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Active | - | 0-1,000 psi | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 19.1 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.1 | - | - | 50 | - | 603 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16SK1243FTH Kamaya Electric | 19 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | - | 2 | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | Brad Harrison | - | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | - | - | Details | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 124 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | SMD/SMT | 0.1 | - | - | 50 | - | 402 | 70 | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - |