- Tolerance
- Series
- Resistance
- Manufacturer
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Current-Collector (Ic) (Max) | Data Converters | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Primary Material | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Construction | Resistor Type | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Rated Power Dissipation (P) | Actuator Type | Efficiency | Output Voltage | Working Voltage | Failure Rate | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Size Code | Rated Temperature | Oscillator Type | Speed | RAM Size | Output Current | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Number of Poles | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Output Power | Power - Max | Cable Opening | Number of Decks | Operating Force | Product Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Contact Timing | Vce Saturation (Max) @ Ib, Ic | EEPROM Size | Voltage - Collector Emitter Breakdown (Max) | Coating, Housing Type | Index Stops | Circuit per Deck | Depth Behind Panel | Frequency - Transition | Number of Poles per Deck | Angle of Throw | Absolute Pull Range (APR) | Time to Trip | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16-561JTP Kamaya Electric | 45 |
| - | - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | - | - | 0603 | - | - | 2 | - | - | Kamaya | 0603 | 1608 | - | - | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Active | AEC-Q200 | - | 0.000071 oz | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | - | 2 | - | ±200ppm/°C | - | - | 560 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.1 | - | - | - | 50 | - | - | - | 603 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() RMC1/4K2742FTE Kamaya Electric | 45 |
| - | - | 1210 (3225 Metric) | - | - | 7 | - | 1210 | 380 g | - | - | - | - | Kamaya | 1210 | 3225 | - | - | - | - | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Compliant | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 27.4 kOhms | - | - | 70 °C | -25 °C | Thick Film | - | General Purpose | 0.5W, 1/2W | - | Resistors | 30 W | - | - | Thick Film | - | - | - | - | 115 mm | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 3 | - | - | 85 % | 5 V | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 65 mm | 65 mm | - | - | - | - | ||
![]() RGC1/8C73R2FTP Kamaya Electric | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | - | - | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Compliant | - | 277 V | - | - | 200 V | - | - | * | - | 1 % | - | - | - | Screw | 50 PPM / C | - | - | 73.2 Ohms | - | - | 40 °C | 0 °C | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ms | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 91.5 mm | 35 mm | - | - | - | - | ||
![]() RGC1/10C2373BTP Kamaya Electric | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Compliant | - | - | - | - | 150 V | - | - | * | - | 0.1 % | - | - | - | - | 50 PPM / C | - | - | 237 kOhms | - | - | - | - | - | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RMC1/10K1472FTP Kamaya Electric | 45 |
| - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | - | - | 0805 | - | - | 2 | - | - | Kamaya | 0805 | 2012 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | AEC-Q200 | Non-Compliant | 0.000234 oz | - | - | - | 150 V | -55°C ~ 155°C | MouseReel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | - | - | 14.7 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.125 | - | - | - | 150 | - | - | - | 805 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | AEC-Q200 | ||
![]() RGC1/8C2941BTP Kamaya Electric | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | - | - | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | 200 V | - | - | * | - | 0.1 % | - | - | - | - | 50 PPM / C | - | - | 2.94 kOhms | - | - | - | - | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RGC1/16C3403BTP Kamaya Electric | 15 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | - | Silver Alloy | - | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 115V | 28V | 50 V | - | - | 09 | - | 0.1 % | - | Active | - | - | 50 PPM / C | - | - | 340 kOhms | 12 | - | - | - | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | - | - | 250mA (AC/DC) | - | - | - | - | - | Gold | Solder Lug | - | - | - | - | - | Flatted (3.17mm Dia) | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | -- | Thick Film Resistors | - | - | - | Non-Shorting (BBM) | - | - | - | - | Continuous | SP12T | 31.19mm | - | 1 | 30° | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | 9.53mm | - | - | ||
![]() WR06X6201FTL Kamaya Electric | In Stock | - | - | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | SOT-223 | - | - | - | - | PZT5551 | - | - | - | - | - | 600 mA | - | - | - | - | - | Micro Commercial Co | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | NPN | 80 @ 10mA, 5V | 50nA (ICBO) | - | 200mV @ 5mA, 50mA | - | 160 V | - | - | - | - | 300MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16SK3003FTH Kamaya Electric | 29 |
| - | Panel Mount, Through Hole | 0402 (1005 Metric) | WRAPAROUND | Flange | - | Aluminum | 402 | - | - | 2 | - | - | Kamaya | 0402 | 1005 | Gold | Copper Alloy | - | - | 10000 | Kamaya | RMC | + 155 C | Glenair | - 55 C | PCB Mount | - | 155 | -55 | Retail Package | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Metal | Active | - | Non-Compliant | 0.000023 oz | - | - | - | 50 V | -65°C ~ 175°C | MouseReel | 806 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | - | 2 | Solder | ±100ppm/°C | Plug, Male Pins | - | 300 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | Silver | General Purpose | 0.1W, 1/10W | Threaded | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | D | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | Electroless Nickel | 24-44 | - | SMD/SMT | - | - | - | - | 0.1 | - | - | - | 50 | - | - | - | 402 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | ||
![]() RMC1/10K1913FTP Kamaya Electric | 20 |
| - | Surface Mount | 4-SMD, No Lead | WRAPAROUND | SURFACE MOUNT | - | - | 0805 | - | - | 2 | - | SG-8101 | Kamaya | 0805 | 2012 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | EPSON | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | - | XO (Standard) | 191 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | 1.8V ~ 3.3V | - | - | - | - | Chip | FIXED RESISTOR | - | 75.75 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | 0.125 | - | - | - | 150 | - | - | 3.5mA | 805 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.055 (1.40mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RMC1/16K-5623FTP Kamaya Electric | 20 |
| - | Surface Mount | 111-UFBGA | WRAPAROUND | SURFACE MOUNT | - | - | 111-UFBGA (7x5) | - | - | 2 | - | TT41101 | Kamaya | 0603 | 1608 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | Infineon Technologies | - 55 C | PCB Mount | 88 | 155 | -55 | Tray | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Obsolete | - | Non-Compliant | - | - | - | - | 50 V | - | - | TrueTouch™ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | - | - | 562 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.1 | - | - | - | 50 | - | - | - | 603 | 70 | - | 350kHz | - | - | - | - | - | ARM® Cortex® | - | - | - | 32-Bit Single-Core | - | - | I²C, SPI | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() RMC1/16-513JTP Kamaya Electric | In Stock | - | - | - | Axial, Box | WRAPAROUND | Flanges | - | - | 0603 | - | - | 2 | - | - | Kamaya | 0603 | 1608 | - | - | - | - | 5000 | Kamaya | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | 155 | -55 | Box | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Active | - | - | - | - | - | - | 50 V | - | - | HSE6 | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | - | - | 10 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Wirewound | - | General Purpose | 150W | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.1 | - | - | - | 50 | - | - | - | 603 | 70 | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Pulse Withstanding | Thick Film Resistors - SMD | 0.45 mm | 0.949 (24.10mm) | 1.6 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() RMC1/10K2052FTP Kamaya Electric | In Stock | - | - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | - | - | 0805 | - | - | 2 | - | - | Kamaya | 0805 | 2012 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | 155 | -55 | Bulk | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | Compliant | - | - | - | - | 150 V | -55°C ~ 155°C | - | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | - | - | 20.5 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.125 | - | - | - | 150 | - | - | - | 805 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RMC1/10-184JTP Kamaya Electric | In Stock | - | - | Surface Mount | 4-SMD, No Lead | WRAPAROUND | SURFACE MOUNT | - | - | 0805 | - | - | 2 | - | SG-8101 | Kamaya | 0805 | 2012 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | EPSON | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±5% | e3 | - | 2 | - | ±200ppm/°C | - | XO (Standard) | 184 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | 1.8V ~ 3.3V | - | - | - | - | Chip | FIXED RESISTOR | - | 19.228 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | 0.125 | - | - | - | 150 | - | - | 3.5mA | 805 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.055 (1.40mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RMC1/10-5R6JTP Kamaya Electric | 33 |
| - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | - | - | 0805 | - | - | 2 | - | - | Kamaya | 0805 | 2012 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | KYOCERA AVX | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | - | - | - | - | - | 150 V | -55°C ~ 155°C | - | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | e3 | - | 2 | - | -200/ +500ppm/°C | - | - | 5.6 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.125 | - | - | - | 150 | - | - | - | 805 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RMC1/8K6811FTP Kamaya Electric | 20 |
| - | Panel Mount | 1206 (3216 Metric) | WRAPAROUND | Flange | - | Composite | 1206 | - | - | 2 | - | BACC63CD22 | Kamaya | 1206 | 3216 | Gold | - | - | - | 5000 | Kamaya | RMC | + 155 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | - | 155 | -55 | Bulk | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Composite | Active | - | - | - | - | - | - | - | - | - | BACC 5015 | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | - | 2 | Crimp | ±100ppm/°C | Receptacle, Male Pins | - | 6.81 kOhms | 3 | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | Aviation | 0.25W, 1/4W | Threaded | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | W | Shielded | Environment Resistant | - | Chip | FIXED RESISTOR | - | - | - | - | - | 22-2 | - | SMD/SMT | - | - | - | - | 0.25 | - | - | - | 200 | - | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RMC1/8K2430FTP Kamaya Electric | In Stock | - | - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | - | - | 1206 | - | - | 2 | - | - | Kamaya | 1206 | 3216 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | KYOCERA AVX | - 55 C | PCB Mount | - | 155 | -55 | Bulk | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | Active | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | * | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | - | - | 243 Ohms | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.25 | - | - | - | 200 | - | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | AEC-Q200 | ||
![]() RMC1/2K-6201FTE Kamaya Electric | 33 |
| - | Panel Mount | 2010 (5025 Metric) | WRAPAROUND | Flange | - | Aluminum Alloy | 2010 | - | - | 2 | - | MS27472E8F | Kamaya | 2010 | 5025 | Gold | Copper Alloy | - | - | 4000 | Kamaya | RMC | + 155 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | - | 155 | -55 | Bulk | 0.55 | 5 | RECTANGULAR PACKAGE | SMT | 2.5 | Metal | Active | - | - | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series II, JT | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | e3 | - | 2 | Crimp | ±100ppm/°C | Receptacle, Female Sockets | - | 6.2 kOhms | 6 | TIN | - | - | Thick Film | Silver | Aviation, Marine, Military | 0.75W, 3/4W | Bayonet Lock | Resistors | 750 mW (3/4 W) | - | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | - | N (Normal) | Unshielded | Environment Resistant | - | Chip | FIXED RESISTOR | - | - | - | - | Electroless Nickel | 8-35 | - | SMD/SMT | - | - | - | - | 0.75 | - | - | - | 200 | - | - | - | 2010 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() RMC1/8K2323FTP Kamaya Electric | In Stock | - | - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | - | - | 1206 | - | - | 2 | - | - | Kamaya | 1206 | 3216 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | 155 | -55 | Bulk | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | Active | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | * | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | - | - | 232 kOhms | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.25 | - | - | - | 200 | - | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RMC1/16K7322FTP Kamaya Electric | 20 |
| - | - | 01005 (0402 Metric) | WRAPAROUND | SURFACE MOUNT | - | - | 1005 | - | - | 2 | - | - | Kamaya | 0603 | 1608 | - | - | - | - | 5000 | Kamaya | RMC | + 155 C | Stackpole Electronics Inc | - 55 C | PCB Mount | - | 155 | -55 | Bulk | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Active | - | Non-Compliant | - | - | - | - | 50 V | -55°C ~ 125°C | - | RMCF | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | e3 | - | 2 | - | ±200ppm/°C | - | - | 442 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.03W, 1/32W | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.1 | - | - | - | 50 | - | - | - | 603 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.45 mm | 0.006 (0.15mm) | 1.6 mm | 0.8 mm | - | - | - | AEC-Q200 |