- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Voltage - Supply | Ingress Protection | Construction | Style | Resistor Type | Frequency | Frequency Stability | Base Part Number | Output | Termination Style | Rated Power Dissipation (P) | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Load Capacitance | Operating Mode | Frequency Tolerance | Current - Supply | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Product Type | 1st Connector | 2nd Connector | Input Impedance | Product | Meter Type | Features | Measurement Error | Voltage - I/O Low | Voltage - I/O High | Product Category | Count | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/4K9100FTE Kamaya Electric | 20 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1210 | 3225 | 4000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | VCXO | 910 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 2.375 V ~ 2.625 V | - | Chip | - | FIXED RESISTOR | 622.08MHz | - | IDT8N3SV75LC | - | SMD/SMT | 0.33 | - | - | 200 | - | - | 1210 | 70 | - | - | - | 120mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/8-1184FTP Kamaya Electric | 33 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1206 | 3216 | 5000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | - | - | RECTANGULAR PACKAGE | - | - | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | Active | 2 | - | ±200ppm/°C | VCXO | 1.18 MOhms | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | - | - | FIXED RESISTOR | 100MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.25 | - | - | 200 | - | - | 1206 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-303JTP Kamaya Electric | 13 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1206 | 3216 | 5000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | - | - | RECTANGULAR PACKAGE | - | - | - | Active | - | 0.000571 oz | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | Active | 2 | - | ±200ppm/°C | VCXO | 303 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | - | - | FIXED RESISTOR | 156.25MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.25 | - | - | 200 | - | - | 1206 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/4K18R2FTE Kamaya Electric | 20 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1210 | 3225 | 4000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | VCXO | 18.2 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | Chip | - | FIXED RESISTOR | 100MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.33 | - | - | 200 | - | - | 1210 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4K6190FTE Kamaya Electric | 33 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1210 | 3225 | 4000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | VCXO | 619 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 2.375 V ~ 2.625 V | - | Chip | - | FIXED RESISTOR | 100MHz | - | IDT8N3SV75LC | - | SMD/SMT | 0.33 | - | - | 200 | - | - | 1210 | 70 | - | - | - | 120mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/8-154JTP Kamaya Electric | 20 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1206 | 3216 | 5000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | - | - | RECTANGULAR PACKAGE | - | - | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | Active | 2 | - | ±200ppm/°C | VCXO | 154 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | - | - | FIXED RESISTOR | 187.5MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.25 | - | - | 200 | - | - | 1206 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/4K1300FTE Kamaya Electric | 20 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1210 | 3225 | 4000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | VCXO | 130 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | Chip | - | FIXED RESISTOR | 480MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.33 | - | - | 200 | - | - | 1210 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4K4701FTE Kamaya Electric | 33 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1210 | 3225 | 4000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | VCXO | 4.7 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | Chip | - | FIXED RESISTOR | 148.5MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.33 | - | - | 200 | - | - | 1210 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4K2740FTE Kamaya Electric | 33 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1210 | 3225 | 4000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | VCXO | 274 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | Chip | - | FIXED RESISTOR | 100MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.33 | - | - | 200 | - | - | 1210 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/8-391JTP Kamaya Electric | In Stock | - | - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1206 | 3216 | 5000 | - | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | - | - | RECTANGULAR PACKAGE | - | - | - | Active | Details | 0.000571 oz | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | Active | 2 | - | ±200ppm/°C | VCXO | 390 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | - | - | FIXED RESISTOR | 100MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.25 | - | - | 200 | - | - | 1206 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Automotive AEC-Q200 | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 1.6 mm | AEC-Q200 | ||
![]() RMC1/4K4990FTE Kamaya Electric | 20 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1210 | 3225 | 4000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | VCXO | 499 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | Chip | - | FIXED RESISTOR | 622.08MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.33 | - | - | 200 | - | - | 1210 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4K4991FTE Kamaya Electric | 20 |
| - | Surface Mount | 6-CLCC | WRAPAROUND | SURFACE MOUNT | 6-CLCC (7x5) | 2 | - | - | - | - | - | - | - | Kamaya | - | 1210 | 3225 | 4000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | - | - | 200 V | -40°C ~ 85°C | Tray | FemtoClock® NG | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | VCXO | 4.99 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 3.135 V ~ 3.465 V | - | Chip | - | FIXED RESISTOR | 100MHz | - | IDT8N3SV75KC | - | SMD/SMT | 0.33 | - | - | 200 | - | - | 1210 | 70 | - | - | - | 130mA | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | -- | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/8-181JTP Kamaya Electric | 29 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | - | - | - | - | - | - | - | Kamaya | - | 1206 | 3216 | 5000 | - | Kamaya | RMC | + 155 C | Glenair | - 55 C | PCB Mount | 155 | -55 | - | Retail Package | - | - | - | RECTANGULAR PACKAGE | - | - | - | Active | Non-Compliant | 0.000550 oz | 200 V | -55°C ~ 155°C | MouseReel | * | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | - | 2 | - | ±200ppm/°C | - | 181 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.25 | - | - | 200 | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RC1/2911JB Kamaya Electric | In Stock | - | - | - | Axial | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | - | - | - | - | Kamaya | - | - | - | 1000 | - | Kamaya | RC | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | - | Bulk | 3.6 | - | 9.5 | TUBULAR PACKAGE | Axial | - | RC1/2911K | Obsolete | Compliant | 0.014886 oz | 350 V | -55°C ~ 125°C | Bulk | RC | 0.142 Dia x 0.374 L (3.60mm x 9.50mm) | ±5% | - | - | 2 | Axial | - | Fixed Carbon Composition Resistors | 910 Ohms | TIN | 125 °C | -55 °C | Carbon Composition | - | - | 0.5W, 1/2W | Resistors | 500 mW | BULK | CARBON COMPOSITION | - | - | Tubular | - | FIXED RESISTOR | - | - | - | - | Axial | 0.5 | 28 | - | 350 | - | 700 µm | - | 70 | - | - | - | - | - | - | - | - | Carbon Composition Resistors | - | - | - | - | - | - | - | - | - | Carbon Composition Resistors | - | 3.6 mm | - | - | 9.5 mm | - | - | ||
![]() RMC1/16K4870FTP Kamaya Electric | 34 |
| - | - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | - | - | - | - | - | - | KJB0T | Kamaya | - | 0603 | 1608 | 5000 | - | Kamaya | RMC | + 155 C | ITT Cannon, LLC | - 55 C | PCB Mount | 155 | -55 | - | Bulk | - | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Active | - | - | 50 V | -55°C ~ 155°C | - | * | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | - | 487 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | Chip | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.1 | - | - | 50 | - | - | 603 | 70 | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/4K22R0FTE Kamaya Electric | 34 |
| - | - | 1210 (3225 Metric) | - | - | 1210 | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | Kamaya | 14.80mm OD Coaxial Cable | 1210 | 3225 | 4000 | 50 GHz | Kamaya | - | + 155 C | Verotronic Technologies Pte Ltd. | - 55 C | PCB Mount | - | - | 50 Ohms | Bulk | - | - | - | - | - | - | - | Active | - | - | 200 V | -40°C ~ 85°C | - | VN50 | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 22 Ohms | - | - | - | Thick Film | Black | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | - | 2.4mm to 2.4mm | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | 2.4mm Jack | 2.4mm Jack | - | Thick Film Resistors General Purpose | - | - | - | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.028 (0.70mm) | 25.00 (635.00mm) | 2.5 mm | - | ||
![]() RGC1/16SK69R8DTH Kamaya Electric | 25 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Kamaya | - | 0402 | 1005 | 10000 | - | Kamaya | - | + 155 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | Details | - | 50 V | -20°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.5 % | - | - | - | - | 100 PPM / C | MHz Crystal | 69.8 Ohms | - | - | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | 50 MHz | ±30ppm | - | - | SMD/SMT | - | - | 35 Ohms | - | - | - | - | - | 10pF | Fundamental | ±30ppm | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Precision Resistors | - | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 0.031 (0.80mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/10-392JTP Kamaya Electric | In Stock | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | WRAPAROUND | SURFACE MOUNT | 16-MSOP | 2 | - | - | - | - | - | - | - | Kamaya | - | 0805 | 2012 | 5000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | - | 150 V | -55°C ~ 125°C | Tube | -- | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | e3 | Active | 2 | - | ±200ppm/°C | - | 392 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 2.7V ~ 100V | - | Chip | - | FIXED RESISTOR | - | - | LTC2946 | - | SMD/SMT | 0.125 | - | - | 150 | - | - | 805 | 70 | - | - | - | 900µA | - | - | - | - | Thick Film Resistors | - | - | -- | Thick Film Resistors General Purpose | Single Phase | - | 0.5% | -- | -- | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10-6R8JTP Kamaya Electric | 13 |
| - | Surface Mount | 16-WFDFN Exposed Pad | WRAPAROUND | SURFACE MOUNT | 16-DFN (4x3) | 2 | - | - | - | - | - | - | - | Kamaya | - | 0805 | 2012 | 5000 | - | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | - | Tape & Reel (TR) | - | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | - | 150 V | -40°C ~ 85°C | Tube | -- | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | e3 | Active | 2 | - | -200/ +500ppm/°C | - | 6.8 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | 2.7V ~ 100V | - | Chip | - | FIXED RESISTOR | - | - | LTC2946 | - | SMD/SMT | 0.125 | - | - | 150 | - | - | 805 | 70 | - | - | - | 900µA | - | - | - | - | Thick Film Resistors | - | - | -- | Thick Film Resistors General Purpose | Single Phase | - | 0.4% | -- | -- | Thick Film Resistors - SMD | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RC1/2202JB Kamaya Electric | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | WIRE | THROUGH HOLE MOUNT | 8-SOIC | 2 | - | - | - | - | - | - | - | Kamaya | - | - | - | 1000 | - | Kamaya | RC | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | - | Bulk | 3.6 | - | 9.5 | TUBULAR PACKAGE | Axial | - | RC1/2202K | Obsolete | Details | 0.014886 oz | 350 V | 0°C ~ 70°C (TA) | Tube | -- | 0.142 Dia x 0.374 L (3.60mm x 9.50mm) | 5 | - | Active | 2 | - | 1333 | Simple Reset/Power-On Reset | 2000 | TIN | - | - | Carbon Composition | - | - | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | BULK | CARBON COMPOSITION | - | - | Tubular | - | FIXED RESISTOR | - | - | LTC694C | Open Drain or Open Collector | Axial | 0.5 | 28 | - | 350 | - | 0.7 | - | 70 | - | - | - | - | Active High/Active Low | 2.9V | 1 | 140 ms Minimum | Carbon Composition Resistors | - | - | - | - | - | - | - | - | - | Carbon Composition Resistors | - | 3.6 mm | - | - | 9.5 mm | - | - |