- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Shell Material, Finish | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Number of Rows | Power (Watts) | Additional Feature | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Packing Method | Technology | Ingress Protection | Construction | Resistor Type | Contact Finish | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Wire Gauge | Flange Feature | Size Code | Rated Temperature | Connector Style | Contact Form | Shell Size, Connector Layout | Product Type | Backset Spacing | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC20E1001BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | Kamaya | - | - | - | 5000 | Kamaya | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | RNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() RMC1/16S-150JTH Kamaya Electric | 18 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | 2 | - | - | Kamaya | 0402 | 1005 | - | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | 2 | - | ±200ppm/°C | - | 150 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | 50 | - | - | - | 402 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() RMC1/16SK8253FTH Kamaya Electric | 18 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | 2 | - | - | Kamaya | 0402 | 1005 | - | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 825 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | 50 | - | - | - | 402 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() RGC1/10C1002DTP Kamaya Electric | 18 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | Kamaya | 0805 | 2012 | - | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | RGC1/10C103DTP | Active | AEC-Q200 | - | 0.000194 oz | 150 V | - | MouseReel | * | - | 0.5 | e3 | - | - | 50 | - | 10000 | - | TIN | - | - | General Purpose | - | - | PRECISION | Resistors | 125 mW (1/8 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Rectangular | FIXED RESISTOR | - | SMD/SMT | 0.125 | 150 | - | - | - | 805 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() RMC1/10-4R3JTP Kamaya Electric | 48 |
| - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | - | 2 | - | - | Kamaya | 0805 | 2012 | - | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | AEC-Q200 | - | 0.000234 oz | 150 V | -55°C ~ 155°C | MouseReel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | e3 | 2 | - | -200/ +500ppm/°C | - | 4.3 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.125 | 150 | - | - | - | 805 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() RGC1/16SC4702DTH Kamaya Electric | 35 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | Kamaya | 0402 | 1005 | - | 10000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | - | Active | AEC-Q200 | - | 0.000023 oz | 50 V | - | MouseReel | * | - | 0.5 | e3 | - | - | 50 | - | 47000 | - | TIN | - | - | General Purpose | - | - | PRECISION | Resistors | 100 mW (1/10 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | - | SMD/SMT | 0.063 | 50 | - | - | - | 402 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() RMC1K3002FTE Kamaya Electric | 18 |
| - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | - | 2 | - | - | Kamaya | 2512 | 6332 | - | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | RMC1K303FTE | Active | AEC-Q200 | - | 0.001505 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 30 kOhms | - | TIN | Thick Film | - | General Purpose | - | 1W | - | Resistors | 1 W | - | - | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 1 | 200 | - | - | - | 2512 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | ||
![]() RMC1/4K3240FTE Kamaya Electric | 18 |
| - | - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | - | 2 | - | - | Kamaya | 1210 | 3225 | - | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | - | Active | AEC-Q200 | - | 0.000564 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 324 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.33 | 200 | - | - | - | 1210 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | - | - | ||
![]() RMC1/16SK9761FTH Kamaya Electric | 18 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | 2 | - | - | Kamaya | 0402 | 1005 | - | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 9.76 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | 50 | - | - | - | 402 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() RMC1/16SK1470FTH Kamaya Electric | In Stock | - | - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | 2 | - | - | Kamaya | 0402 | 1005 | - | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | AEC-Q200 | Details | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 147 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | 50 | - | - | - | 402 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() RMC1/16SK4422FTH Kamaya Electric | 48 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | - | 2 | - | - | Kamaya | 0402 | 1005 | - | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | AEC-Q200 | Compliant | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 44.2 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | 50 | - | - | - | 402 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() RNC20E1241BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | Kamaya | - | - | - | 5000 | Kamaya | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | RNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() RNC32E3012BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | Kamaya | - | - | - | 5000 | Kamaya | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | RNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() RMC1/8-5104FTP Kamaya Electric | 49 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | - | 2 | - | - | Kamaya | 1206 | 3216 | - | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | - | ±200ppm/°C | - | 5.1 MOhms | - | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.25 | 200 | - | - | - | 1206 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | ||
![]() RMC1/20-41R2FPA Kamaya Electric | 41 |
| - | - | 0201 (0603 Metric) | - | - | 201 | - | - | - | - | Kamaya | 0201 | 0603 | - | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | - | ±200ppm/°C | - | 41.2 Ohms | - | - | Thick Film | - | General Purpose | - | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | ||
![]() RMC1/8K7870FTP Kamaya Electric | 31 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | - | 2 | - | - | Kamaya | 1206 | 3216 | - | 5000 | Kamaya | RMC | + 155 C | PEI-Genesis | - 55 C | PCB Mount | 155 | -55 | Bulk | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | * | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 787 Ohms | - | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.25 | 200 | - | - | - | 1206 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | ||
![]() RMC1/16K5600DTP Kamaya Electric | 14 |
| - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | Kamaya | 0603 | 1608 | - | 5000 | Kamaya | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | 50 V | -55°C ~ 155°C | - | * | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | 560 Ohms | - | - | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RMC1/2K1622FTE Kamaya Electric | 22 |
| - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | - | Kamaya | 2010 | 5025 | - | 4000 | Kamaya | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±1% | - | 2 | - | ±50ppm/°C | - | 549 Ohms | - | - | Thin Film | - | General Purpose | - | 6W | - | Resistors | 750 mW (3/4 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.023 (0.58mm) | 5 mm | 2.5 mm | - | - | - | ||
![]() RMC1/8K6040FTP Kamaya Electric | 31 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | - | 2 | - | - | Kamaya | 1206 | 3216 | - | 5000 | Kamaya | RMC | + 155 C | KYOCERA AVX | - 55 C | PCB Mount | 155 | -55 | Bulk | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | * | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | - | ±100ppm/°C | - | 604 Ohms | - | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | - | SMD/SMT | 0.25 | 200 | - | - | - | 1206 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | ||
![]() RMC1/32-1302FPA Kamaya Electric | 31 |
| - | Panel Mount, Through Hole, Right Angle | 01005 (0402 Metric) | - | - | 1005 | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Zinc | DBM2 | Kamaya | 01005 | 0402 | Copper Alloy | 20000 | Kamaya | - | + 125 C | ITT Cannon, LLC | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | -55°C ~ 125°C | - | D*M | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | Solder | ±200ppm/°C | Plug, Male Pins | 13 kOhms | 25 | - | Thick Film | Black | General Purpose | 2 | 0.03W, 1/32W | - | Resistors | 30 mW (1/32 W) | Signal | 7.5A | - | Thick Film | - | - | - | Gold | SMD/SMT | - | - | - | - | Board Side (M3) | - | - | D-Sub | Machined | 3 (DB, B) | Thick Film Resistors | - | Thick Film Resistors General Purpose | Mounting Brackets | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | 30.0µin (0.76µm) | UL94 V-0 | - |