- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Technology | Frequency | Termination Style | Lead Length | Failure Rate | Access Time | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/8C23R2DTP Kamaya Electric | 46 |
| - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 200 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 23.2 Ohms | - | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RGC1/20C2553DPA Kamaya Electric | 16 |
| - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 25 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 255 kOhms | - | - | - | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() RGC1/20C1961DPA Kamaya Electric | 16 |
| - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 25 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 1.96 kOhms | - | - | - | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | - | - | ||
![]() RGC1/20C202DPA Kamaya Electric | 16 |
| - | Lead, Tin | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Compliant | 25 V | - | Tape & Reel | * | - | 1 % | - | 50 ppm/°C | 51.1 kΩ | 125 °C | -55 °C | Thin Film | - | General Purpose | - | Resistors | 100 mW | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | No | - | - | ||
![]() RGC1/8C19R1FTP Kamaya Electric | 9 |
| - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 200 V | - | - | * | - | 1 % | - | 50 PPM / C | 19.1 Ohms | - | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RMC1/8K16R9DTP Kamaya Electric | 16 |
| - | - | 1206 (3216 Metric) | - | 1206 | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 16.9 Ohms | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RGC1/8C2001DTP Kamaya Electric | 46 |
| - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 200 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 2 kOhms | - | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RGC1/8C1962BTP Kamaya Electric | 46 |
| - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | - | - | * | - | 0.1 % | - | 50 PPM / C | 19.6 kOhms | - | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RMC1/8K1743DTP Kamaya Electric | 16 |
| - | - | 1206 (3216 Metric) | - | 1206 | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 174 kOhms | - | - | Thick Film | White | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RGC1/16SK84R5FTH Kamaya Electric | 16 |
| - | - | - | - | - | Steel | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 50 V | - | - | * | - | 1 % | - | 100 PPM / C | 84.5 Ohms | - | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() RGC1/16SK3304FTH Kamaya Electric | 46 |
| - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | - | Bulk | * | - | 1 % | 2 | 50 ppm/°C | 4.75 Ω | - | - | Wirewound | - | General Purpose | - | Resistors | 3 W | 3 W | Thick Film | - | SMD/SMT | 38.1 mm | 0.01 % | - | Thick Film Resistors | Thick Film Resistors General Purpose | Military, Moisture Resistant | Thick Film Resistors - SMD | 0.35 mm | - | 14.224 mm | 4.75 mm | - | - | Contains Lead | - | ||
![]() RGC1/8C1874BTP Kamaya Electric | In Stock | - | - | - | - | 16 | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | Non-Compliant | 200 V | - | - | RGC | - | 0.1 % | - | 50 PPM / C | 1.87 MOhms | - | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | 500 GHz | SMD/SMT | - | - | 500 ns | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | Lead Free | - | ||
![]() RGC1/16SK32R4FTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 50 V | - | - | * | - | 1 % | - | 100 PPM / C | 32.4 Ohms | - | - | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() RGC1/8C1744DTP Kamaya Electric | 16 |
| - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 200 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 1.74 MOhms | - | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RMC1/8K3243DTP Kamaya Electric | 9 |
| - | - | 1206 (3216 Metric) | - | 1206 | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 324 kOhms | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RGC1/8C1623FTP Kamaya Electric | 16 |
| - | - | - | - | - | - | Bronze | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 200 V | - | - | * | - | 1 % | - | 50 PPM / C | 162 kOhms | - | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RMC1/8K2801DTP Kamaya Electric | 16 |
| - | - | 1206 (3216 Metric) | - | 1206 | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 2.8 kOhms | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | ||
![]() RMC1/8K1302BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/8C15R8DTP Kamaya Electric | 16 |
| - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 200 V | - | - | * | - | 5 % | - | 50 PPM / C | 240 Ω | - | - | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.2 mm | 1.6 mm | 381 µm | - | - | - | ||
![]() RMC1/8K1052BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |