- Tolerance
- Series
- Resistance
- Manufacturer
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Depth | Frequency | Termination Style | Lead Pitch | Output Voltage | Operating Supply Voltage | Failure Rate | Lead Diameter | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Cable Length | Lead/Base Style | Access Time | Address Bus Width | Product Type | Density | Connector Type A | Max Frequency | Speed Grade | Number of Registers | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1K20R5FTE Kamaya Electric | 9 |
| - | - | 2512 (6332 Metric) | - | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | 20.5 Ohms | - | - | Thick Film | - | General Purpose | 1W | - | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | ||
![]() RMC1/16K1130BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K5621BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K1023BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K4703BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16-424JTP Kamaya Electric | In Stock | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | Non-Compliant | 50 V | - | - | RMC | - | 5 % | - | - | - | 420 kOhms | 85 °C | -40 °C | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | 4.45 V | 24 V | - | - | - | - | 3 µA | 3 µA | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RMC1/10K4640BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1-3R48FTE Kamaya Electric | 16 |
| - | Cable | 2512 (6332 Metric) | - | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Compliant | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | -200/ +500ppm/°C | 3.48 Ohms | - | - | Thick Film | Yellow | General Purpose | 1W | - | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.999232 m | - | - | - | Thick Film Resistors | - | SC | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | Unknown | - | ||
![]() RMC1-4R75FTE Kamaya Electric | 16 |
| - | - | 2512 (6332 Metric) | - | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | -200/ +500ppm/°C | 4.75 Ohms | - | - | Thick Film | - | General Purpose | 1W | - | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | ||
![]() RMC1/10K4533DTP Kamaya Electric | 16 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 453 kOhms | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() RMC1/16K12R0DTP Kamaya Electric | 16 |
| - | - | 0603 (1608 Metric) | - | 0603 | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | 12 Ohms | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RMC1/10K4023DTP Kamaya Electric | 16 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 402 kOhms | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() RMC1/16-16R0DTP Kamaya Electric | 16 |
| - | - | 0603 (1608 Metric) | - | 0603 | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | 16 Ohms | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RMC1/10K4020DTP Kamaya Electric | 9 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 402 Ohms | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() RMC1/10K3R32FTP Kamaya Electric | 9 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | -200/ +500ppm/°C | 3.32 Ohms | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() RMC1K1430FTE Kamaya Electric | 16 |
| - | - | 2512 (6332 Metric) | - | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | 143 Ohms | - | - | Thick Film | - | General Purpose | 1W | - | Resistors | 1 W | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | ||
![]() RMC1/16-20R0FTP Kamaya Electric | 9 |
| - | Surface Mount | 0603 (1608 Metric) | 54 | 0603 | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Compliant | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 20 Ohms | 70 °C | 0 °C | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 65.4 ns | 15 b | Thick Film Resistors | 256 Mb | - | 133 MHz | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RMC1/10K3900BTP Kamaya Electric | In Stock | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | 5.5 V | 4.75 V | - | - | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() RMC1/8K9093BTP Kamaya Electric | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 15 kV | - | Bulk | - | - | 20 % | - | Radial | - | - | 125 °C | -40 °C | Ceramic | - | - | - | 330 pF | - | - | - | 8 mm | - | - | 12.5 mm | - | - | - | 800 µm | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | 14.5034 mm | - | - | No | - | - | ||
![]() RMC1/10K3832BTP Kamaya Electric | In Stock | - | - | - | - | 208 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 4 kB | - | - | - | - | - | - | - | - | 3 | 2560 | - | - | - | - | - | - | - | No | - | - |