- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Brand | Case Code - in | Case Code - mm | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Number of Channels | ELV | Operating Supply Current | Throw Configuration | Contact Current Rating | Data Rate | Relay Type | Product Type | Operate Time | Coil Type | Coil Current | Release Time | Coil Power | Coil Voltage (DC) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K95R3BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K3322DTP Kamaya Electric | 16 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 33.2 kOhms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/16-10R0FTP Kamaya Electric | In Stock | - | - | - | 0603 (1608 Metric) | - | 0603 | Kamaya | 0603 | 1608 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | 10 Ohms | - | - | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/8K86R6DTP Kamaya Electric | 16 |
| - | - | 1206 (3216 Metric) | - | 1206 | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Compliant | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | - | ±100ppm/°C | 86.6 Ohms | - | - | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K8873DTP Kamaya Electric | 16 |
| - | - | 1206 (3216 Metric) | - | 1206 | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | - | ±100ppm/°C | 887 kOhms | - | - | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K8063BTP Kamaya Electric | In Stock | - | - | Through Hole | - | - | - | - | - | - | 48.5 Ω | Silver, Tin | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | PC Pin | - | - | 70 °C | -30 °C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | DPST | 5 A | - | General Purpose | - | 20 ms | Non-Latching | 108 mA | 8 ms | 540 mW | 5 V | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K32R4DTP Kamaya Electric | 16 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 32.4 Ohms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K7323BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K80R6DTP Kamaya Electric | 9 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 80.6 Ohms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K78R7DTP Kamaya Electric | 9 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 78.7 Ohms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/8K6980DTP Kamaya Electric | 9 |
| - | - | 1206 (3216 Metric) | - | 1206 | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | - | ±100ppm/°C | 698 Ohms | - | - | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/10K7154FTP Kamaya Electric | In Stock | - | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 150 V | - | - | RMC | - | 1 % | - | - | 100 PPM / C | 7.15 MOhms | - | - | - | General Purpose | - | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K2800DTP Kamaya Electric | 16 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 280 Ohms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K7153DTP Kamaya Electric | 9 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 715 kOhms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/8K6490BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K25R5BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K7501DTP Kamaya Electric | 9 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 7.5 kOhms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/8K6803DTP Kamaya Electric | 46 |
| - | Surface Mount | 1206 (3216 Metric) | 10 | 1206 | Kamaya | 1206 | 3216 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Compliant | 200 V | -55°C ~ 155°C | Tape & Reel (TR) | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | - | ±100ppm/°C | 680 kOhms | 85 °C | -40 °C | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | 1 | - | 16 mA | - | - | 622 Mbps | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/10K6801DTP Kamaya Electric | 16 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 6.8 kOhms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K6812DTP Kamaya Electric | 9 |
| - | - | 0805 (2012 Metric) | - | 0805 | Kamaya | 0805 | 2012 | - | - | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | 68.1 kOhms | - | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - |