- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Number of Functions | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Element Power Dissipation | Network Type | First Element Resistance | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/16C6802BTP Kamaya Electric | 27 |
| - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 68 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/10C3401DTP Kamaya Electric | 36 |
| - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 150 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | 3.4 kOhms | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RGC1/16C3572BTP Kamaya Electric | 27 |
| - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 35.7 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/20C3652DPA Kamaya Electric | 27 |
| - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 25 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | 36.5 kOhms | - | - | General Purpose | - | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/16-820JTP Kamaya Electric | 27 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | 2 | ±200ppm/°C | 820 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/8C4700BTP Kamaya Electric | 35 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 470 Ohms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C2943DTP Kamaya Electric | 35 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | 294 kOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/16SK3322FTH Kamaya Electric | 27 |
| - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | ±100ppm/°C | 33.2 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 402 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() YP0AS102K110 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-10% | - | - | - | - | - | - | - | - | - | 1000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16S-752JTH Kamaya Electric | 27 |
| - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 752 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 402 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RGC1/10C8202DTP Kamaya Electric | 27 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 125 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | Details | - | 150 V | - | - | * | - | 0.5 | e3 | - | 50 | 82000 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/16S-1964FTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | RMC | - | 1 % | - | - | - | 1.96 MOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() YP500122K050 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-10% | - | - | - | - | - | - | - | - | - | 1200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16S-3R01FTH Kamaya Electric | 27 |
| - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | -200/ +500ppm/°C | 3.01 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 402 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RGC1/10C4703BTP Kamaya Electric | 27 |
| - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 150 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 470 kOhms | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1-2R10FTE Kamaya Electric | In Stock | - | - | 2512 (6332 Metric) | - | - | 2512 | - | Kamaya | 2512 | 6332 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | -200/ +500ppm/°C | 2.1 Ohms | - | Thick Film | General Purpose | 1W | - | - | Resistors | 1 W | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/4K2702FTE Kamaya Electric | 27 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | 2 | ±100ppm/°C | 27 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/16SK1023BTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 50 V | - | - | RMC | - | 0.1 % | - | - | 100 PPM / C | 102 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RAC164D390JCTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | RAC | - | - | - | - | 1 | 125 | -55 | - | 0.5 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | - | Non-Compliant | - | - | - | - | RAC | - | 5 | e3 | - | 200 | 39 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25 | 50 | - | 612 | 70 | - | 0.063 | ISOLATED | 39 | - | - | - | - | - | - | - | - | ||
![]() RMC1/32-150JPA Kamaya Electric | 36 |
| - | 01005 (0402 Metric) | WRAPAROUND | SURFACE MOUNT | 1005 | 2 | Kamaya | 01005 | 0402 | 20000 | Kamaya | RMC | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | 125 | -55 | Tape & Reel (TR) | 0.13 | 0.4 | RECTANGULAR PACKAGE | SMT | 0.2 | Active | - | - | 0.001355 oz | 15 V | -55°C ~ 125°C | MouseReel | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±5% | e3 | 2 | ±200ppm/°C | 150 Ohms | TIN | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.03 | 15 | - | 1005 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - |