- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Case Code - in | Case Code - mm | CoilResistance | Contact Materials | Dropout Volt | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Maximum Operating Temperature | Maximum Power Rating | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Qualification | Rad Hardened | Relay Construction | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Pin Count | Termination Style | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Current | Coil Voltage (DC) | Contact Arrangement | Product | Features | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC32-333JTP Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 1206 | 3216 | 10000(ohm) | Silver Cadmium Oxide | - | 5000 | No | Kamaya | + 155 C | - | - 55 C | Plain Case | -45C to 70C | 82.5VDC | 35.71(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000550 oz | - | 200 V | Box or Tray | RMC | 5 % | - | Industrial Relay | 33 kOhms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | 8 | SMD/SMT | 15(A) | 2 Form C | Thick Film Resistors | 15(ms) | 11(mA) | 110 | DPDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 277(V) | 38.89(mm) | 0.55 mm | 3.1 mm | 1.6 mm | 55.55(mm) | ||
![]() RMC32-2R21FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | 640(ohm) | Silver Tin Oxide | - | 5000 | No | Kamaya | + 155 C | - | - 55 C | Through Hole | - | - | 16(mm) | AEC-Q200 | No | Non-Latching | - | FLUX SEALED | 0.000550 oz | - | 200 V | Box/Tube | RMC | 1 % | - | - | 2.21 Ohms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | - | PC Pin | 25(A) | 1 Form A | Thick Film Resistors | - | 37.5(mA) | 24 | SPST-NO | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | - | 30.4(mm) | 0.55 mm | 3.1 mm | 1.6 mm | 26.5(mm) | ||
![]() RMC10K242FTH Kamaya Electric | 10000 | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 2.4 kOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC16K561FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0603 | 1608 | 500(ohm) | - | - | 5000 | No | Kamaya | + 155 C | - | - 55 C | Flange | - | - | 10.41(mm) | AEC-Q200 | No | Non-Latching | Details | Unsealed | 0.000071 oz | 6(V) | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | Military Relay | 560 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | 8 | Solder Pin | 5(A) | 2 Form C | Thick Film Resistors | 5(ms) | 56(mA) | 28 | DPDT | Thick Film Resistors SMD | - | Yes | Thick Film Resistors - SMD | - | 20.57(mm) | 0.45 mm | 1.6 mm | 0.8 mm | 16.26(mm) | ||
![]() RMC10-125FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 1.2 MOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC20K180FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0805 | 2012 | 700(ohm) | - | 1.8VDC | 5000 | No | Kamaya | + 155 C | - | - 55 C | Flange | -65C to 125C | 14VDC | 33.5(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000234 oz | 28(V) | 150 V | MouseReel | RMC | 1 % | - | - | 18 Ohms | Automotive Grade | Resistors | 125 mW (1/8 W) | Thick Film | 5 | PC Pin | 10(A) | 1 Form C | Thick Film Resistors | - | 37.86(mA) | 26.5 | SPDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | - | 10.4(mm) | 0.55 mm | 2 mm | 1.25 mm | - | ||
![]() RMC32K131FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | - | 130 Ohms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.6 mm | - | ||
![]() RMC16K3900FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0603 | 1608 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000071 oz | - | 50 V | MouseReel | RMC | 1 % | - | - | 390 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - | ||
![]() RMC16-3R3FTP Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 0603 | 1608 | 68(ohm) | Silver Cadmium Oxide | 0.6VDC | 5000 | No | Kamaya | + 155 C | 2KVA | - 55 C | Through Hole | -40C to 70C | 4.2VDC | 12.6(mm) | AEC-Q200 | No | Non-Latching | Details | - | 0.000071 oz | - | 50 V | Box | RMC | 1 % | - 200 PPM / C, + 500 PPM / C | Power Relay | 3.3 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | 8 | PC Pin | 14(A) | 2 Form C | Thick Film Resistors | 9(ms) | 88.2(mA) | 6V | DPDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 400(V) | 29(mm) | 0.45 mm | 1.6 mm | 0.8 mm | 25.5(mm) | ||
![]() RMC20K621FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0805 | 2012 | 70(ohm) | - | 0.5VDC | 5000 | No | Kamaya | + 155 C | - | - 55 C | Through Hole | -55C to 85C | 8VDC | - | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000234 oz | 10(V) | 150 V | MouseReel | RMC | 1 % | - | VOLTAGE RELAY | 610 Ohms | Automotive Grade | Resistors | 125 mW (1/8 W) | Thick Film | - | Solder Pin | 10(A) | 1 Form A | Thick Film Resistors | 10(ms) | 171.43(mA) | 12 | SPST-NO | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | - | ||
![]() RMC10-243JTH Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 0402 | 1005 | 480(ohm) | Silver Tin Oxide | - | 10000 | No | Kamaya | + 155 C | 2KVA | - 55 C | Socket | -25C to 50C | - | - | AEC-Q200 | No | Non-Latching | Details | Unsealed | 0.000023 oz | - | 50 V | Bag | RMC | 5 % | 200 PPM / C | Safety Relay | 24 kOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | PC Pin | 8(A) | 4 Form A/2 Form B | Thick Film Resistors | - | 50(mA) | 24 | 4PST-NO/DPST-NC | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 250(V) | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC32K622FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | - | 6.2 kOhms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.6 mm | - | ||
![]() RMC10K911FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | - | 910 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC20K360FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0805 | 2012 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000234 oz | - | 150 V | MouseReel | RMC | 1 % | - | - | 36 Ohms | Automotive Grade | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | - | ||
![]() RMC10-1R2FTH Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 0402 | 1005 | 2500(ohm) | Silver | - | 10000 | No | Kamaya | + 155 C | - | - 55 C | Plug-In | -55C to 75C | 36VDC | 18.67(mm) | AEC-Q200 | No | Non-Latching | Details | Unsealed | 0.000023 oz | 28(V) | 50 V | Box or Tray | RMC | 1 % | - 200 PPM / C, + 600 PPM / C | - | 1.2 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | 14 | Solder Lug | 3(A) | 4 Form C | Thick Film Resistors | - | 19.2(mA) | 48 | 4PDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 29.59(mm) | 0.35 mm | 1 mm | 0.5 mm | 30.15(mm) | ||
![]() RMC20K434FTP Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 0805 | 2012 | 185(ohm) | Silver | - | 5000 | No | Kamaya | + 155 C | - | - 55 C | Plug-In | -55C to 75C | 9VDC | 18.67(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000234 oz | 28(V) | 150 V | Box or Tray | RMC | 1 % | - | - | 430 kOhms | Automotive Grade | Resistors | 125 mW (1/8 W) | Thick Film | 14 | Solder Lug | 3(A) | 4 Form C | Thick Film Resistors | - | 64.86(mA) | 12 | 4PDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 29.59(mm) | 0.55 mm | 2 mm | 1.25 mm | 30.15(mm) | ||
![]() RMC20K184FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0805 | 2012 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000234 oz | - | 150 V | MouseReel | RMC | 1 % | - | - | 180 kOhms | Automotive Grade | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | - | ||
![]() RMC20K301FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0805 | 2012 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000234 oz | - | 150 V | MouseReel | RMC | 1 % | - | - | 300 Ohms | Automotive Grade | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | - | ||
![]() RMC32K121FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | - | 120 Ohms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.6 mm | - | ||
![]() RZC50_JTE Kamaya Electric | In Stock | - | - | - | Kamaya | - | - | - | - | - | 4000 | - | Kamaya | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RZC | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - |