- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Case Code - in | Case Code - mm | Coil Voltage AC | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Maximum Operating Temperature | Maximum Power Rating | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Qualification | Rad Hardened | Relay Construction | RoHS | Seal | Unit Weight | Voltage Rating (VDC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Subcategory | Power Rating | Technology | Pin Count | Termination Style | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Current | Coil Voltage (DC) | Contact Arrangement | Product | Features | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC10-275FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 2.7 MOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC32K434FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | 430 kOhms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.6 mm | - | ||
![]() RMC32K393FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | 39 kOhms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.6 mm | - | ||
![]() RMC32K471FTP Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 1206 | 3216 | - | 500(ohm) | Silver | 5000 | No | Kamaya | + 155 C | - | - 55 C | Plug-In | -55C to 75C | 4.5VDC | 18.67(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000550 oz | 28(V) | 200 V | Box or Tray | RMC | 1 % | - | 470 Ohms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | 8 | Solder Lug | 3(A) | 2 Form C | Thick Film Resistors | - | 12(mA) | 6 | DPDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 24.13(mm) | 0.55 mm | 3.1 mm | 1.6 mm | 38.1(mm) | ||
![]() RMC10-825FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 8.2 MOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC32K684FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | 680 kOhms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.6 mm | - | ||
![]() RMC32K512FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | - | - | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | 5.1 kOhms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.6 mm | - | ||
![]() RMC10-135FTH Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 0402 | 1005 | - | 700(ohm) | Silver | 10000 | No | Kamaya | + 155 C | - | - 55 C | Plug-In | -55C to 75C | 18VDC | 18.67(mm) | AEC-Q200 | No | Non-Latching | Details | Unsealed | 0.000023 oz | 28(V) | 50 V | Box or Tray | RMC | 1 % | 100 PPM / C | 1.3 MOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | 8 | Solder Lug | 3(A) | 2 Form C | Thick Film Resistors | - | 34.28(mA) | 24 | DPDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 24.13(mm) | 0.35 mm | 1 mm | 0.5 mm | 38.1(mm) | ||
![]() RMC10-305FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 3 MOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC10-9R1FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | - 200 PPM / C, + 500 PPM / C | 9.1 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC10K822FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 8.2 kOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC10K750FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 75 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC10K624FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 620 kOhms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC32K181FTP Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 1206 | 3216 | - | 185(ohm) | Silver | 5000 | No | Kamaya | + 155 C | - | - 55 C | Plug-In | -55C to 75C | 9VDC | 18.67(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000550 oz | 28(V) | 200 V | Box or Tray | RMC | 1 % | - | 180 Ohms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | 14 | Solder Lug | 3(A) | 4 Form C | Thick Film Resistors | - | 64.86(mA) | 12 | 4PDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 29.59(mm) | 0.55 mm | 3.1 mm | 1.6 mm | 38.1(mm) | ||
![]() RMC32K204FTP Kamaya Electric | In Stock | - | - | Dust Cover | Kamaya | 1206 | 3216 | - | 11000(ohm) | Silver Cadmium Oxide | 5000 | No | Kamaya | + 155 C | 0.1HP | - 55 C | Through Hole | -45C to 70C | 82.5VDC | 28.17(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000550 oz | 28(V) | 200 V | Box or Tray | RMC | 1 % | - | 200 kOhms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | 14 | PC Pin | 5(A) | 4 Form C | Thick Film Resistors | 13(ms) | 10(mA) | 110 | 4PDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 21.82(mm) | 0.55 mm | 3.1 mm | 1.6 mm | - | ||
![]() RMC10K431FTH Kamaya Electric | In Stock | - | - | - | Kamaya | 0402 | 1005 | - | - | - | 10000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000023 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 430 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() RMC32K333FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | 12 | 24(ohm) | Silver Cadmium Oxide | 5000 | No | Kamaya | + 155 C | 0.17HP | - 55 C | Socket | -45C to 70C | 10.2VAC | 37.29(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | 33 kOhms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | 8 | Solder | 10(A) | 2 Form C | Thick Film Resistors | 15(ms) | 168(mA) | - | DPDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 48.8(mm) | 0.55 mm | 3.1 mm | 1.6 mm | 34.93(mm) | ||
![]() RMC20K823FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0805 | 2012 | - | 472(ohm) | Silver | 5000 | No | Kamaya | + 155 C | 0.1HP | - 55 C | Socket | -45C to 85C | 18VDC | 37.29(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000234 oz | - | 150 V | MouseReel | RMC | 1 % | - | 82 kOhms | Automotive Grade | Resistors | 125 mW (1/8 W) | Thick Film | 8 | Solder | 5(A) | 1 Form C | Thick Film Resistors | 15(ms) | 51(mA) | 24 | SPDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 48.8(mm) | 0.55 mm | 2 mm | 1.25 mm | 34.93(mm) | ||
![]() RMC32-5R11FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 1206 | 3216 | 12 | 24(ohm) | Silver | 5000 | No | Kamaya | + 155 C | 0.1HP | - 55 C | Socket | -45C to 70C | 10.2VAC | 37.29(mm) | AEC-Q200 | No | Non-Latching | - | Unsealed | 0.000550 oz | - | 200 V | MouseReel | RMC | 1 % | - | 5.11 Ohms | Automotive Grade | Resistors | 250 mW (1/4 W) | Thick Film | 8 | Solder | 5(A) | 1 Form C | Thick Film Resistors | 15(ms) | 168(mA) | - | SPDT | Thick Film Resistors SMD | - | No | Thick Film Resistors - SMD | 120(V) | 48.8(mm) | 0.55 mm | 3.1 mm | 1.6 mm | 34.93(mm) | ||
![]() RMC16K510FTP Kamaya Electric | In Stock | - | - | - | Kamaya | 0603 | 1608 | - | - | - | 5000 | - | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | - | Details | - | 0.000071 oz | - | 50 V | MouseReel | RMC | 1 % | 100 PPM / C | 51 Ohms | Automotive Grade | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | - |