- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Weight | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | Subcategory | Power Rating | Technology | Military Standard | Termination Style | Failure Rate | Contact Style | Product Type | Product | Features | Chemistry/Technology | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/2K3160FTE Kamaya Electric | 16 |
| - | - | - | 2010 (5025 Metric) | 2010 | - | Kamaya | 2010 | 5025 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 316 Ohms | - | - | Thick Film | General Purpose | - | 0.75W, 3/4W | Resistors | 750 mW (3/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | - | - | - | ||
![]() RGC1/10C2704DTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 150 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 2.7 MOhms | - | - | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() RGC1/8C5110FTP Kamaya Electric | 16 |
| - | Lead, Tin | Through Hole | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 200 V | - | Tape & Reel | * | - | 1 % | - | 50 ppm/°C | 1 MΩ | 175 °C | -65 °C | Metal Film | General Purpose | - | - | Resistors | 250 mW (1/4 W) | Thick Film | MIL-PRF-55182 | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | 2.39 mm | 0.55 mm | - | 8.89 mm | 1.6 mm | No | - | - | ||
![]() RGC1/8C4304DTP Kamaya Electric | 16 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 200 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 4.3 MOhms | - | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | ||
![]() RGC1/8C2262BTP Kamaya Electric | 9 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 200 V | - | - | * | - | 0.1 % | - | 50 PPM / C | 22.6 kOhms | - | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | ||
![]() RMC1/16SK2702DTH Kamaya Electric | 16 |
| - | - | - | 0402 (1005 Metric) | 402 | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | ±100ppm/°C | 27 kOhms | - | - | Thick Film | General Purpose | - | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() RGC1/8C1370DTP Kamaya Electric | 46 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 200 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 137 Ohms | - | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | ||
![]() RGC1/8C1330FTP Kamaya Electric | 16 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 200 V | - | - | * | - | 1 % | - | 50 PPM / C | 133 Ohms | - | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | ||
![]() RGC1/8C1204BTP Kamaya Electric | 16 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | - | - | * | - | 0.1 % | - | 50 PPM / C | 1.2 MOhms | - | - | - | General Purpose | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | - | ||
![]() RMC1/16SK11R5FTH Kamaya Electric | 9 |
| - | - | - | 0402 (1005 Metric) | 402 | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 11.5 Ohms | - | - | Thick Film | General Purpose | - | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | ||
![]() RGC1/32C1910DPA Kamaya Electric | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 15 V | - | - | * | - | 0.1 % | - | 25 ppm/°C | 110 Ω | 175 °C | -65 °C | Metal Film | General Purpose | - | - | Resistors | 30 mW (1/32 W) | Thick Film | MIL-PRF-55182 | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | 2.39 mm | 0.13 mm | - | 7.62 mm | 0.2 mm | - | - | - | ||
![]() RMC1/16SK1004BTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | Non-Compliant | 50 V | - | - | RMC | - | 0.1 % | - | 100 PPM / C | 1 MOhms | - | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() RMC1/16S-5234FTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | Non-Compliant | 50 V | - | - | RMC | - | 1 % | - | - | 5.23 MOhms | - | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | ||
![]() RMC1/16K4781FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 50 V | - | - | RMC | - | 1 % | - | 100 PPM / C | 4.78 kOhms | - | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RMC1/16K54R9DTP Kamaya Electric | 16 |
| - | - | - | 0603 (1608 Metric) | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | 54.9 Ohms | - | - | Thick Film | General Purpose | - | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RGC1/32C1370DPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 15 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 137 Ohms | - | - | - | General Purpose | - | - | Resistors | 30 mW (1/32 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | - | 0.13 mm | - | 0.4 mm | 0.2 mm | - | - | - | ||
![]() RGC1/20C1101DPA Kamaya Electric | 46 |
| - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 25 V | - | - | * | - | 0.5 % | - | 50 PPM / C | 1.1 kOhms | - | - | - | General Purpose | - | - | Resistors | 50 mW (1/20 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | Thick Film Resistors - SMD | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | - | ||
![]() RMC1/16K9102DTP Kamaya Electric | 16 |
| - | - | - | 0603 (1608 Metric) | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | 91 kOhms | - | - | Thick Film | General Purpose | Female | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | Pin | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | ||
![]() RMC1/16K4322BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K4420DTP Kamaya Electric | 9 |
| - | - | - | 0603 (1608 Metric) | 0603 | 2.9 kg | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Compliant | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | 442 Ohms | - | - | Thick Film | General Purpose | - | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Lithium | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | No SVHC | - |