- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Number of Terminals | Antenna Connector Type | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Center Frequency | CoilResistance | Contact Materials | Current Sensing | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insert Arrangement | Lead Spacing (nom) | Manufacturer | Manufacturer Series | Mating Style | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Qualification | RoHS | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Temperature Range @ Derated Power | Tolerance (+ or -) | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Construction | Style | Resistor Type | Current Rating | Frequency | Frequency Stability | Military Standard | Termination Style | Rated Power Dissipation (P) | Contact Gender | Working Voltage | Failure Rate | Size Code | Rated Temperature | Load Capacitance | Impedance | Accessory Type | Contact Current Rating | Contact Termination | Contact Form | Product Type | ESR | Coil Voltage | Coil Type | Gain | Output Format | VSWR | Number of Bands | Shell Plating | Product | Mounting Angle | Features | Product Category | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K1213FTP Kamaya Electric | 9 |
| - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | - | 0805 | 2 | - | NO | NO | Kamaya | 0805 | 2012 | 0805 | Molded | - | - | - | NO | - | 5000 | - | - | Not Required(mm) | Kamaya | RMC | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | -55C to 155C | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | SMD | 1.25 | - | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | Active | - | - | - | - | - | - | - | - | 70 TO 155 | 1% | - | - | 150 V | -55°C ~ 155°C | Tape and Reel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | Thick Film | 121 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | - | FIXED RESISTOR | - | - | - | Not Required | PAD | 0.125 | - | 150 | - | 805 | 70 | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 2(mm) | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | 0.55(mm) | - | ||
![]() RMC1/16-271JTP Kamaya Electric | 42 |
| - | - | 0603 | WRAPAROUND | SURFACE MOUNT | - | 0603 | 2 | - | NO | NO | Kamaya | 0603 | 1608 | 0603 | Molded | - | - | - | NO | - | 5000 | - | - | Not Required(mm) | Kamaya | - | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | -55C to 155C | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | SMD | 0.8 | - | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | - | AEC-Q200 | - | - | - | - | - | 70 TO 155 | 5% | - | 0.000071 oz | 50 V | -55°C ~ 155°C | Tape and Reel | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | 2 | ±200(ppm/°C) | Thick Film | 270(ohm) | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | - | FIXED RESISTOR | - | - | - | Not Required | PAD | 0.1 | - | 50 | Not Required | 603 | 70 | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 1.6(mm) | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | 0.45(mm) | - | ||
![]() RMC1/2-470JTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 4.278732 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | - | - | Circular Metric Connectors | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16-3R3FTP-RL Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | 50 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/8K1872DTP Kamaya Electric | 36 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | TE Connectivity / AMP | 1206 | 3216 | - | - | - | - | - | - | - | 1 | - | - | - | TE Connectivity | - | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 18.7 kOhms | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | - | Tools | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Crimpers | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Crimpers / Crimping Tools | - | - | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RMC1/8K13R3FTP Kamaya Electric | 36 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | - | 1206 | 2 | - | - | - | TE Connectivity / AMP | 1206 | 3216 | - | - | - | - | - | - | - | 1 | - | - | - | TE Connectivity | RMC | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | - | 1.6 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 13.3 Ohms | - | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.25W, 1/4W | - | Hardware | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.25 | - | 200 | - | 1206 | 70 | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | Screws | - | - | Screws & Fasteners | - | - | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RGC1/16C8201BTP Kamaya Electric | 28 |
| - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | 0603 | 1608 | - | - | - | - | - | - | - | 5000 | - | - | - | TE Connectivity | - | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 8.2 kOhms | - | - | - | - | General Purpose | - | - | Wire & Cable Management | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Wire Labels & Markers | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Precision Resistors | TE Connectivity | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RGC1/16C1401BTP Kamaya Electric | 36 |
| - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | 0603 | 1608 | - | - | - | 675 Ohms | Silver (Ag) | - | - | 1 | - | - | - | TE Connectivity | - | - | + 155 C | - | Kamaya Inc. | - 55 C | Panel Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | FW1109G06 2-1617019-3 | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | M5757 | 1 oz | 50 V | - | - | FW | - | 0.1 % | - | - | 50 PPM / C | Military/Aerospace | 1.4 kOhms | - | - | - | - | General Purpose | - | - | Relays | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 3 A | Solder Hook | DPDT (2 Form C) | Industrial Relays | - | 26.5 VDC | Non-Latching | - | - | - | - | - | Power Relays | - | Precision Resistors | Industrial Relays | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RGC1/20C242DPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | - | - | - | - | - | - | - | 15000 | - | - | - | Kamaya | - | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | 25 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | - | 2.4 kOhms | - | - | - | - | General Purpose | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Precision Resistors | Thick Film Resistors - SMD | - | - | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | - | ||
![]() RMC1/16K2373DTP Kamaya Electric | 7 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Kamaya | 0603 | 1608 | - | - | - | - | - | - | - | 5000 | - | - | - | Kamaya | - | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 237 kOhms | - | - | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | ||
![]() RMC1K1373FTE Kamaya Electric | In Stock | - | - | - | 2512 (6332 Metric) | - | - | - | 2512 | - | - | - | - | Kamaya | 2512 | 6332 | - | - | - | - | - | - | - | 4000 | - | - | - | Kamaya | - | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | ±100ppm/°C | - | 137 kOhms | - | - | Thick Film | Black | General Purpose | 1W | - | Resistors | 1 W | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | ||
![]() RMC1/16SK30R1FTH Kamaya Electric | 28 |
| - | - | 0402 | WRAPAROUND | SURFACE MOUNT | - | 402 | 2 | - | NO | NO | Kamaya | 0402 | 1005 | 0402 | - | - | - | - | NO | - | 10000 | - | - | Not Required(mm) | Kamaya | RMC | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | -55C to 155C | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | SMD | 0.5 | - | 0.1 (1/10)(W) | 0.5(mm) | Not Required(mm) | Active | - | - | - | Details | - | - | - | - | 70 TO 155 | 1% | - | - | 50 V | -55°C ~ 155°C | Tape and Reel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | ±100(ppm/°C) | Thick Film | 30.1(ohm) | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | - | FIXED RESISTOR | - | - | - | Not Required | PAD | 0.1 | - | 50 | Not Required | 402 | 70 | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | 1(mm) | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | 0.35(mm) | - | ||
![]() RGC1/16C1150FTP Kamaya Electric | 5 |
| - | Gold | - | - | - | Aluminum | - | - | - | - | - | Amphenol Aerospace | 0603 | 1608 | - | - | - | - | Copper Alloy | - | - | 1 | Female | 19-28 | - | Amphenol | - | Threaded | + 155 C | - | Kamaya Inc. | - 55 C | Panel | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | 19 | Wall Mount | - | - | - | - | 38999 | - | 400 VAC, 500 VDC | - | - | TV 38999 III | - | 1 % | - | - | 50 PPM / C | - | 115 Ohms | 28 Position | - | - | - | General Purpose | - | - | Circular Connectors | 100 mW (1/10 W) | - | Thick Film | - | - | - | 7.5 A, 16 A | - | - | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | Nickel | Receptacles | Straight | Precision Resistors | Standard Circular Connector | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RGC1/16SC6800FTH Kamaya Electric | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | CTS Electronic Components | 0402 | 1005 | - | - | - | - | - | - | 55 % | 1000 | - | - | - | CTS | - | - | + 60 C | - | Kamaya Inc. | - 10 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 2.62 V | 2.37 V | - | - | - | - | 50 V | - | Reel | 655 | - | 1 % | - | - | 50 PPM / C | - | 680 Ohms | - | - | - | - | General Purpose | - | - | Oscillators | 100 mW (1/10 W) | - | Thick Film | - | - | - | 45 mA | 156.257812 MHz | 20 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | Thick Film Resistors General Purpose | - | Precision Resistors | Standard Clock Oscillators | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() RGC1/16C2400DTP Kamaya Electric | 13 |
| - | - | 2 mm x 1.6 mm | - | - | - | - | - | - | - | - | CTS Electronic Components | 0603 | 1608 | - | - | - | - | - | - | - | 3000 | - | - | - | CTS | - | - | + 70 C | - | Kamaya Inc. | - 20 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | 50 V | - | Reel | 402 | - | 30 PPM | - | - | 50 PPM / C | - | 240 Ohms | - | - | - | - | General Purpose | - | - | Crystals | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | 24 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 9 pF | - | - | - | - | - | Crystals | 200 Ohms | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Precision Resistors | Crystals | - | - | - | 0.55 mm | - | 2 mm | 1.6 mm | - | - | ||
![]() RGC1/16C8870DTP Kamaya Electric | 22 |
| - | - | 1.6 mm x 1.2 mm | - | - | - | - | - | - | - | - | CTS Electronic Components | 0603 | 1608 | - | - | - | - | - | - | - | 3000 | - | - | - | CTS | - | - | + 60 C | - | Kamaya Inc. | - 10 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | 50 V | - | Reel | 416 | - | 10 PPM | - | - | 50 PPM / C | - | 887 Ohms | - | - | - | - | General Purpose | - | - | Crystals | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | 24 MHz | 10 PPM | - | SMD/SMT | - | - | - | - | - | - | 6 pF | - | - | - | - | - | Crystals | 200 Ohms | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Precision Resistors | Crystals | - | - | - | 0.45 mm | - | 1.6 mm | 1.2 mm | - | - | ||
![]() RGC1/16SC1910DTH Kamaya Electric | 5 |
| - | - | - | - | - | - | - | - | NMO Connector | - | - | TE Connectivity / Laird External Antennas | 0402 | 1005 | - | - | 460 MHz | - | - | - | - | 1 | - | - | - | TE Connectivity | - | - | + 85 C | Whip | Kamaya Inc. | - 45 C | NMO Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | Radio, UHF | - | - | Details | - | - | - | - | - | - | - | - | 50 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | Passive Antenna | 191 Ohms | - | - | - | - | General Purpose | - | - | Antennas | 100 mW (1/10 W) | - | Thick Film | - | Straight with Base | - | - | - | - | - | Connector | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - | - | - | 3 dBi | - | 2:1 | 1 Band | - | Vehicle Antennas | - | Precision Resistors | Antennas | IP67 | - | 34.93 mm | 0.35 mm | - | 269.5 mm | 0.5 mm | - | - | ||
![]() RMC1/4-1R37FTE Kamaya Electric | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | - | - | - | - | - | 4000 | - | - | - | TT Electronics | - | - | + 125 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | AEC-Q200 | Details | - | - | - | - | - | - | - | 0.001340 oz | 200 V | -55°C ~ 155°C | Reel | PCF | 0.122 L x 0.098 W (3.10mm x 2.50mm) | 0.1 % | - | 2 | 25 PPM / C | - | 52.3 Ohms | - | - | Thick Film | - | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | - | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thin Film Resistors - SMD | - | - | - | 0.65 mm | 0.028 (0.70mm) | 6.3 mm | 3.1 mm | - | - | ||
![]() RGC1/8C2000DTP Kamaya Electric | 22 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | Kamaya | 1206 | 3216 | - | - | - | - | - | - | - | 5000 | - | - | - | Kamaya | RGC | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | - | 1.6 | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 200 V | - | - | * | - | 0.5 | e3 | - | 50 | - | 200 | - | TIN | - | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.25 | - | 200 | - | 1206 | 70 | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Precision Resistors | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() RMC1/10K7150DTP Kamaya Electric | 20 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Kamaya | 0805 | 2012 | - | - | - | - | - | - | - | 5000 | - | - | - | Kamaya | - | - | + 155 C | - | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 715 Ohms | - | - | Thick Film | - | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - |