- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16K1270FTP Kamaya Electric | 28 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 127 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K30R1FTP Kamaya Electric | 11 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 30.1 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K95R3FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 95.3 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K6193FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 619 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K76R8FTP Kamaya Electric | 20 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 76.8 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K61R9FTP Kamaya Electric | 11 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 61.9 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/16-3004FTP Kamaya Electric | 11 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 3 MOhms | TIN | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K4121FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 4.12 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K4642FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | 0.000194 oz | 150 V | -55°C ~ 155°C | MouseReel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 46.4 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K3091FTP Kamaya Electric | In Stock | - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 3.09 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/16-564JTP Kamaya Electric | In Stock | - | - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | 2 | ±200ppm/°C | 564 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K3483FTP Kamaya Electric | 20 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 348 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K14R0FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 14 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K1302FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 13 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K1071FTP Kamaya Electric | 11 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 1.07 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10-5R76FTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | - | - | 5000 | Kamaya | RMC | - | - | - | PCB Mount | 155 | -55 | - | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | - | - | - | MouseReel | RMC | - | 1 | e3 | - | 500 | 5.76 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Resistors | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | - | - | Thick Film Resistors - SMD | - | - | - | - | - | ||
![]() RMC1/10K1800FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | 0.000194 oz | 150 V | -55°C ~ 155°C | MouseReel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 180 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10-3R60FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | -200/ +500ppm/°C | 3.6 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K1622FTP Kamaya Electric | 28 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | 0.000194 oz | 150 V | -55°C ~ 155°C | MouseReel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 16.2 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1-241JTE Kamaya Electric | In Stock | - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | Kamaya | 2512 | 6332 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | ±200ppm/°C | 241 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 1 | 200 | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - |