- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1-5R6JTE Kamaya Electric | 28 |
| - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | Kamaya | 2512 | 6332 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | -200/ +500ppm/°C | 5.6 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 1 | 200 | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1-223JTE Kamaya Electric | 28 |
| - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | Kamaya | 2512 | 6332 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | ±200ppm/°C | 223 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 1 | 200 | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1-102JTE Kamaya Electric | 28 |
| - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | Kamaya | 2512 | 6332 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | ±200ppm/°C | 102 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 1 | 200 | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1-1R50FTE Kamaya Electric | In Stock | - | - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | 2 | Kamaya | 2512 | 6332 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | e3 | 2 | -200/ +500ppm/°C | 1.5 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | Resistors | 1 W | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 1 | 200 | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/10-163JTP Kamaya Electric | In Stock | - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | e3 | 2 | ±200ppm/°C | 163 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RGC1/8C5493FTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 549000 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C3161FTP Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | Details | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 3160 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C22R6FTP Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | - | - 55 C | PCB Mount | 125 | -55 | - | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | - | - | Details | - | 200 V | - | - | RGC | - | 1 | e3 | - | 50 | 22.6 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C2053FTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | Details | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 205000 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C1433FTP Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | Details | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 143000 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C1004FTP Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | Details | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 1e+006 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C1133FTP Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | Details | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 113000 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C3401FTP Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | Details | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 3400 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/16SC2000FTH Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | Details | - | 50 V | - | - | * | - | 1 | e3 | - | 50 | 200 | TIN | - | General Purpose | - | PRECISION | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.063 | 50 | - | 402 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RGC1/16C2373DTP Kamaya Electric | 28 |
| - | - | - | - | - | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | Details | - | 50 V | - | - | * | - | 0.5 | - | - | -50,50 | 237000 | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | TR, Paper, 7 Inch | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.1 | - | - | 603 | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16C2742DTP Kamaya Electric | 11 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | AEC-Q200 | - | 0.000071 oz | 50 V | - | MouseReel | * | - | 0.5 | e3 | - | 50 | 27400 | TIN | - | General Purpose | - | PRECISION | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16C1503DTP Kamaya Electric | 28 |
| - | - | - | - | - | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | Details | - | 50 V | - | - | * | - | 0.5 | - | - | -50,50 | 150000 | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | TR, Paper, 7 Inch | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.1 | - | - | 603 | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16SC1503DTH Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | Details | - | 50 V | - | - | * | - | 0.5 | e3 | - | 50 | 150000 | TIN | - | General Purpose | - | PRECISION | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.063 | 50 | - | 402 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RGC1/16K20R0FTP Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | Details | - | 50 V | - | - | * | - | 1 | e3 | - | 100 | 20 | TIN | - | General Purpose | - | LASER TRIMMABLE, PRECISION | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.063 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/8C1073FTP Kamaya Electric | 28 |
| - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | Details | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 107000 | TIN | - | General Purpose | - | PRECISION | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - |