- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/8K5761FTP Kamaya Electric | In Stock | - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 5.76 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K2320FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 232 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K2491FTP Kamaya Electric | In Stock | - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | Non-Compliant | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 2.49 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K2402FTP Kamaya Electric | 11 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 24 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K4420FTP Kamaya Electric | 20 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 442 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K3000FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | Details | - | 200 V | -55°C ~ 155°C | Cut Tape | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 300 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K1961FTP Kamaya Electric | 11 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 1.96 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K1621FTP Kamaya Electric | 11 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 1.62 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K1821FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 1.82 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K11R3FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 11.3 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K1132FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 11.3 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K18R2FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | Compliant | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 18.2 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-8R87FTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 1206 | 3216 | - | - | RMC | + 155 C | - | - 55 C | PCB Mount | 155 | -55 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 200 V | - | - | - | - | 1 | e3 | - | 500 | 8.87 | Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-9R1JTP Kamaya Electric | 20 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | 2 | -200/ +500ppm/°C | 9.1 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K1212FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 12.1 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-5114FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±200ppm/°C | 5.11 MOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K1100FTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | 110 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 1.6 mm | AEC-Q200 | ||
![]() RMC1/8-622JTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | 2 | ±200ppm/°C | 622 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-915JTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | 2 | ±200ppm/°C | 915 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-515JTP Kamaya Electric | 28 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | 2 | ±200ppm/°C | 515 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - |