- Tolerance
- Series
- Resistance
- Manufacturer
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16K2210FTP Kamaya Electric | 29 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 221 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K2001FTP Kamaya Electric | 16 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 2 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K2100FTP Kamaya Electric | 29 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 210 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K23R2FTP Kamaya Electric | 29 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 23.2 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K21R0FTP Kamaya Electric | 46 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 21 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16S-362JTH Kamaya Electric | 16 |
| - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | Details | - | 50 V | -55°C ~ 155°C | Cut Tape | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 3.6 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 402 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() RMC1/16K1600FTP Kamaya Electric | 37 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 160 Ohms | TIN | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K1050FTP Kamaya Electric | 29 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 105 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16-2R20FTP Kamaya Electric | In Stock | - | - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | - | - | - | - | - | - | - | Kamaya Inc. | - | - | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | - | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | -200/ +500ppm/°C | 2.2 Ohms | TIN | Thick Film | - | 0.1W, 1/10W | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | 0.1 | 50 | - | 603 | 70 | - | - | Automotive AEC-Q200 | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() RMC1/16-1R3JTP Kamaya Electric | 29 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | 2 | -200/ +500ppm/°C | 1.3 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16-180JTP Kamaya Electric | 46 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | 2 | ±200ppm/°C | 180 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16-223JTP Kamaya Electric | 6234 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | 2 | ±200ppm/°C | 223 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K1270FTP Kamaya Electric | 46 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 127 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K30R1FTP Kamaya Electric | 46 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 30.1 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K95R3FTP Kamaya Electric | 29 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 95.3 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K6193FTP Kamaya Electric | 46 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 619 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K76R8FTP Kamaya Electric | 37 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 76.8 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K61R9FTP Kamaya Electric | 46 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 61.9 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/16-3004FTP Kamaya Electric | 46 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 3 MOhms | TIN | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/10K4121FTP Kamaya Electric | 46 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 4.12 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - |