- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Approvals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Base Part Number | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Configuration | Size Code | Rated Temperature | Inductance | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Filter Type | Thread Size | Product Type | Capacitance @ Vr, F | DC Resistance (DCR) (Max) | Insertion Loss | Frequency - Operating | Reverse Recovery Time (trr) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/32-3402FPA Kamaya Electric | 38 |
| - | - | 01005 (0402 Metric) | - | - | 1005 | - | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | - | 2 | ±200ppm/°C | 34 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | - | ||
![]() RMC1/32-1271FPA Kamaya Electric | 38 |
| - | - | 01005 (0402 Metric) | - | - | 1005 | - | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | - | 2 | ±200ppm/°C | 1.27 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | - | ||
![]() RMC1/4K2100FTE Kamaya Electric | 38 |
| - | - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | - | 2 | ±100ppm/°C | 210 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | - | 0.33 | 200 | - | - | 1210 | 70 | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | - | ||
![]() RMC1/16SK59R0DTH Kamaya Electric | 22 |
| - | - | 0402 (1005 Metric) | - | - | 402 | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | - | 2 | ±100ppm/°C | 59 Ohms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | ||
![]() RGC1/16C3740FTP Kamaya Electric | 38 |
| - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 50 V | - | - | * | - | 1 % | - | - | - | 50 PPM / C | 374 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RMC1/10K2670DTP Kamaya Electric | 22 |
| - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | ±100ppm/°C | 267 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | ||
![]() RMC1/10K7681FTP Kamaya Electric | 38 |
| - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | - | 2 | ±100ppm/°C | 7.68 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | - | 0.125 | 150 | - | - | 805 | 70 | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | ||
![]() RMC1/8-7R68FTP Kamaya Electric | 38 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | - | 2 | -200/ +500ppm/°C | 7.68 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | - | SMD/SMT | - | 0.25 | 200 | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RGC1/8C3484BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | 3.48 MOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() RMC1/8K36R0FTP Kamaya Electric | 38 |
| - | - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | - | 2 | ±100ppm/°C | 36 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | - | 0.25 | 200 | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | ||
![]() RGC1/16SC2003BTH Kamaya Electric | 38 |
| - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 50 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | 200 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RGC1/8C3571DTP Kamaya Electric | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | Details | - | - | 200 V | - | - | * | - | 0.5 | e3 | - | - | 50 | 3570 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | - | SMD/SMT | - | 0.25 | 200 | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() RGC1/10C9763FTP Kamaya Electric | 47 |
| - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | Details | - | - | 150 V | - | - | * | - | 1 | e3 | - | - | 50 | 976000 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 125 mW (1/8 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | - | SMD/SMT | - | 0.125 | 150 | - | - | 805 | 70 | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() RMC1/10K3240DTP Kamaya Electric | 38 |
| - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | ±100ppm/°C | 324 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | ||
![]() RMC1/20-1021FPA Kamaya Electric | 22 |
| - | - | 0201 (0603 Metric) | - | - | 201 | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | - | 2 | ±200ppm/°C | 1.02 kOhms | - | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() RGC1/8C1652FTP Kamaya Electric | 38 |
| - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 200 V | - | - | * | - | 1 % | - | - | - | 50 PPM / C | 16.5 kOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | - | ||
![]() RGC1/16SC2400BTH Kamaya Electric | 38 |
| - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 50 V | - | - | * | - | 0.1 % | - | - | - | 50 PPM / C | 240 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() RMC1/32-1740FPA Kamaya Electric | 11 |
| - | Chassis Mount | 01005 (0402 Metric) | - | - | 1005 | - | -- | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | 15 V | -10°C ~ 50°C | - | APH | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | Active | 2 | ±200ppm/°C | 174 Ohms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | -- | - | Thick Film | - | - | - | Terminal Post | 690V | - | - | - | Three Stage | - | - | -- | - | 250A | - | - | - | - | - | - | Three Phase (Delta) | - | Thick Film Resistors | - | - | - | 50/60Hz | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | - | ||
![]() RMC1/8-203JTP Kamaya Electric | 50 |
| - | Chassis Mount | Axial, Bushing | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | 0.000571 oz | 500V | 200 V | -55°C ~ 85°C | Bulk | 2499 | 0.250 Dia x 0.468 L (6.35mm x 11.89mm) | ±10% | e3 | Active | 2 | X5S | 203 Ohms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | - | 150pF | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | - | SMD/SMT | - | 0.25 | 200 | - | - | 1206 | 70 | - | - | 20A | - | - | - | - | - | - | - | 12-28 | Thick Film Resistors | - | -- | -- | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | -- | -- | ||
![]() RVC50-361JTE Kamaya Electric | In Stock | - | - | Through Hole | TO-220-3 Full Pack | WRAPAROUND | SURFACE MOUNT | TO-220AB Full-Pak | 2 | - | - | - | - | - | - | RVC | - | - | - | - | 125 | -55 | - | 0.55 | 5 | RECTANGULAR PACKAGE | SMT | 2.5 | - | - | - | - | - | - | Tube | -- | - | 5 | e3 | Obsolete | - | 200 | 360 | TIN | - | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | 20ETF04 | - | - | 0.5 | 500 | - | - | 2010 | 70 | - | Fast Recovery = 200mA (Io) | - | Standard | 100µA @ 400V | 1.3V @ 20A | -40°C ~ 150°C | 400V | 20A | - | - | - | -- | - | - | - | 160ns | - | - | - | - | - | - | - | - | - |