- Tolerance
- Series
- Resistance
- Manufacturer
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Contact Shape | Supplier Device Package | Housing Material | Material - Insulation | Number of Terminals | Terminal Screw Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Length-Mating | Contact Materials | Current - Average Rectified (Io) (per Diode) | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Pitch | Packing Method | Technology | Ingress Protection | Construction | Insulation Height | Style | Resistor Type | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Rated Power Dissipation (P) | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Working Voltage | Failure Rate | Panel Cutout Dimensions | Overall Contact Length | Contact Resistance | Wire Gauge | Row Spacing | Note | Size Code | Rated Temperature | Number of Circuits | Connector Style | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Contact Termination | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Voltage - DC Reverse (Vr) (Max) | Filter Type | Product Type | Terminal Screw Finish | Diode Configuration | Termination Post Length | Pitch - Post | Number of Wire Entries | Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Panel Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10K2100FTP Kamaya Electric | 50 |
| - | Chassis Mount | PRM4 | WRAPAROUND | SURFACE MOUNT | - | PRM4 (Non-Isolated) | - | - | 2 | - | - | - | - | - | Kamaya | 0805 | 2012 | - | - | - | 100A | - | - | 5000 | - | Kamaya | RMC | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | - | - | - | 150 V | -55°C ~ 155°C | Bulk | -- | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | - | - | 210 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.125 | - | - | - | - | 150 | - | - | - | - | - | - | - | 805 | 70 | - | - | Fast Recovery = 200mA (Io) | Schottky | 10mA @ 40V | 570mV @ 100A | -55°C ~ 150°C | - | - | - | - | - | 40V | - | Thick Film Resistors | - | 1 Pair Common Cathode | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() RMC1/16SK6191DTH Kamaya Electric | 50 |
| - | Through Hole | 0402 (1005 Metric) | - | - | - | 402 | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | 24 (2 x 12) | Beryllium Nickel | Beryllium Nickel | - | Kamaya | 0402 | 1005 | Nickel Boron | - | - | - | - | - | 10000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | 50 V | -- | Bulk | 57 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | Active | 2 | Solder | ±100ppm/°C | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 6.19 kOhms | - | - | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | SMD/SMT | - | - | - | - | Nickel Boron | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | 0.110 (2.78mm) | 0.100 (2.54mm) | - | - | - | - | Thick Film Resistors General Purpose | Closed Frame | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | 50.0µin (1.27µm) | 50.0µin (1.27µm) | - | UL94 V-0 | - | ||
![]() RMC1/2K13R7FTE Kamaya Electric | In Stock | - | - | Through Hole | 2010 (5025 Metric) | - | - | - | 2010 | - | Thermoplastic | - | Steel | - | - | - | - | Kamaya | 2010 | 5025 | - | - | - | - | - | - | 4000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | 600V | -60°C ~ 105°C | Bulk | SSB7, Buchanan | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | - | Obsolete | 2 | - | ±100ppm/°C | - | - | 13.7 Ohms | - | - | Thick Film | Black | General Purpose | 1 | 0.75W, 3/4W | - | - | Resistors | 750 mW (3/4 W) | - | 0.438 (11.12mm) | - | Thick Film | - | - | - | - | - | - | 20A | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | - | - | 24 | - | - | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | Thick Film Resistors | Zinc, Clear Chromate | - | - | - | 24 | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | - | - | - | UL94 V-2 | - | ||
![]() RMC1/16K1244DTP Kamaya Electric | In Stock | - | - | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -- | Beryllium Copper | Beryllium Copper | - | Kamaya | 0603 | 1608 | Gold | - | - | - | - | - | 5000 | - | Kamaya | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | -65°C ~ 125°C | Bulk | PRS | - | 0.5 % | - | Active | - | Solder | 100 PPM / C | - | PGA, ZIF (ZIP) | 1.24 MOhms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | SMD/SMT | - | - | - | - | Tin | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | Thick Film Resistors General Purpose | Closed Frame | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | 30.0µin (0.76µm) | 200.0µin (5.08µm) | - | UL94 V-0 | - | ||
![]() RGC1/10C1871DTP Kamaya Electric | 50 |
| - | Through Hole | - | - | - | - | - | Polyetheretherketone (PEEK), Glass Filled | - | - | - | 24 (2 x 12) | Beryllium Nickel | Beryllium Nickel | - | Kamaya | 0805 | 2012 | Nickel Boron | - | - | - | - | - | 5000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | 150 V | -55°C ~ 250°C | Bulk | 55 | - | 0.5 % | - | Active | - | Solder | 50 PPM / C | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 1.87 kOhms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 125 mW (1/8 W) | - | - | - | Thick Film | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | SMD/SMT | - | - | - | - | Nickel Boron | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | 0.110 (2.78mm) | 0.100 (2.54mm) | - | - | - | - | Thick Film Resistors General Purpose | Closed Frame | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | 50.0µin (1.27µm) | 50.0µin (1.27µm) | - | UL94 V-0 | - | ||
![]() RMC1/16SK1302BTH Kamaya Electric | In Stock | - | - | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | -- | Beryllium Copper | Beryllium Copper | - | Kamaya | 0402 | 1005 | Gold | - | - | - | - | - | 10000 | - | Kamaya | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | 50 V | -65°C ~ 125°C | Bulk | PRS | - | 0.1 % | - | Active | - | Solder | 100 PPM / C | - | PGA, ZIF (ZIP) | 13 kOhms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | SMD/SMT | - | - | - | - | Tin | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | Thick Film Resistors General Purpose | Closed Frame | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | 30.0µin (0.76µm) | 200.0µin (5.08µm) | - | UL94 V-0 | - | ||
![]() RGC1/16C5232FTP Kamaya Electric | 50 |
| - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | Kamaya | 0603 | 1608 | Tin | - | - | - | - | - | 5000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | 50 V | -55°C ~ 105°C | Tube | Diplomate DL | - | 1 % | - | Obsolete | - | Solder | 50 PPM / C | - | DIP, 0.3 (7.62mm) Row Spacing | 52.3 kOhms | - | - | - | - | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | SMD/SMT | - | - | - | - | Tin | - | - | - | - | 30 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | 0.128 (3.24mm) | 0.100 (2.54mm) | - | - | - | - | Thick Film Resistors General Purpose | Open Frame | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | -- | -- | - | UL94 V-0 | - | ||
![]() RMC1-165JTE Kamaya Electric | 50 |
| - | - | 2512 (6332 Metric) | - | - | - | 2512 | - | - | - | - | - | - | - | - | Kamaya | 2512 | 6332 | - | - | - | - | - | - | 4000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | - | * | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | - | Active | 2 | - | ±200ppm/°C | - | - | 165 Ohms | - | - | Thick Film | - | General Purpose | - | 1W | - | - | Resistors | 1 W | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | - | - | - | - | ||
![]() LR202102K090 Kamaya Electric | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | VAL-U-LOK | - | +/-10% | - | Active | - | - | - | Plug | - | - | 4 | - | - | Blue | - | 2 | - | 1000pF | Latch Lock | - | - | Male Pin | 0.165 (4.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 (4.20mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/20-3480FPA Kamaya Electric | 20 |
| - | Free Hanging (In-Line) | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | - | 201 | - | - | 2 | - | - | - | - | - | Kamaya | 0201 | 0603 | - | - | - | - | - | - | 15000 | - | Kamaya | RMC | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | Details | - | - | - | 25 V | -55°C ~ 155°C | Bulk | AMPMODU MTE | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | Active | 2 | - | ±200ppm/°C | Receptacle | - | 348 Ohms | 23 | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | Black | General Purpose | 1 | 0.05W, 1/20W | - | -- | Resistors | 50 mW (1/20 W) | Female Socket | 0.100 (2.54mm) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.05 | - | - | - | - | 25 | - | - | - | - | - | -- | Contacts Not Included | 201 | 70 | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | - | - | - | - | ||
![]() RGC1/16C4021FTP Kamaya Electric | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | - | - | - | - | - | - | 5000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | 50 V | - | Bulk | CST-100 | - | 1 % | - | Obsolete | - | - | 50 PPM / C | Receptacle | - | 4.02 kOhms | 26 | - | - | Natural | General Purpose | 1 | - | - | Locking Ramp | Resistors | 100 mW (1/10 W) | Female Socket | 0.100 (2.54mm) | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() RMC1/8K6343DTP Kamaya Electric | 50 |
| - | Panel Mount, Snap-In | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | - | - | - | - | - | - | 5000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | 200 V | -55°C ~ 155°C | Bulk | EI | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | Active | 2 | - | ±100ppm/°C | Plug | - | 634 kOhms | 4 | - | Thick Film | Black | General Purpose | 1 | 0.25W, 1/4W | - | -- | Resistors | 250 mW (1/4 W) | Male Pin | 0.098 (2.50mm) | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | ||
![]() RMC1/32-302JPA Kamaya Electric | 50 |
| - | - | 01005 (0402 Metric) | WRAPAROUND | SURFACE MOUNT | - | 1005 | - | - | 2 | - | - | - | - | - | Kamaya | 01005 | 0402 | - | - | - | - | - | - | 20000 | - | Kamaya | RMC | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.13 | 0.4 | RECTANGULAR PACKAGE | SMT | 0.2 | Active | - | 0.001355 oz | - | - | 15 V | -55°C ~ 125°C | MouseReel | * | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±5% | e3 | Active | 2 | - | ±200ppm/°C | - | - | 302 Ohms | - | TIN | Thick Film | - | General Purpose | - | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.03 | - | - | - | - | 15 | - | - | - | - | - | - | - | 1005 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | - | - | - | - | ||
![]() RMC1/8-221JTP Kamaya Electric | 50 |
| - | Through Hole | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | Circular | 1206 | - | - | 2 | - | - | - | - | - | Kamaya | 1206 | 3216 | Tin | 0.165 (4.20mm) | Brass | - | - | - | 5000 | Polyamide (PA66), Nylon 6/6 | Kamaya | RMC | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | 125VAC | -- | Tube | CT | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | e3 | Active | 2 | Kinked Pin, Solder | ±200ppm/°C | Header | - | 221 Ohms | 8 | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | 1 | 0.25W, 1/4W | - | Detent Lock | Resistors | 250 mW (1/4 W) | Male Pin | - | TAPE, PAPER | METAL GLAZE/THICK FILM | -- | - | 0.268 (6.80mm) | Board to Cable/Wire | FIXED RESISTOR | All | Varies by Wire Gauge | 0.079 (2.00mm) | Blue | SMD/SMT | 0.25 | -- | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | 200 | - | - | 0.358 (9.09mm) | - | - | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | -- | -- | - | UL94 V-0 | - | ||
![]() RMC1/16K20R0FTP Kamaya Electric | 50 |
| - | Free Hanging (In-Line) | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | - | 0603 | - | - | 2 | - | - | - | - | - | Kamaya | 0603 | 1608 | - | - | - | - | - | - | 5000 | - | Kamaya | RMC | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | 0.000071 oz | - | - | 50 V | -55°C ~ 155°C | Bulk | Junior Power Timer | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | Active | 2 | - | ±100ppm/°C | Receptacle | - | 20 Ohms | 2 | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | White | General Purpose | 1 | 0.1W, 1/10W | - | -- | Resistors | 100 mW (1/10 W) | Female Socket | 0.197 (5.00mm) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.1 | - | - | - | - | 50 | - | - | - | - | - | -- | Contacts Not Included | 603 | 70 | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Splash-Proof | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() RMC1/16S-1R50FTH Kamaya Electric | 50 |
| - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | - | 402 | - | - | 2 | - | - | - | - | - | Kamaya | 0402 | 1005 | - | - | - | - | - | - | 10000 | - | Kamaya | RMC | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | - | - | - | - | 50 V | -55°C ~ 155°C | - | * | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | Active | 2 | - | -200/ +500ppm/°C | - | - | 1.5 Ohms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | SMD/SMT | 0.1 | - | - | - | - | 50 | - | - | - | - | - | - | - | 402 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() RGC1/16C2003BTP Kamaya Electric | 50 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | - | - | - | - | - | - | 5000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | 50 V | - | Bulk | Micro MATE-N-LOK | - | 0.1 % | - | Obsolete | - | - | 50 PPM / C | Plug | - | 200 kOhms | 2 | - | - | Black | General Purpose | 1 | - | - | Locking Ramp | Resistors | 100 mW (1/10 W) | Male Pin | 0.118 (3.00mm) | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() RMC1/32-1601FPA Kamaya Electric | 50 |
| - | Through Hole | 01005 (0402 Metric) | - | - | Square | 1005 | - | - | 2 | - | - | - | - | - | Kamaya | 01005 | 0402 | Gold | 0.276 (7.00mm) | Phosphor Bronze | - | - | - | 20000 | Thermoplastic | Kamaya | - | -- | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.13 | 0.4 | - | SMT | 0.2 | Active | Details | - | - | - | -- | -40°C ~ 100°C | Bulk | HE13/HE14 | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | Active | 2 | Solder | ±200ppm/°C | Header | - | 1.6 kOhms | 12 | - | Thick Film | - | General Purpose | 2 | 0.03W, 1/32W | - | Friction Lock | Resistors | 30 mW (1/32 W) | Male Pin | - | Tape, Paper | METAL GLAZE/THICK FILM | -- | Chip | 0.449 (11.40mm) | Board to Cable/Wire | FIXED RESISTOR | All | -- | 0.100 (2.54mm) | Blue | SMD/SMT | 0.03 | 0.100 (2.54mm) | 0.114 (2.90mm) | Shrouded - 2 Wall | Tin | 15 | - | - | 0.492 (12.50mm) | - | - | - | - | 1005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | 16.0µin (0.41µm) | 98.4µin (2.50µm) | - | UL94 V-0 | - | ||
![]() RGC1/16C1801BTP Kamaya Electric | 50 |
| - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | - | - | - | - | - | - | 5000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | 50 V | - | Bulk | AMPMODU MTE | - | 0.1 % | - | Obsolete | - | - | 50 PPM / C | Receptacle | - | 1.8 kOhms | 21 | - | - | Black | General Purpose | 1 | - | - | Latch Lock | Resistors | 100 mW (1/10 W) | Female Socket | 0.100 (2.54mm) | - | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() RMC1/16K1R74FTP Kamaya Electric | 50 |
| - | Panel Mount, Flange | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | CSA, UL, VDE | Kamaya | 0603 | 1608 | - | - | - | - | 20A | 16A | 5000 | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 120/250VAC | 250VAC | 50 V | -55°C ~ 155°C | Bulk | SRB, Corcom | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | Active | 2 | Quick Connect - 0.250 (6.3mm) | -200/ +500ppm/°C | Receptacle, Male Blades | - | 1.74 Ohms | 3 | - | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | -- | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Variable Size | - | - | - | - | - | - | - | - | IEC 320-C20 | - | - | - | - | - | - | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | Thick Film Resistors | - | - | - | - | - | -- | -- | -- | Thick Film Resistors General Purpose | Front or Rear Side Mount | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | -- | -- | - |