- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Note | Lead Diameter | Size Code | Rated Temperature | Viewing Angle | Forward Current | Size | Product Type | Number of LEDs | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1/4304KB Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | - | - | 1000 | Kamaya | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 250 V | - | Bulk | 287B | - | 10 % | - | - | - | Roller Type Stud Driver | 300 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Comp | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | 75 mm | Carbon Composition Resistors | - | - | - | Carbon Composition Resistors | 2.4 mm | - | - | 6.3 mm | - | - | ||
![]() RMC1/10K5902DTP Kamaya Electric | 10 |
| - | 0805 (2012 Metric) | - | - | 0805 | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | THT | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 150 V | -55°C ~ 155°C | - | 551 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±100ppm/°C | Indicator | 59 kOhms | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | 60 ° | 10 mA | - | Thick Film Resistors | 1 | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/20-6802FPA Kamaya Electric | 21 |
| - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | 2 | Kamaya | 0201 | 0603 | 15000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | - | Active | - | Yes | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | ±200ppm/°C | - | 68 kOhms | TIN | Thick Film | General Purpose | 0.05W, 1/20W | Resistors | 50 mW (1/20 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.05 | 25 | - | - | - | 201 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/161021FTP Kamaya Electric | In Stock | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | - | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | - | - | 1.02 kOhms | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() RGC1/20C4991DPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 25 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | - | 4.99 kOhms | - | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/10K2941FTP Kamaya Electric | 47 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | Active | - | Yes | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 2.94 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | - | - | 805 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() RMC1/16SK11R0DTH Kamaya Electric | In Stock | - | - | 0402 (1005 Metric) | - | - | 402 | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 11 Ohms | - | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RGC1/10C78R7BTP Kamaya Electric | 21 |
| - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 150 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | - | 78.7 Ohms | - | - | General Purpose | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RGC1/16SC1871DTH Kamaya Electric | 21 |
| - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 50 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | - | 1.87 kOhms | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RGC1/8C3243FTP Kamaya Electric | 21 |
| - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 200 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 324 kOhms | - | - | General Purpose | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/16SC1960FTH Kamaya Electric | 21 |
| - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 196 Ohms | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/10K18R0FTP Kamaya Electric | 21 |
| - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | RMC1/10K180FTP | Active | AEC-Q200 | Yes | 0.000234 oz | 150 V | -55°C ~ 155°C | MouseReel | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 18 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | - | - | 805 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() RMC1/16K2401DTP Kamaya Electric | 21 |
| - | 0603 (1608 Metric) | - | - | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 2.4 kOhms | - | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16SK6190FTH Kamaya Electric | 21 |
| - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | - | Active | - | Yes | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 619 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | - | - | 402 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/4-2264FTE Kamaya Electric | In Stock | - | - | 1210 (3225 Metric) | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | ±200ppm/°C | - | 2.26 MOhms | - | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/8K2211FTP Kamaya Electric | 47 |
| - | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | Active | - | Yes | 0.000550 oz | 200 V | -55°C ~ 155°C | MouseReel | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | e3 | 2 | ±100ppm/°C | - | 2.21 kOhms | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | - | - | 1206 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/10K39R2DTP Kamaya Electric | In Stock | - | - | 0805 (2012 Metric) | - | - | 0805 | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 39.2 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RGC1/16SC2552FTH Kamaya Electric | 26 |
| - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | - | 25.5 kOhms | - | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/16-4R7JTP Kamaya Electric | 21 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | - | Active | AEC-Q200 | Yes | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | e3 | 2 | -200/ +500ppm/°C | - | 4.7 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | - | - | 603 | 70 | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1K5600FTE Kamaya Electric | 21 |
| - | 2512 (6332 Metric) | - | - | 2512 | - | Kamaya | 2512 | 6332 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Yes | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | ±100ppm/°C | - | 560 Ohms | - | Thick Film | General Purpose | 1W | Resistors | 1 W | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - |