- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1K4421FTE Kamaya Electric | 27 |
| - | 2512 (6332 Metric) | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | 4.42 kOhms | Thick Film | General Purpose | 1W | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/8K6982DTP Kamaya Electric | 20 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 69.8 kOhms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K2552DTP Kamaya Electric | In Stock | - | - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 25.5 kOhms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K2553BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1K2260FTE Kamaya Electric | 20 |
| - | 2512 (6332 Metric) | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | 226 Ohms | Thick Film | General Purpose | 1W | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1K1582FTE Kamaya Electric | 27 |
| - | 2512 (6332 Metric) | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | 15.8 kOhms | Thick Film | General Purpose | 1W | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1K1022FTE Kamaya Electric | 11 |
| - | 2512 (6332 Metric) | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | 10.2 kOhms | Thick Film | General Purpose | 1W | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/8-6494FTP Kamaya Electric | In Stock | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | RMC | - | 1 % | - | - | 6.49 MOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-R470FTP Kamaya Electric | In Stock | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | RMC | - | 1 % | - | - | 470 mOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-1874FTP Kamaya Electric | In Stock | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | RMC | - | 1 % | - | - | 1.87 MOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/4K3091FTE Kamaya Electric | 27 |
| - | 1210 (3225 Metric) | 1210 | Kamaya | 1210 | 3225 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 3.09 kOhms | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4K3653FTE Kamaya Electric | 27 |
| - | 1210 (3225 Metric) | 1210 | Kamaya | 1210 | 3225 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 365 kOhms | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4K26R7FTE Kamaya Electric | 11 |
| - | 1210 (3225 Metric) | 1210 | Kamaya | 1210 | 3225 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 26.7 Ohms | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/8K33R2BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/4-2R7FTE Kamaya Electric | 11 |
| - | 1210 (3225 Metric) | 1210 | Kamaya | 1210 | 3225 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | 2 | -200/ +500ppm/°C | 2.7 Ohms | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/8K2433BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/4-1R24FTE Kamaya Electric | 20 |
| - | 1210 (3225 Metric) | 1210 | Kamaya | 1210 | 3225 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | 2 | -200/ +500ppm/°C | 1.24 Ohms | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-114JTE Kamaya Electric | 11 |
| - | 1210 (3225 Metric) | 1210 | Kamaya | 1210 | 3225 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | 2 | ±200ppm/°C | 114 Ohms | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/32-9090FPA Kamaya Electric | 27 |
| - | 01005 (0402 Metric) | 1005 | Kamaya | 01005 | 0402 | 20000 | Kamaya | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 15 V | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | 2 | ±200ppm/°C | 909 Ohms | Thick Film | General Purpose | 0.03W, 1/32W | Resistors | 30 mW (1/32 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/32-5232FPA Kamaya Electric | 11 |
| - | 01005 (0402 Metric) | 1005 | Kamaya | 01005 | 0402 | 20000 | Kamaya | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 15 V | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | 2 | ±200ppm/°C | 52.3 kOhms | Thick Film | General Purpose | 0.03W, 1/32W | Resistors | 30 mW (1/32 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - |